- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Package Description
- ECCN Code
- HTS Code
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Package Body Material
Attribute column
Manufacturer
SGMICRO PMIC - Voltage Regulators - Special Purpose
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact plating | Surface Mount | Number of pins | Number of Terminals | Connector | Connector pinout layout | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Kind of connector | Line Regulation-Max | Load Regulation-Max | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Nom (Vsup) | Threshold Voltage-Nom | Type of connector | Operating temperature | ECCN Code | HTS Code | Packing Method | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Current rating | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Analog IC - Other Type | Adjustable Threshold | Seated Height-Max | Supply Current-Max (Isup) | Dropout Voltage1-Nom | Output Voltage1-Max | Output Voltage1-Min | Regulator Type | Voltage Tolerance-Max | Output Current1-Max | Dropout Voltage1-Max | Operating Temperature TJ-Max | Input Voltage Absolute-Max | Adjustability | Rated voltage | Output Voltage1-Nom | Profile | Length | Width | Plating thickness | Flammability rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SGM2021-2.8YN3G/TR SG Micro Corp | 4980 | - | Datasheet | - | gold-plated | - | 34 | - | socket | 1x34 | 2.54mm | THT | 1.63 g | SG MICRO CORP | - | - | female | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | straight | - | - | pin strips | -40...163°C | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | beryllium copper | - | - | 0.254µm | UL94V-0 | ||
![]() SGM2523AXN6G/TR SG Micro Corp | 10 |
| Datasheet | 12 Weeks | gold-plated | YES | 4 | 6 | socket | 1x4 | 2.54mm | SMT | 0.29 g | SG MICRO CORP | - | - | female | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | LSSOP | SOT-23, 6 PIN | TSOP6,.11,37 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Contact Manufacturer | Yes | - | straight | 12 V | 2.42 | pin strips | -40...163°C | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | 3A | - | R-PDSO-G6 | - | 22 V | 2.6 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | YES | 1.25 mm | 0.23 mA | - | - | - | - | - | - | - | - | - | - | 150V | - | beryllium copper | 2.92 mm | 1.6 mm | 0.75µm | UL94V-0 | ||
![]() SGM2578AADYG/TR SG Micro Corp | 300 | - | Datasheet | 12 Weeks | gold-plated | YES | 16 | 4 | socket | 2x8 | 2.54mm | THT | 0.96 g | SG MICRO CORP | - | - | female | - | - | 85 °C | -40 °C | UNSPECIFIED | VFBGA | WLCSP-4 | BGA4,2X2,20 | SQUARE | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Contact Manufacturer | Yes | 2.54mm | straight | 3.3 V | - | pin strips | -40...163°C | - | - | - | BOTTOM | BALL | - | 1 | 0.5 mm | unknown | 1.5A | - | S-XBGA-B4 | - | 5.5 V | 1 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.493 mm | - | - | - | - | - | - | - | - | - | - | - | 60V | - | beryllium copper | 0.9 mm | 0.9 mm | 0.75µm | UL94V-0 | ||
![]() SGM2564YG/TR SG Micro Corp | 8383 | - | Datasheet | - | gold-plated | YES | 26 | 6 | socket | 2x13 | 2.54mm | THT | 1.4 g | SG MICRO CORP | - | - | female | - | - | 85 °C | -40 °C | PLASTIC/EPOXY | VFBGA | WLCSP-6 | BGA6,2X3,20 | RECTANGULAR | GRID ARRAY, VERY THIN PROFILE, FINE PITCH | Contact Manufacturer | Yes | 2.54mm | straight | 1.1 V | - | pin strips | -40...163°C | - | - | - | BOTTOM | BALL | 260 | 1 | 0.5 mm | compliant | 3A | 10 | R-PBGA-B6 | - | 5.5 V | 1 V | 1 | POWER SUPPLY SUPPORT CIRCUIT | NO | 0.5 mm | - | - | - | - | - | - | - | - | - | - | - | 150V | - | beryllium copper | 1.45 mm | 0.95 mm | 0.75µm | UL94V-0 | ||
![]() SGM2019-ADJYC5G/TR SG Micro Corp | 10000 | - | Datasheet | - | gold-plated | - | 35 | - | socket | 1x35 | 2.54mm | THT | 3.33 g | SG MICRO CORP | - | - | female | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | straight | - | - | pin strips | -40...163°C | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | - | beryllium copper | - | - | 0.75µm | UL94V-0 | ||
![]() SG2011-3.3XN3/TR SG Micro Corp | 63060 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2013-2.8XK3L/TR SG Micro Corp | 800 | - | Datasheet | - | - | YES | - | 3 | - | - | - | - | - | SG MICRO CORP | 5.5 V | 3.3 V | - | 0.00308% | 0.041986% | 125 °C | -40 °C | PLASTIC/EPOXY | HLSOF | , | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, LOW PROFILE | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | TR, 7 INCH | SINGLE | FLAT | - | 1 | 1.5 mm | unknown | - | - | R-PSSO-F3 | 1 | - | - | - | - | - | 1.6 mm | - | 0.27 V | 2.87 V | 2.73 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2.5% | 0.3 A | 0.4 V | 150 °C | 6 V | FIXED | - | 2.8 V | - | 4.5 mm | 2.45 mm | - | - | ||
![]() SG2002-3.3XN5/TR SG Micro Corp | 15000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM809-MXN3L/TR SG Micro Corp | 2605 | - | Datasheet | - | - | YES | - | 3 | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | SOT-23, 3 PIN | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | - | - | 5 V | +4.38V | - | - | EAR99 | 8542.39.00.01 | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | R-PDSO-G3 | - | 5.5 V | 1 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | 1.15 mm | 0.05 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.9 mm | 1.3 mm | - | - | ||
![]() SGM2013-3.0XN3/TR SG Micro Corp | 26552 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM810-RXN3/TR SG Micro Corp | 55555 | - | Datasheet | - | - | YES | - | 3 | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | 125 °C | -40 °C | PLASTIC/EPOXY | TSOP | SOT-23, 3 PIN | TO-236 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Contact Manufacturer | - | - | - | 3 V | +2.63V | - | - | - | - | - | DUAL | GULL WING | - | 1 | 0.95 mm | unknown | - | - | R-PDSO-G3 | - | 5.5 V | 1 V | 1 | VOLTAGE SUPERVISOR/RESET IC | NO | 1.25 mm | 0.045 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92 mm | 1.6 mm | - | - | ||
![]() SGM2019-1.3YC5G/TR SG Micro Corp | 23966 | - | Datasheet | - | - | YES | - | 5 | - | - | - | - | - | SG MICRO CORP | 5.5 V | 2.5 V | - | 0.00195% | 0.0000312% | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | , | TSSOP5/6,.08 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | TR | DUAL | GULL WING | - | 1 | 0.65 mm | unknown | - | - | R-PDSO-G5 | 1 | - | - | - | - | - | 1.1 mm | - | - | 1.326 V | 1.274 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2% | 0.15 A | - | 150 °C | 6 V | FIXED | - | 1.3 V | - | 2.1 mm | 1.25 mm | - | - | ||
![]() SGM2006-1.8XN5/TR SG Micro Corp | 9500 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2019-2.85YN5G/TR SG Micro Corp | 20 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2590DXN5G/TR SG Micro Corp | 78000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SG2003-3.3XN5/TR SG Micro Corp | 928 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM803-LXN3 SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2013-2.8XN3/TR SG Micro Corp | 20000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM809-TXN3 SG Micro Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | SG MICRO CORP | - | - | - | - | - | - | - | - | - | , | - | - | - | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SGM2013-2.5XK3L/TR SG Micro Corp | In Stock | - | Datasheet | - | - | YES | - | 3 | - | - | - | - | - | SG MICRO CORP | 5.5 V | 3 V | - | 0.003125% | 0.0374875% | 125 °C | -40 °C | PLASTIC/EPOXY | HLSOF | , | TO-243 | RECTANGULAR | SMALL OUTLINE, HEAT SINK/SLUG, LOW PROFILE | Contact Manufacturer | - | - | - | - | - | - | - | EAR99 | 8542.39.00.01 | TR, 7 INCH | SINGLE | FLAT | - | 1 | 1.5 mm | unknown | - | - | R-PSSO-F3 | 1 | - | - | - | - | - | 1.6 mm | - | 0.27 V | 2.5625 V | 2.4375 V | FIXED POSITIVE SINGLE OUTPUT LDO REGULATOR | 2.5% | 0.3 A | 0.4 V | 150 °C | 6 V | FIXED | - | 2.5 V | - | 4.5 mm | 2.45 mm | - | - |