Filters
  • Ihs Manufacturer
  • Manufacturer
  • Manufacturer Part Number
  • Part Life Cycle Code
  • Reach Compliance Code
  • Risk Rank
  • Additional Feature
  • Consumer IC Type
  • JESD-30 Code
  • Number of Functions
  • Number of Terminals
  • Package Body Material

Attribute column

Manufacturer

Sharp Interface - Controllers

View Mode:
3 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Surface Mount

Number of Terminals

Ihs Manufacturer

Manufacturer

Manufacturer Part Number

Operating Temperature-Max

Operating Temperature-Min

Package Body Material

Package Code

Package Description

Package Shape

Package Style

Part Life Cycle Code

Risk Rank

RoHS

Rohs Code

Supply Voltage-Max

Supply Voltage-Min

Supply Voltage-Nom

JESD-609 Code

Terminal Finish

Additional Feature

Terminal Position

Terminal Form

Number of Functions

Terminal Pitch

Reach Compliance Code

JESD-30 Code

Qualification Status

Body Length or Diameter

Body Breadth

Supply Voltage-Max (Vsup)

Supply Voltage-Min (Vsup)

Consumer IC Type

Fiber Optic Device Type

Built-in Feature

Operating Wavelength-Nom

Emitter/Detector Type

Operating Wavelength-Max

Operating Wavelength-Min

Data Rate (Tx)

Data Rate (Rx)

Length

Width

Body Height

14

-

-

YES

48

SHARP CORP

Sharp Corp

IR3Y29AM

-

-

PLASTIC/EPOXY

FQFP

0.50 MM PITCH, PLASTIC, QFP-48

SQUARE

FLATPACK, FINE PITCH

Obsolete

5.82

-

-

-

-

-

-

-

CAN ALSO OPERATE AT 7.5V SUPPLY

QUAD

GULL WING

1

0.5 mm

unknown

S-PQFP-G48

Not Qualified

-

-

5 V

5 V

CONSUMER CIRCUIT

-

-

-

-

-

-

-

-

7 mm

7 mm

-

IR3Y26A
IR3Y26A

Sharp

In Stock

-

-

YES

48

SHARP CORP

Sharp Corp

IR3Y26A

-

-

PLASTIC/EPOXY

QFP

QFP-48

SQUARE

FLATPACK

Obsolete

5.83

Compliant

-

-

-

-

-

-

IT CAN ALSO OPERATE AT 7.5V NOMINAL

QUAD

GULL WING

1

-

unknown

S-PQFP-G48

Not Qualified

-

-

5 V

5 V

CONSUMER CIRCUIT

-

-

-

-

-

-

-

-

-

-

-

In Stock

-

-

-

-

SHARP CORP

Sharp Corp

GP2W0150YP0F

85 °C

-25 °C

-

-

-

-

-

Obsolete

5.84

-

Yes

3.6 V

2.4 V

3.3 V

e4

Gold (Au)

-

-

-

-

-

unknown

-

-

7.16 mm

2.05 mm

-

-

-

TRANSCEIVER

AMPLIFIER

870 nm

LED, PIN PHOTODIODE

900 nm

850 nm

0.115 Mbps

0.115 Mbps

-

-

1.5 mm