- Memory Types
- Memory Size
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Memory Format
- Memory Interface
- Mounting Type
- Operating Temperature
- Write Cycle Time - Word, Page
Attribute column
Manufacturer
Sharp Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Access Time-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Memory Types | Number of Words | Number of Words Code | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Connector Type | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Technology | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Qualification Status | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Memory Size | Number of Ports | Nominal Supply Current | Operating Mode | Number of Poles | Supply Current-Max | Access Time | Memory Format | Memory Interface | Data Bus Width | Organization | Output Characteristics | Seated Height-Max | Memory Width | Write Cycle Time - Word, Page | Density | Standby Current-Max | Memory Density | Access Time (Max) | Parallel/Serial | Sync/Async | Memory IC Type | Programming Voltage | Standby Voltage-Min | Rated Voltage | Alternate Memory Width | Data Polling | Toggle Bit | Command User Interface | Output Enable | Number of Sectors/Size | Sector Size | Page Size | Ready/Busy | Boot Block | Common Flash Interface | Rated Current (Power) | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LH28F800SGHB-L10 Sharp | In Stock | - | - | - | - | - | YES | - | - | 48 | 100 ns | SHARP CORP | Sharp Corp | LH28F800SGHB-L10 | - | 524288 words | 512000 | 85 °C | -40 °C | PLASTIC/EPOXY | TFBGA | 8 X 8 MM, FBGA-48 | SQUARE | GRID ARRAY, THIN PROFILE, FINE PITCH | Obsolete | - | 5.73 | - | - | 5 V | - | - | - | - | - | - | - | - | NOR TYPE | - | - | - | - | CMOS | - | BOTTOM | BALL | - | 1 | - | 0.8 mm | unknown | - | - | S-PBGA-B48 | Not Qualified | - | - | - | INDUSTRIAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 512KX16 | - | 1.2 mm | 16 | - | - | - | 8388608 bit | - | - | - | FLASH | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 mm | 8 mm | - | - | ||
![]() LH28F640BFHE-PTTLHFA Sharp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single Row and Tri-Barrier | - | - | - | - | - | - | - | - | - | - | - | - | 11mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300V | - | - | - | - | - | - | - | - | - | - | - | 30A | - | - | - | - | - | ||
![]() LH52256A-70LL Sharp Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | 28 | 70 ns | SHARP CORP | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-28 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | 1 | - | ASYNCHRONOUS | - | - | - | - | - | - | 32KX8 | 3-STATE | 5.2 mm | 8 | - | - | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | 2 V | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | 36 mm | 15.24 mm | - | - | ||
![]() LH5P1632N-15 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH5117-10 Sharp Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | 24 | 100 ns | SHARP CORP | - | - | - | 2048 words | 2000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-24 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | R-PDIP-T24 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | 1 | - | ASYNCHRONOUS | - | - | - | - | - | - | 2KX8 | 3-STATE | 5.3 mm | 8 | - | - | - | 16384 bit | - | PARALLEL | - | STANDARD SRAM | - | 2 V | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | 31 mm | 15.24 mm | - | - | ||
![]() LH28F160S3HNS-S2 Sharp | 24008 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH28F640SPHTPTLZ1 Sharp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH28F640SPHT-PTLZ1A Sharp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH28F016SCT-ZK Sharp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH52256AVN Sharp Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | 28 | 200 ns | SHARP CORP | - | - | - | 32768 words | 32000 | 70 °C | -10 °C | PLASTIC/EPOXY | SOP | 0.450 INCH, PLASTIC, SOP-28 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | - | 1 | - | 1.27 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 2.7 V | - | - | - | - | 1 | - | ASYNCHRONOUS | - | - | - | - | - | - | 32KX8 | 3-STATE | 2.6 mm | 8 | - | - | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | 2 V | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | 18 mm | 8.6 mm | - | - | ||
![]() LH538500CD Sharp Corp | In Stock | - | - | - | - | - | NO | - | - | 42 | 150 ns | SHARP CORP | - | - | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.600 INCH, PLASTIC, DIP-42 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | R-PDIP-T42 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | - | - | ASYNCHRONOUS | - | 0.05 mA | - | - | - | - | 1MX8 | 3-STATE | 5.4 mm | 8 | - | - | - | 8388608 bit | - | PARALLEL | - | MASK ROM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 53.8 mm | 15.24 mm | - | - | ||
![]() P3R12E3GEF-G6EU Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LH52B256T-10LL Sharp Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | 28 | 100 ns | SHARP CORP | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | TSOP1-28 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | - | AUTOMATIC POWER-DOWN | - | - | DUAL | GULL WING | - | 1 | - | 0.55 mm | unknown | - | - | R-PDSO-G28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | 1 | - | ASYNCHRONOUS | - | - | - | - | - | - | 32KX8 | 3-STATE | 1.2 mm | 8 | - | - | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | 2 V | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | 11.8 mm | 8 mm | - | - | ||
![]() LH52258D-35 Sharp Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | 28 | 35 ns | SHARP CORP | - | - | - | 32768 words | 32000 | 70 °C | - | PLASTIC/EPOXY | DIP | 0.300 INCH, PLASTIC, DIP-28 | RECTANGULAR | IN-LINE | Obsolete | - | - | - | No | 5 V | - | - | - | e0 | - | - | - | - | - | TIN LEAD | - | - | - | - | - | DUAL | THROUGH-HOLE | - | 1 | - | 2.54 mm | unknown | - | - | R-PDIP-T28 | Not Qualified | - | 5.5 V | - | COMMERCIAL | 4.5 V | - | - | - | - | 1 | - | ASYNCHRONOUS | - | - | - | - | - | - | 32KX8 | 3-STATE | 4.4 mm | 8 | - | - | - | 262144 bit | - | PARALLEL | - | STANDARD SRAM | - | 2 V | - | - | - | - | - | YES | - | - | - | - | - | - | - | - | 34.7 mm | 7.62 mm | - | - | ||
![]() LH28F160S3T-L10A Sharp Microelectronics | 720 | - | Datasheet | - | - | TFSOP | YES | - | - | - | - | - | - | - | FLASH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2002 | e6 | Obsolete | 1 (Unlimited) | 56 | - | - | TIN BISMUTH | 70°C | 0°C | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 3V | 0.5mm | unknown | 100GHz | NOT SPECIFIED | R-PDSO-G56 | Not Qualified | - | 3.6V | - | COMMERCIAL | 2.7V | Parallel | - | - | 15.3MB | - | - | ASYNCHRONOUS | - | - | 100 ns | - | - | - | 1MX16 | - | - | 16 | - | - | - | 16777216 bit | - | - | - | - | 2.7V | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | 1.2mm | 18.4mm | 14mm | Non-RoHS Compliant | Contains Lead | ||
![]() LH52256C-70LL Sharp Microelectronics | 105 | - | Datasheet | - | Through Hole | 28-DIP (0.600, 15.24mm) | NO | - | - | - | - | - | - | - | Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0°C~70°C TA | Tube | 1997 | e0 | Obsolete | 4 (72 Hours) | 28 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 4.5V~5.5V | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | 70GHz | NOT SPECIFIED | R-PDIP-T28 | Not Qualified | - | 5.5V | - | - | 4.5V | - | - | - | 256Kb 32K x 8 | 1 | - | ASYNCHRONOUS | - | - | - | SRAM | Parallel | - | 32KX8 | 3-STATE | - | 8 | 70ns | - | - | 262144 bit | 70 ns | - | - | - | - | 2V | - | - | - | - | - | YES | - | - | - | - | - | - | - | 5.2mm | 36mm | 15.24mm | Non-RoHS Compliant | - | ||
![]() LH28F640SPHT-PTL12 SHARP/Socle Technology | 38 |
| Datasheet | Surface Mount | Surface Mount | 56-TFSOP (0.724, 18.40mm Width) | - | 56 | - | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | - | e6 | Discontinued | 1 (Unlimited) | 56 | - | - | TIN BISMUTH | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 3V | 0.5mm | unknown | 120GHz | NOT SPECIFIED | - | Not Qualified | - | - | 3/3.3V | - | - | - | 3.6V | 2.7V | 64Mb 8M x 8 4M x 16 | - | 50mA | - | - | - | - | FLASH | Parallel | - | 4MX16 | - | - | 16 | 90ns | 64 Mb | 0.00012A | - | 120 ns | - | Asynchronous | - | - | - | - | 8 | NO | NO | YES | - | 64 | 128K | 4/8words | YES | - | YES | - | 1.2mm | 18.4mm | 14mm | Non-RoHS Compliant | - | ||
![]() LH28F160BVE-BTL90 Sharp | In Stock | - | - | - | - | - | YES | - | - | 48 | 90 ns | SHARP CORP | Sharp Corp | LH28F160BVE-BTL90 | - | 1048576 words | 1000000 | 70 °C | - | PLASTIC/EPOXY | TSOP1 | 12 X 20 MM, 1.20 MM HEIGHT, PLASTIC, TSOP-48 | RECTANGULAR | SMALL OUTLINE, THIN PROFILE | Obsolete | NOT SPECIFIED | 5.44 | - | - | 3 V | - | - | - | e6 | - | - | - | - | NOR TYPE | TIN BISMUTH | - | - | USER CONFG AS 1M X 16; BOTTOM BOOT BLOCK | CMOS | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.5 mm | unknown | - | - | R-PDSO-G48 | Not Qualified | - | 3.6 V | - | COMMERCIAL | 2.7 V | - | - | - | - | - | - | ASYNCHRONOUS | - | - | - | - | - | - | 1MX16 | - | 1.2 mm | 16 | - | - | - | 16777216 bit | - | PARALLEL | - | FLASH | 2.7 V | - | - | 8 | - | - | - | - | - | - | - | - | BOTTOM | - | - | - | 18.4 mm | 12 mm | - | - | ||
![]() LHF00L29 Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | 48-TFSOP (0.724, 18.40mm Width) | - | 48 | 48-TSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tray | 2004 | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | 2.7V~3.6V | - | - | - | - | - | - | - | 70GHz | - | - | - | - | - | - | - | - | Parallel | 3.6V | 2.7V | 16Mb 1M x 16 | - | - | - | - | - | 70ns | FLASH | Parallel | 16b | - | - | - | - | 70ns | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() LH28F160S5HNS-L70 Sharp Microelectronics | 2900 | - | Datasheet | Surface Mount | Surface Mount | 56-SOP (0.524, 13.30mm Width) | - | 56 | 56-SSOP | - | - | - | - | - | Non-Volatile | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tube | 1999 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | 4.75V~5.25V | - | - | - | - | - | - | - | - | - | - | - | 5V | - | - | - | - | Parallel | 5.5V | 4.5V | 16Mb 2M x 8 1M x 16 | - | 65mA | - | - | - | 70ns | FLASH | Parallel | - | - | - | - | - | 70ns | 16 Mb | - | - | - | - | Asynchronous | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |