- Analog IC - Other Type
- Control Technique
- Ihs Manufacturer
- Input Voltage-Min
- Input Voltage-Nom
- JESD-30 Code
- Number of Functions
- Number of Terminals
- Operating Temperature-Max
- Operating Temperature-Min
- Output Current-Max
- Package Body Material
Attribute column
Manufacturer
Sharp PMIC - Voltage Regulators - Linear Switching
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Ihs Manufacturer | Input Voltage-Max | Input Voltage-Min | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Input Voltage-Nom | Temperature Grade | Analog IC - Other Type | Control Mode | Output Current-Max | Control Technique | Seated Height-Max | Switcher Configuration | Switching Frequency-Max | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PQ2PF3 Sharp Corp | In Stock | - | Datasheet | NO | 5 | SHARP CORP | - | 10.1 V | 80 °C | -20 °C | PLASTIC/EPOXY | ZFM | - | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | R-PZFM-T5 | Not Qualified | 18 V | COMMERCIAL EXTENDED | SWITCHING REGULATOR | VOLTAGE-MODE | 2 A | PULSE WIDTH MODULATION | - | - | 110 kHz | - | ||
![]() PQ1CG1J0000H Sharp Corp | In Stock | - | - | NO | 4 | SHARP CORP | 35 V | 8 V | 80 °C | -20 °C | PLASTIC/EPOXY | SFM | TO-220, 4 PIN | SIP4/7,.14 | RECTANGULAR | FLANGE MOUNT | Obsolete | Yes | e2 | TIN COPPER | SINGLE | THROUGH-HOLE | 260 | 1 | - | unknown | R-PSFM-T4 | Not Qualified | 12 V | COMMERCIAL EXTENDED | SWITCHING REGULATOR | VOLTAGE-MODE | 1.5 A | PULSE WIDTH MODULATION | - | BUCK-BOOST | 120 kHz | - | ||
![]() PQ1CY1032Z Sharp Corp | In Stock | - | Datasheet | YES | 5 | SHARP CORP | 35 V | 8 V | 85 °C | -20 °C | PLASTIC/EPOXY | TO-263 | TO-263, 5 PIN | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | SINGLE | GULL WING | - | 1 | 1.7 mm | unknown | R-PSSO-G5 | Not Qualified | 12 V | OTHER | SWITCHING REGULATOR | - | 3.5 A | PULSE WIDTH MODULATION | 4 mm | BUCK-BOOST | 165 kHz | 8.4 mm | ||
![]() PQ1CN38M2ZPH Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ2PF1 Sharp Corp | In Stock | - | Datasheet | NO | 5 | SHARP CORP | - | 10.1 V | 80 °C | -20 °C | PLASTIC/EPOXY | ZFM | - | - | RECTANGULAR | FLANGE MOUNT | Obsolete | - | - | - | ZIG-ZAG | THROUGH-HOLE | - | 1 | - | unknown | R-PZFM-T5 | Not Qualified | 18 V | COMMERCIAL EXTENDED | SWITCHING REGULATOR | VOLTAGE-MODE | 3 A | PULSE WIDTH MODULATION | - | - | 110 kHz | - | ||
![]() PQ1CZ38M2Z Sharp Corp | In Stock | - | Datasheet | YES | 5 | SHARP CORP | 35 V | 8 V | 80 °C | -20 °C | PLASTIC/EPOXY | TO-252 | SC-63, SMT-5 | - | RECTANGULAR | SMALL OUTLINE | Obsolete | - | - | - | SINGLE | GULL WING | - | 1 | 1.27 mm | unknown | R-PSSO-G5 | Not Qualified | 12 V | COMMERCIAL EXTENDED | SWITCHING REGULATOR | - | 0.8 A | PULSE WIDTH MODULATION | 3.05 mm | BUCK-BOOST | 330 kHz | 5.5 mm |


Product
Brand
Articles
Tools