- Reach Compliance Code
- Ihs Manufacturer
- Part Life Cycle Code
- Length
- Number of Functions
- Terminal Form
- Terminal Pitch
- Terminal Position
- Width
- JESD-30 Code
- Number of Terminals
- Package Body Material
Attribute column
Manufacturer
Sharp Specialized ICs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Case/Package | Ihs Manufacturer | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Equivalence Code | Package Shape | Package Style | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Nom (Vsup) | SwitchingFrequency | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Analog IC - Other Type | Output Current | Seated Height-Max | Consumer IC Type | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LZ9FC23 Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 72-LQFP | - | 72 | 72-QFP (10x10) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | 2005 | - | Obsolete | 3 (168 Hours) | - | Timing Control | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() IR3Y16 Sharp Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | 52 | - | SHARP CORP | - | - | - | - | PLASTIC/EPOXY | QFP | PLASTIC, QFP-52 | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN ALSO OPERATE AT 12V SUPPLY | - | QUAD | GULL WING | 1 | - | 0.65 mm | unknown | S-PQFP-G52 | Not Qualified | 5 V | - | 5 V | - | - | - | CONSUMER CIRCUIT | - | 10 mm | 10 mm | - | - | - | ||
![]() LI31692R Sharp Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | 56 | - | SHARP CORP | - | - | - | - | PLASTIC/EPOXY | QFP | QFP-56 | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | QUAD | GULL WING | 1 | - | 0.65 mm | unknown | S-PQFP-G56 | Not Qualified | 1.5 V | - | 1.5 V | - | - | 1.85 mm | CONSUMER CIRCUIT | - | 10 mm | 10 mm | - | - | - | ||
![]() PQ09R01 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ09R04 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC6N135 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RJ2411AA0PB Sharp Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | 14 | - | SHARP CORP | - | - | 70 °C | -20 °C | PLASTIC/EPOXY | WDIP | 0.400 INCH, PLASTIC, DIP-14 | - | RECTANGULAR | IN-LINE, WINDOW | Obsolete | - | - | 15 V | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | THROUGH-HOLE | 1 | - | 1.27 mm | unknown | R-PDIP-T14 | Not Qualified | 15.45 V | OTHER | 14.55 V | ANALOG CIRCUIT | - | 5.02 mm | - | - | 10 mm | 10.16 mm | - | - | - | ||
![]() LZ2122J Sharp Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | 20 | - | SHARP CORP | - | - | 45 °C | - | CERAMIC, METAL-SEALED COFIRED | WSDIP | SHRINK, CERDIP-20 | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | - | No | - | - | - | - | e0 | - | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | DUAL | THROUGH-HOLE | 1 | - | 1.778 mm | unknown | R-CDIP-T20 | Not Qualified | - | COMMERCIAL | - | ANALOG CIRCUIT | - | 4.88 mm | - | - | 20 mm | 15.24 mm | - | - | - | ||
![]() LI3152Z Sharp Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | 40 | - | SHARP CORP | - | - | - | - | PLASTIC/EPOXY | SSOP | SSOP-40 | SSOP40,.3 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | 1 | - | 0.65 mm | unknown | R-PDSO-G40 | Not Qualified | 1.5 V | - | 1.5 V | - | - | 1.85 mm | CONSUMER CIRCUIT | - | 13.5 mm | 6.3 mm | - | - | - | ||
![]() PQ09R02 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() IR3Y14 Sharp Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | 52 | - | SHARP CORP | - | - | - | - | PLASTIC/EPOXY | QFP | QFP-52 | - | SQUARE | FLATPACK | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CAN ALSO OPERATE AT 12V | - | QUAD | GULL WING | 1 | - | 0.65 mm | unknown | S-PQFP-G52 | Not Qualified | 5 V | - | 5 V | - | - | - | CONSUMER CIRCUIT | - | 10 mm | 10 mm | - | - | - | ||
![]() LT135A Sharp Corp | In Stock | - | Datasheet | - | - | - | YES | - | - | 4 | - | SHARP CORP | - | - | 125 °C | -20 °C | PLASTIC/EPOXY | LSSOP | - | TO-236 | RECTANGULAR | SMALL OUTLINE, LOW PROFILE, SHRINK PITCH | Obsolete | - | No | 6 V | - | - | - | e0 | - | - | - | - | TIN LEAD | - | - | - | - | DUAL | GULL WING | 1 | - | 0.95 mm | unknown | R-PDSO-G4 | Not Qualified | - | OTHER | - | ANALOG CIRCUIT | - | 1.45 mm | - | - | 2.9 mm | 1.5 mm | - | - | - | ||
![]() LZ2315 Sharp Corp | In Stock | - | Datasheet | - | - | - | NO | - | - | 16 | - | SHARP CORP | - | - | - | - | CERAMIC, GLASS-SEALED | WSDIP | WINDOWED, CERAMIC, DIP-16 | - | RECTANGULAR | IN-LINE, WINDOW, SHRINK PITCH | Obsolete | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | IT ALSO OPERATE AT 12V SUPPLY | - | DUAL | THROUGH-HOLE | 1 | - | 1.778 mm | unknown | R-GDIP-T16 | Not Qualified | - | - | - | ANALOG CIRCUIT | - | 5.24 mm | - | - | 14 mm | 12.7 mm | - | - | - | ||
![]() PQ12R04 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PQ1CZ38M2ZPH Sharp | In Stock | - | - | - | - | - | - | - | - | - | SC | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 300 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 A | - | - | - | - | - | - | - | - | ||
![]() LZ9FD534 Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-VFQFN Exposed Pad | - | 28 | - | - | - | - | 85°C | -30°C | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | 2004 | e4 | Obsolete | 1 (Unlimited) | 28 | Timing Control | NICKEL PALLADIUM GOLD | - | - | - | - | QUAD | NO LEAD | 1 | 3V | 0.5mm | unknown | - | - | 3.6V | OTHER | 2.6V | - | - | - | - | 0.95mm | 5mm | 5mm | - | RoHS Compliant | Lead Free |