- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Package / Case
- Packaging
- Propagation Delay
- Input Type
- Mount
- Operating Temperature
- Output Current per Channel
- Published
- Inputs - Side 1/Side 2
Attribute column
Manufacturer
Sharp Optoisolators - Logic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Supplier Device Package | Shape | Collector-Emitter Breakdown Voltage | Common Mode Transient Immunity (CMTI) | Data Rate-Nom | Ihs Manufacturer | Isolation Voltage(rms) | Manufacturer | Manufacturer Part Number | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Propagation Delay tpLH/tpHL | Risk Rank | RoHS | Rohs Code | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Number of Functions | Reach Compliance Code | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Direction | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Max Collector Current | Rise / Fall Time (Typ) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | On-State Current-Max | Propagation Delay tpLH / tpHL (Max) | Common Mode Transient Immunity (Min) | Isolation Voltage | Inputs - Side 1/Side 2 | Isolation Voltage-Max | Reverse Voltage (DC) | Hysteresis Ratio-Nom | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC400J00000F SHARP/Socle Technology | In Stock | - | - | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | 1 μs | -25°C~85°C | Tape & Reel (TR) | - | OPIC™ | e2 | Active | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED, TTL COMPATIBLE | - | 150mW | 3V~15V | - | - | - | - | 3750Vrms | - | Open Collector | - | COMPLEX | 1 | - | - | 70mW | - | 1.1V | 6 μs | DC | 2 μs | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | - | - | Unidirectional | 50mA | 500ns | - | 500 ns | - | 100ns 50ns | - | 6V | - | - | - | - | 6μs, 3μs | - | - | 1/0 | - | - | 0.7 | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC400TJ0000F Sharp Microelectronics | In Stock | - | Datasheet | - | Copper, Tin | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | 15V | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | 1997 | OPIC™ | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | - | - | 150mW | 3V~15V | - | - | UL | 1.27mm | 3750Vrms | 16V | Open Collector | - | COMPLEX | 1 | 6V | - | 150mW | - | 1.1V | 6 μs | DC | 6 μs | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 16V | - | Unidirectional | 50mA | 500ns | - | 500 ns | 5mA | 100ns 50ns | - | 6V | 50mA | - | 4mA | - | 6μs, 3μs | - | - | 1/0 | - | - | 0.7 | - | 3.6mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC410L0NIP0F Sharp Microelectronics | In Stock | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | 5-SOP | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | 85mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector | - | - | 1 | - | 1 | 85mW | - | 1.6V | 75 ns | DC | 75 ns | - | 20mA | 7V | 10Mbps | Unidirectional | 50mA | 20ns | 1.6V | 10 ns | - | 20ns 10ns | - | 5V | - | 20mA | - | - | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC400 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 1997 | OPIC™ | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED, TTL COMPATIBLE | - | - | 3V~15V | - | unknown | - | - | 3750Vrms | - | Open Collector | - | COMPLEX | 1 | - | - | - | - | 1.1V | 1 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | - | 100ns 50ns | - | - | - | - | - | - | 6μs, 3μs | - | - | 1/0 | - | - | 0.7 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC456L0NIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 2005 | OPIC™ | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | 100mW | 4.5V~35V | - | - | - | - | 3750Vrms | - | Open Collector | - | SINGLE | 1 | - | - | 100mW | 15mA | 1.6V | 550 ns | DC | 550 ns | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 35V | 2Mbps | Unidirectional | 15mA | 400ns | - | - | - | - | - | 5V | - | - | - | - | 550ns, 400ns | 15kV/μs | - | 1/0 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC412S0NIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 1998 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | unknown | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | SINGLE | 1 | - | - | - | - | - | 23 ns | Logic | 40 ns | - | 10mA | - | 25Mbps | - | 10mA | 4ns | - | 3 ns | - | 4ns 3ns | - | - | - | - | - | - | 40ns, 40ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC900V0NIPXF Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD, Gull Wing | - | - | 6 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 2005 | OPIC™ | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, TTL COMPATIBLE | - | 170mW | 3V~15V | - | - | - | - | 5000Vrms | - | Open Collector | - | COMPLEX | 1 | - | - | 170mW | 50mA | 1.1V | 6 μs | DC | 6 μs | LOGIC IC OUTPUT OPTOCOUPLER | 50mA | 16V | - | Unidirectional | 50mA | 500ns | - | 500 ns | 50mA | 100ns 50ns | - | 6V | - | - | - | - | 6μs, 3μs | - | - | 1/0 | - | 6V | 0.7 | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC410S0NIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | SOP | - | - | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | UL RECOGNIZED | - | 85mW | - | - | - | - | - | - | 7V | - | - | COMPLEX | - | - | - | 85mW | - | - | 75 ns | - | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | - | 10 Mbps | Unidirectional | 50mA | 20ns | 1.75V | 10 ns | - | - | - | 5V | - | - | 10mA | 0.05A | - | - | 3.75kV | - | - | - | - | - | - | No | - | - | Lead Free | ||
![]() PC4D10SNIPSF Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() EL2630 Sharp | In Stock | - | - | - | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | RECTANGULAR | - | - | 10 MBps | EVERLIGHT ELECTRONICS CO LTD | - | Everlight Electronics Co Ltd | EL2630 | 1 | 100 °C | -40 °C | - | DIP-8 | Active | - | 2.29 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | UL APPROVED | 8541.40.80.00 | - | - | 1 | compliant | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | - | - | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | 0.02 A | - | - | - | - | - | - | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC925LENSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 15kV/us | - | - | 5kV | - | - | - | - | - | Tube-packed | - | - | 500ns | - | true | - | - | -40℃~+100℃ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC411L0YIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | 5-MFP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Cut Tape (CT) | 1998 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | 85°C | -40°C | - | - | - | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Push-Pull, Totem Pole | - | - | 1 | - | - | - | - | 1.6V | 27 ns | DC | - | - | - | - | 15Mbps | - | 2mA | 4ns | - | 3 ns | - | 4ns 3ns | - | - | - | 20mA | - | - | 60ns, 60ns | 15kV/μs | - | 1/0 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC900V0NSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | - | - | 6 | 6-DIP | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 1997 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | - | 170mW | 3V~15V | - | - | - | - | 5000Vrms | 16V | Open Collector | - | - | 1 | - | 1 | 170mW | - | 1.1V | 6 μs | DC | 6 μs | - | 50mA | 16V | - | Unidirectional | 50mA | 500ns | 1.4V | 500 ns | - | 100ns 50ns | - | 6V | 50mA | 50mA | 4mA | - | 6μs, 3μs | - | - | 1/0 | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC910L0NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 1998 | OPIC™ | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, TTL COMPATIBLE | - | 85mW | 4.5V~5.5V | - | unknown | - | - | 5000Vrms | - | Open Collector | - | COMPLEX | 1 | - | - | - | - | 1.6V | 23 ns | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 10Mbps | - | 10mA | 10ns | - | 20 ns | - | 10ns 20ns | 0.02A | - | - | 20mA | - | - | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC401 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | - | - | 5 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Cut Tape (CT) | 1999 | OPIC™ | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | TTL COMPATIBLE, UL RECOGNIZED | - | - | 3V~15V | - | unknown | - | - | 3750Vrms | - | Open Collector | - | COMPLEX | 1 | - | - | - | - | 1.1V | 2 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | - | - | - | - | 100ns 50ns | - | - | - | - | - | - | 3μs, 6μs | - | - | 1/0 | - | - | 0.7 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC900V0NIZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -25°C~85°C | Tube | 2003 | OPIC™ | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, TTL COMPATIBLE | - | - | 3V~15V | - | unknown | - | - | 5000Vrms | - | Open Collector | - | COMPLEX | 1 | - | - | - | - | 1.1V | 1 μs | DC | - | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | - | 50mA | 100ns | - | - | - | 100ns 50ns | 0.05A | - | - | - | - | - | 6μs, 3μs | - | - | 1/0 | - | - | 0.7 | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC910L0NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2003 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | 5000Vrms | - | Open Collector | - | - | 1 | - | 1 | - | - | 1.6V | 48 ns | DC | - | - | - | 7V | 10Mbps | - | 50mA | 10ns | - | 20 ns | - | 10ns 20ns | - | - | 20mA | 20mA | - | - | 75ns, 75ns | 10kV/μs | - | 1/0 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC9D10 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8 | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | 0°C~70°C | Tube | 1997 | OPIC™ | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, SIGNAL PROCESSING CIRCUIT | - | - | 4.5V~5.5V | - | unknown | - | - | 2500Vrms | - | Open Collector | - | - | 2 | - | - | 40mW | - | 1.6V | 50 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 15mA | - | 10 MBps | - | 16mA | 60ns | - | 60 ns | - | 30ns 30ns | - | 5V | - | - | - | - | 75ns, 75ns | 100V/μs | - | 2/0 | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC912L0NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tube | 2003 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | - | 4.5V~5.5V | - | unknown | - | - | 5000Vrms | - | Push-Pull, Totem Pole | - | COMPLEX | 1 | - | - | - | - | - | 20 ns | Logic | - | - | - | - | 25Mbps | - | 10mA | - | - | - | - | 9ns 8ns | - | - | - | - | - | - | 40ns, 40ns | 20kV/μs | - | 1/0 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC4D10SNIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8 | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2006 | OPIC™ | e4 | Obsolete | 1 (Unlimited) | Palladium (Pd) | - | - | UL RECOGNIZED | - | 60mW | 4.5V~5.5V | - | - | - | - | 3750Vrms | - | Open Collector | 50mA | COMPLEX | 2 | - | - | 60mW | 50mA | 1.5V | 75 ns | DC | 75 ns | LOGIC IC OUTPUT OPTOCOUPLER | 20mA | 7V | 10Mbps | Unidirectional | 50mA | 20ns | - | 10 ns | - | 20ns 10ns | - | 5V | - | - | - | 0.05A | 75ns, 75ns | 10kV/μs | - | 2/0 | - | - | - | - | - | No | - | RoHS Compliant | Lead Free |