- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Coll-Emtr Bkdn Voltage-Min | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC123Y23FZ9F SHARP/Socle Technology | 34000 |
| - | - | - | - | Through Hole | 4-DIP (0.400, 10.16mm) | - | 4-DIP | - | 50% @ 5mA | - | -30°C~100°C | Tube | - | PC123 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | 2.5mA | - | - | 70V | - | - | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | ||
![]() PC357N3J000F SHARP/Socle Technology | 99000 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 200% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Active | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 400% @ 5mA | - | 200mV | - | - | - | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC817X2NIP0F Sharp Microelectronics | 160000 | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 130% @ 5mA | 1 | -30°C~100°C | Cut Tape (CT) | 2008 | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | - | 200mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | 50mA | 50mA | 230% @ 5mA | - | 200mV | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC354NTJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | 80V | 20% @ 1mA | 1 | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | 2.54mm | 3750Vrms | 80V | Transistor | - | 1 | - | 1 | - | 170mW | 1.2V | AC, DC | 50mA | 80V | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | 50mA | 20mA | 400% @ 1mA | - | 200mV | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC817X2NIP1B SHARP/Socle Technology | 2000 | - | Datasheet | - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | unknown | - | - | - | - | Transistor | SINGLE | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 80V | - | - | - | - | - | 5000V | 200mV | - | 260% | 80V | - | - | - | - | RoHS Compliant | - | ||
![]() PC817X1J000F Sharp Microelectronics | 4000 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 80V | 80% @ 5mA | 1 | -30°C~100°C | Tube | 2005 | - | e6 | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 200mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 160% @ 5mA | - | 200mV | - | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC357NTJ000F Sharp Microelectronics | 87 | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 1997 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | - | 170mW | - | UL | 2.54mm | 3750Vrms | 80V | Transistor | SINGLE | - | 80V | - | 5A | 170mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC357N2TJ00F Sharp Microelectronics | 390 | - | - | - | Copper, Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 130% @ 5mA | 1 | -30°C~100°C | Cut Tape (CT) | 2003 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | - | 170mW | - | UL | 2.54mm | 3750Vrms | 80V | Transistor | SINGLE | - | 6V | - | - | 170mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 260% @ 5mA | - | 200mV | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC355NJ0000F SHARP/Socle Technology | 78000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 600% @ 1mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Active | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | 3750Vrms | 35V | Darlington | SINGLE | - | - | - | - | 170mW | 1.2V | DC | 1mA | 35V | 80mA | 300μs | - | 250 μs | 35V | 80mA | 60μs 53μs | - | - | 6V | - | - | 50mA | 50mA | - | - | - | - | - | 1600% | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC367N2J000F SHARP/Socle Technology | 2500 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Active | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | 10mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | 6V | - | 6V | 10mA | - | - | 400% @ 500μA | - | - | 6V | - | - | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC357N4TJ00F Sharp Microelectronics | 63212 | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 300% @ 5mA | 1 | -30°C~100°C | Cut Tape (CT) | 2003 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | - | 170mW | - | UL | 2.54mm | 3750Vrms | 80V | Transistor | SINGLE | - | 6V | - | - | 170mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC817X2J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | 130% @ 5mA | 1 | -30°C~100°C | Tube | 2003 | - | e6 | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 200mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 230% @ 5mA | - | - | - | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC817X1NIP0F SHARP/Socle Technology | 297 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 80% @ 5mA | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | - | 200mW | 1.2V | DC | 50mA | 80V | 30mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 50mA | 160% @ 5mA | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC367NJ0000F SHARP/Socle Technology | 10 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 100% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Active | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | 10mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | 6V | - | - | 10mA | - | - | 500% @ 500μA | - | - | 6V | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC817X4NIP0F SHARP/Socle Technology | 26322 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 300% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 200mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 6V | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | 4.6mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC817X3NIP0F SHARP/Socle Technology | 160000 | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Discontinued | 1 (Unlimited) | TIN COPPER | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 200mW | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 50mA | 400% @ 5mA | - | - | - | - | - | - | - | No | Unknown | RoHS Compliant | - | ||
![]() PC357N9J000F SHARP/Socle Technology | 56045 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 130% @ 5mA | 1 | -30°C~100°C | Cut Tape (CT) | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC354N1TJ00F Sharp Microelectronics | 63212 | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | 50% @ 1mA | 1 | -30°C~100°C | Cut Tape (CT) | 2003 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | 2.54mm | 3750Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | AC, DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | - | 20mA | 150% @ 1mA | - | 200mV | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC357N7J000F SHARP/Socle Technology | 67 |
| Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 200% @ 5mA | 1 | -30°C~100°C | Cut Tape (CT) | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC817X4J000F Sharp Microelectronics | 44666 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 80V | 300% @ 5mA | 1 | -30°C~100°C | Tube | 2003 | - | e6 | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 200mW | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 600% @ 5mA | - | 200mV | - | - | - | - | 6.5mm | - | Unknown | RoHS Compliant | Lead Free |