- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Current | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Isolation Voltage | Current Transfer Ratio (Max) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC81713NSZ0X SHARP/Socle Technology | In Stock | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 200% @ 500μA | - | -30°C~100°C | Tube | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | - | - | 1.2V | DC | - | - | 80V | 2.5mA | - | - | - | 200mV | - | 4μs 3μs | 50mA | - | - | - | - | 10mA | - | - | 500% @ 500μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817XNNSZ1B SHARP/Socle Technology | 26000 |
| - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | - | -30°C~100°C | Tube | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | Transistor | - | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | 50mA | - | - | - | - | 200mV | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC81108NSZ0F Sharp Microelectronics | 1631 |
| Datasheet | - | Through Hole | - | PDIP | 4 | - | - | - | - | 1 | - | Tube | 2005 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | 100°C | -30°C | UL RECOGNIZED | 200mW | unknown | - | - | 70V | - | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | 50mA | - | 30mA | 20μs | - | 10 μs | 350mV | 30mA | - | - | - | - | - | - | - | - | 5V | - | - | - | - | 400 % | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC123FYJ000F Sharp Microelectronics | 50000 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | 4-DIP | - | - | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | 5000Vrms | 70V | Transistor | - | 1 | - | 1 | - | 200mW | 1.2V | DC | - | 5mA | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC851XIJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | - | 1 | -25°C~100°C | Tube | 2005 | - | Obsolete | 1 (Unlimited) | - | 100°C | -25°C | - | 200mW | - | - | 5000Vrms | 350V | Transistor | - | 1 | - | 1 | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 10μs | 1.4V | 12 μs | 350V | 50mA | 4μs 5μs | - | - | 6V | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81510NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 600% @ 500μA | - | -30°C~100°C | Tube | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 35V | Darlington | - | 1 | - | 1 | - | - | 1.2V | DC | - | - | - | 60mA | 60μs | - | - | 1V | - | 60μs 53μs | - | - | - | - | - | 10mA | - | - | - | - | 1V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC817X0J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 80% @ 5mA | 1 | -30°C~100°C | Tube | 2005 | e6 | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC123P2 Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | 1 | - | Cut Tape (CT) | 2003 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | - | - | 70V | - | - | 1 | - | 1 | - | 200mW | - | - | - | 50mA | - | 50mA | 18μs | 1.4V | 18 μs | 200mV | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | 400 % | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC814X1 Sharp Microelectronics | 645 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 50% @ 1mA | - | -30°C~100°C | Tube | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1 | - | - | 1.2V | AC, DC | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 50mA | - | - | 150% @ 1mA | - | 200mV | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81713NIP0X SHARP/Socle Technology | 4000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 200% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | - | 170mW | 1.2V | DC | - | 10mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 10mA | - | - | - | 500% @ 500μA | - | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC716V0YSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | - | - | - | - | -25°C~100°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 5000Vrms | 35V | Darlington | - | 1 | - | 1 | - | - | 1.2V | DC | - | - | - | 150mA | 130μs | - | - | 1.2V | - | 130μs 60μs | - | - | - | - | - | 50mA | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC357NJ0000F SHARP/Socle Technology | 18000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | PC357NJ0000F | 80V | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | UL | 3750Vrms | 80V | Transistor | - | 1 | 80V | 1 | 5A | 170mW | 1.2V | DC | - | 50mA | 80V | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | 6V | 80V | 50mA | 50mA | - | - | 600% @ 5mA | - | 200mV | 6V | - | - | - | 3mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC847XIJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SMD, Gull Wing | - | - | - | - | 50% @ 5mA | 4 | -30°C~100°C | - | 2005 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | - | 5000Vrms | 35V | Transistor | - | 4 | - | - | - | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | 100nA | 80V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817X3J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 200% @ 5mA | 1 | -30°C~100°C | Tube | 2002 | - | Obsolete | 1 (Unlimited) | TIN COPPER/TIN BISMUTH | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 50mA | - | 400% @ 5mA | - | - | - | - | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC81713NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 200% @ 500μA | 1 | -30°C~100°C | Tube | 2003 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | - | 1.2V | DC | - | - | - | 2.5mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 10mA | - | - | 500% @ 500μA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC714V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | - | - | - | - | 1 | - | Tube | 2003 | e0 | Obsolete | Not Applicable | Tin/Lead (Sn/Pb) | 100°C | -25°C | UL RECOGNIZED | - | unknown | - | - | 80V | - | SINGLE | 1 | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | 50mA | 4μs | 1.2V | - | 200mV | - | - | - | 0.05A | - | - | - | - | - | - | - | 5000V | - | - | 50% | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81716NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | - | - | 160% @ 500μA | 1 | -30°C~100°C | Tube | 2005 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | - | 10mA | - | 2.5mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | - | 500% @ 500μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81713NIP0F Sharp Microelectronics | 9800 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | - | - | 200% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | - | 5mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 10mA | - | - | 500% @ 500μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC827CD Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | 8 | - | - | - | 200% @ 5mA | 2 | -30°C~100°C | Tube | 1997 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | 200mW | - | - | 5000Vrms | 35V | Transistor | - | 2 | - | - | - | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | - | 50mA | - | - | - | 600% @ 5mA | - | - | - | - | 100nA | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PC81716NIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 160% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | - | 170mW | 1.2V | DC | - | 10mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | - | 500% @ 500μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |