- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC852XNNSZ0F Sharp Microelectronics | In Stock | - | - | 6 Weeks | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 1000% @ 1mA | - | -30°C~100°C | Tube | 2005 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | - | DC | - | - | 350V | 150mA | - | - | - | 1.2V | 150mA | 100μs 20μs | - | - | - | - | 50mA | 50mA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC81711NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 120% @ 500μA | 1 | -30°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 1.5mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 10mA | - | 300% @ 500μA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC357N8J000F Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 4-Miniflat | 4 | 4-Mini-Flat | 80% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 3750Vrms | - | Transistor | - | 1 | - | 170mW | 1.2V | DC | - | 50mA | 80V | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | 50mA | - | 400% @ 5mA | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC123F2J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 100% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | - | 5mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | 250% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC844X Sharp Microelectronics | 4360 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 20% @ 1mA | 4 | -30°C~100°C | Tube | 2004 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | - | 4 | - | - | 1.2V | AC, DC | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | 300% @ 1mA | - | - | 100nA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC703V0NIZX Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD, Gull Wing | - | - | - | 1 | -30°C~100°C | Tube | 2000 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 70V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | - | 40% | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC123P2J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2006 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | 250% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3H715NIP0F Sharp Microelectronics | 7300 | - | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | 140% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 2500Vrms | 80V | Transistor | - | 1 | 1 | 170mW | 1.2V | DC | - | 10mA | 80V | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 10mA | 10mA | - | 500% @ 500μA | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3H4J00001H SHARP/Socle Technology | 48 |
| Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | - | 1 | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC81710NIP0X SHARP/Socle Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Discontinued | 1 (Unlimited) | TIN COPPER | - | - | UL RECOGNIZED | 170mW | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | 80V | 50mA | - | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | 10mA | 10mA | - | 600% @ 500μA | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC725V0NSZXF SHARP/Socle Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 1000% @ 1mA | 1 | -25°C~100°C | Tube | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 350mW | - | 5000Vrms | 300V | Darlington with Base | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | 350mW | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | 50mA | 300V | 150mA | 300μs | - | 100 μs | 300V | 150mA | 100μs 20μs | 150mA | - | 6V | - | 50mA | - | - | 15000% @ 1mA | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC3Q711NIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-Mini-Flat | 200% @ 500μA | - | -30°C~100°C | Tape & Reel (TR) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 2500Vrms | 80V | Transistor | - | 4 | 4 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 10mA | - | 500% @ 500μA | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817X1CSZ9F SHARP/Socle Technology | 1444 |
| - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 50% @ 5mA | - | -30°C~100°C | Tube | - | PC817 | - | Obsolete | Not Applicable | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | 50mA | - | 600% @ 5mA | 200mV | - | - | - | - | - | - | - | ||
![]() PC123X2YFZ0F SHARP/Socle Technology | 27 | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 100% @ 5mA | 1 | -30°C~100°C | Tube | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | 70V | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 20mA | 250% @ 5mA | - | - | - | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC817X3NSZ0F SHARP/Socle Technology | 200 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 200% @ 5mA | 1 | -30°C~100°C | Tube | - | - | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 50mA | 400% @ 5mA | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PC715V0YSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 600% @ 1mA | 1 | -25°C~100°C | Tube | 2005 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | 170mW | - | 5000Vrms | 35V | Darlington | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | 80mA | 60μs | - | - | 35V | 80mA | 60μs 53μs | - | 0.05A | - | - | 50mA | 50mA | - | 7500% @ 1mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81712NSZ0X SHARP/Socle Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 160% @ 500μA | - | -30°C~100°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | 80V | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | - | 80V | - | 10mA | - | 400% @ 500μA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC713V0YSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 50% @ 5mA | 1 | -25°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC844X1J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | 50% @ 1mA | 4 | -30°C~100°C | Tube | 2006 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 80V | Transistor | - | - | - | 200mW | 1.2V | AC, DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | - | - | - | 150% @ 1mA | - | - | 100nA | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC123AJ0000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2005 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | - | 5mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | 150% @ 5mA | - | - | - | - | - | - | RoHS Compliant | Lead Free |