- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC81710NSZ0X SHARP/Socle Technology | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 100% @ 500μA | - | -30°C~100°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.2V | DC | - | - | 80V | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | - | 80V | - | 10mA | - | 600% @ 500μA | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC817XNNIP0F SHARP/Socle Technology | 432100 | - | - | - | Copper, Tin | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | 80V | 30mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | 50mA | 600% @ 5mA | - | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC123YC2J00F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | 5000Vrms | 70V | Transistor | - | 1 | 1 | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 400% @ 5mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81100NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 70V | Transistor | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.2V | DC | - | - | - | 30mA | 3μs | - | - | 350mV | - | 3μs 2μs | - | 0.05A | - | - | - | 50mA | - | 400% @ 5mA | 2μs, 23μs | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC725V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 1000% @ 1mA | - | -25°C~100°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 300V | Darlington with Base | - | 1 | 1 | - | 1.2V | DC | - | - | - | 150mA | 100μs | - | - | 1.2V | - | 100μs 20μs | - | - | - | - | - | 50mA | - | 15000% @ 1mA | - | - | 1.2V | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC6N139X Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-DIP | 400% @ 0.5mA | - | 0°C~70°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | 70°C | 0°C | - | - | - | 2500Vrms | 18V | Darlington with Base | - | 1 | - | - | 1.5V | DC | - | - | 18V | 60mA | - | 1.5V | - | - | - | - | - | - | - | - | - | 20mA | - | - | 300ns, 1.5μs | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC123X8YSZ0F SHARP/Socle Technology | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 100% @ 5mA | 1 | -30°C~100°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | 200mW | 1.2V | DC | - | 50mA | - | 10mA | 18μs | - | 18 μs | 70V | - | 4μs 3μs | - | - | 6V | - | 50mA | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC818I Sharp Microelectronics | 1266 |
| Datasheet | - | - | Surface Mount | - | SMD/SMT | - | - | - | 1 | - | Tube | 1997 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | 100°C | -30°C | UL RECOGNIZED | - | unknown | - | 35V | - | SINGLE | 1 | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | 35V | 50mA | 7μs | 1.2V | - | 400mV | - | - | - | 0.05A | - | - | - | - | - | - | - | 5000V | - | 30% | 6nA | - | - | - | Non-RoHS Compliant | - | ||
![]() PC3H712NIP1H SHARP/Socle Technology | 310 |
| - | 16 Weeks | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 100% @ 500μA | 1 | -30°C~100°C | Tape & Reel (TR) | - | PC3H71 | e6 | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | unknown | 2500Vrms | - | Transistor | SINGLE | 1 | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 500μA | - | - | 80V | - | 10mA | - | 700% @ 500μA | - | - | 200mV | - | - | 80V | - | - | RoHS Compliant | - | ||
![]() PC357M15J00F Sharp Microelectronics | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-Miniflat | 4 | 4-Mini-Flat | 50% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 3750Vrms | - | Transistor | - | 1 | - | 170mW | 1.2V | DC | - | 50mA | 80V | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | 50mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC724V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | - | - | 6 | - | - | - | - | Tube | 2004 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 35V | - | - | 1 | 1 | - | - | - | - | - | - | 80mA | 4μs | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC357M7J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | 200% @ 5mA | 1 | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 3750Vrms | - | Transistor | - | 1 | - | 170mW | 1.2V | DC | - | 50mA | 80V | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | 50mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC81710NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 100% @ 500μA | 1 | -30°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | 170mW | 1.2V | DC | - | 10mA | - | 3mA | 18μs | - | 18 μs | 200mV | - | 4μs 3μs | - | - | 6V | - | - | - | - | 600% @ 500μA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC123YSJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 100% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817X4 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | 300% @ 5mA | - | -30°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.2V | DC | - | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 50mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC364N1J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | 50% @ 500μA | 1 | - | Cut Tape (CT) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 3750Vrms | - | Transistor | - | 1 | - | 170mW | - | AC, DC | - | 10mA | 80V | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | - | - | - | - | - | 10mA | 10mA | - | 600% @ 500μA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC123F1J000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | - | - | 150% @ 5mA | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC123X1YSZ0F Sharp Microelectronics | In Stock | - | - | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | 50% @ 5mA | 1 | -30°C~100°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | 5000Vrms | 70V | Transistor | - | 1 | - | 200mW | 1.2V | DC | - | 50mA | - | 7.5mA | 18μs | 1.4V | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | 50mA | - | 150% @ 5mA | - | - | 200mV | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC81716NIP0X Sharp Microelectronics | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 160% @ 500μA | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 1.2V | DC | - | - | 80V | 50mA | - | 1.2V | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | 10mA | 10mA | - | 500% @ 500μA | - | - | 200mV | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC725V0NIPXF SHARP/Socle Technology | 5292 |
| - | - | - | Surface Mount | Surface Mount | 6-SMD | - | - | 1000% @ 1mA | 1 | -25°C~100°C | Tape & Reel (TR) | - | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 350mW | unknown | 5000Vrms | - | Darlington with Base | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | DC | DARLINGTON OUTPUT OPTOCOUPLER | - | 300V | 150mA | - | - | - | 1.2V | 150mA | 100μs 20μs | - | 0.05A | - | - | 50mA | 50mA | - | 15000% @ 1mA | - | - | - | - | - | - | - | - | RoHS Compliant | - |