- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC827AB Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 80% @ 5mA | 2 | - | - | -30°C~100°C | Tube | 1997 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 35V | Transistor | - | 2 | - | - | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | 260% @ 5mA | - | - | - | - | 100nA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC825Y Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 600% @ 1mA | - | - | - | -30°C~100°C | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 35V | Darlington | - | 2 | - | - | - | 1.2V | DC | - | - | - | 80mA | 60μs | - | - | 1V | - | 60μs 53μs | - | - | - | - | - | 50mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC713V0YSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 50% @ 5mA | 1 | - | - | -25°C~100°C | Tube | 2005 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | 170mW | - | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | - | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | 80V | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | 0.05A | - | - | 50mA | - | 600% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817X9NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 130% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2005 | e6 | Obsolete | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | 5mA | 80V | 50mA | - | - | - | 80V | 50mA | 4μs 3μs | - | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC81718NSZ0F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 120% @ 500μA | 1 | - | - | -30°C~100°C | Tube | 2005 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | 2.5mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 10mA | 500% @ 500μA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3HU72YIP1B SHARP/Socle Technology | 12307 | - | - | 16 Weeks | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | - | - | 50% @ 5mA | - | - | - | -55°C~110°C | Tape & Reel (TR) | - | e6 | Active | - | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | - | 400% @ 5mA | - | - | 200mV | - | - | - | - | RoHS Compliant | - | ||
![]() PC512 Sharp Microelectronics | 10049 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP Module | 4 | - | - | 1 | - | - | -25°C~85°C | Tube | 2003 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | VDE APPROVED, UL RECOGNIZED | - | unknown | 5000Vrms | 35V | Transistor | SINGLE | 1 | 6V | - | - | 1.2V | DC | - | - | - | 20mA | 3μs | - | - | 400mV | - | 3μs 4μs | - | 0.05A | - | - | - | 50mA | - | - | - | - | 10% | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC123XNYIP1B SHARP/Socle Technology | 23 |
| - | - | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | - | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 70V | - | - | - | - | - | 200mV | 400% | - | 80V | - | RoHS Compliant | - | ||
![]() PC3Q64QKJ00F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-Mini-Flat | 20% @ 1mA | - | - | - | -30°C~100°C | Tape & Reel (TR) | 1997 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 2500Vrms | 80V | Transistor | - | 4 | - | 4 | - | 1.2V | AC, DC | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | 400% @ 1mA | - | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817XPJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 50% @ 5mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1 | 200mW | 1.2V | DC | - | 5mA | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | 600% @ 5mA | - | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC823 Sharp Microelectronics | 26322 | - | Datasheet | - | Through Hole | - | DIP | - | - | - | 2 | 100°C | -30°C | - | Tube | 1997 | e0 | Obsolete | Not Applicable | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | 35V | - | - | 2 | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | 50mA | 4μs | - | - | 200mV | - | - | - | 0.05A | - | - | - | - | - | - | 5000V | - | 20% | 100nA | - | - | Non-RoHS Compliant | - | ||
![]() PC818Y Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 10% @ 1mA | - | - | - | -30°C~100°C | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 35V | Transistor | - | 1 | - | 1 | - | 1.2V | DC | - | - | - | 50mA | 7μs | - | - | 400mV | - | 7μs 6μs | - | - | - | - | - | 50mA | 100% @ 1mA | - | - | 400mV | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC81711NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 120% @ 500μA | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2003 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1 | - | 1.2V | DC | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 10mA | 300% @ 500μA | - | - | 200mV | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC725V0YSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | 1000% @ 1mA | - | - | - | -25°C~100°C | Tube | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 300V | Darlington with Base | - | 1 | - | 1 | - | 1.2V | DC | - | - | - | 150mA | 100μs | - | - | 1.2V | - | 100μs 20μs | - | - | - | - | - | 50mA | 15000% @ 1mA | - | - | 1.2V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC12311NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 10% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2003 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | 1.25mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 10mA | 25% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC6N138X Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | - | - | - | - | - | - | Tube | 2000 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | 7V | - | - | 1 | - | 1 | - | - | - | - | - | - | 60mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC716V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1 | - | - | -25°C~100°C | Tube | 2000 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 35V | Darlington | SINGLE | 1 | - | - | - | - | DC | - | - | - | 150mA | 130μs | - | - | 1.2V | - | 130μs 60μs | - | 0.05A | - | - | - | 50mA | - | - | - | - | 6000% | - | - | - | Non-RoHS Compliant | - | ||
![]() PC815XYJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 600% @ 1mA | 1 | - | - | -30°C~100°C | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 200mW | - | 5000Vrms | 35V | Darlington | SINGLE | - | - | - | 200mW | 1.2V | DC | TRANSISTOR OUTPUT OPTOCOUPLER | 500μA | - | 75mA | 300μs | - | 250 μs | 35V | 80mA | 60μs 53μs | - | - | 6V | - | 50mA | 50mA | 7500% @ 1mA | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC457LTYIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | 19% @ 16mA | - | - | - | -55°C~85°C | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 100mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | - | 1.7V | DC | - | 25mA | 20V | 8mA | - | - | - | - | 8mA | - | - | - | - | - | 25mA | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC817XI1 Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2003 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 200mW | 1.2V | DC | - | 50mA | - | 50mA | 18μs | - | 18 μs | 200mV | - | 4μs 3μs | - | - | 6V | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |