- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Propagation Delay | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Isolation Voltage | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC123SJ0000F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | 2006 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC123YJ0000F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 50% @ 5mA | 1 | - | -30°C~100°C | Tube | 2006 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | - | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | - | - | - | - | 400% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC123YS Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 100% @ 5mA | 1 | - | -30°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | 5000Vrms | 70V | Transistor | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | 200% @ 5mA | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC815XIJ000F Sharp Microelectronics | 26000 | - | Datasheet | Surface Mount, Through Hole | - | PDIP | 4 | - | - | 1 | - | - | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | 35V | - | - | 1 | 1 | 200mW | - | - | - | - | 50mA | - | - | 75mA | 300μs | 1.4V | 250 μs | 35V | 80mA | - | - | - | 6V | - | 50mA | - | 5kV | - | - | - | - | 7500 % | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC3H7ABJ000F Sharp Microelectronics | In Stock | - | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | 35% @ 1mA | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | 2500Vrms | 80V | Transistor | - | 1 | 1 | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | - | - | - | 50mA | 50mA | - | 100% @ 1mA | - | - | 200mV | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC357M3J000F Sharp Microelectronics | In Stock | - | - | Surface Mount | Surface Mount | 4-Miniflat | 4 | - | 200% @ 5mA | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | 170mW | - | 3750Vrms | - | Transistor | - | 1 | - | - | 1.2V | - | DC | - | - | 80V | - | 50mA | - | - | - | 80V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | - | 400% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC703V0NSZX Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 40% @ 10mA | 1 | - | -30°C~100°C | Tube | 2000 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 70V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | 320% @ 10mA | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PC853XI Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | - | 1000% @ 1mA | 1 | - | -30°C~100°C | Tube | 2004 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 350V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | DC | - | - | - | - | 150mA | 100μs | - | - | 1.2V | - | 100μs 20μs | - | 0.05A | - | - | - | 50mA | - | - | - | - | - | 4000% | 200nA | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC815I Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 6 | - | 600% @ 1mA | 1 | - | -30°C~100°C | Tube | 1997 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 35V | Darlington | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | 80mA | 60μs | - | - | 1V | - | 60μs 53μs | - | 0.05A | - | - | - | 50mA | - | 7500% @ 1mA | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81105NSZ Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 60% @ 5mA | 1 | - | -30°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 70V | Transistor | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | 1.2V | - | DC | - | - | - | - | 30mA | 3μs | - | - | 350mV | - | 3μs 2μs | - | 0.05A | - | - | - | 50mA | - | 200% @ 5mA | 2μs, 23μs | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC851XI Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | - | - | -25°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 5000Vrms | 350V | Transistor | - | 1 | 1 | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 300mV | - | 4μs 5μs | - | - | - | - | - | 50mA | - | - | - | - | 300mV | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC723V0YSZX Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | - | 1 | - | -25°C~100°C | Tube | 2000 | - | - | Obsolete | 1 (Unlimited) | - | - | - | VDE APPROVED, UL RECOGNIZED, TTL COMPATIBLE | - | unknown | 5000Vrms | 80V | Transistor with Base | SINGLE | 1 | - | - | 1.2V | - | DC | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | 6μs | - | - | 300mV | - | 6μs 7μs | - | 0.05A | - | - | - | - | - | - | - | - | - | 100% | - | - | - | Non-RoHS Compliant | - | ||
![]() PC817XI1J00F Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80% @ 5mA | 1 | - | -30°C~100°C | Tube | 2005 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 80V | Transistor | SINGLE | - | - | 200mW | 1.2V | - | DC | - | 5mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC810AI Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | - | DIP | - | - | - | 1 | -30°C | - | Tube | 1997 | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | unknown | - | 35V | - | SINGLE | 1 | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | 50mA | 4μs | - | - | 200mV | - | - | - | 0.05A | - | - | - | - | - | - | - | 5000V | - | 60% | - | - | - | Non-RoHS Compliant | - | ||
![]() PC957L0YSZ0F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | - | DIP | 8 | - | - | 1 | - | - | Tube | 2005 | - | e2 | Obsolete | Not Applicable | Tin/Copper (Sn/Cu) | 70°C | 0°C | UL RECOGNIZED, VDE APPROVED | 100mW | unknown | - | - | - | SINGLE | 1 | - | - | - | 200 ns | - | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | - | 5V | - | - | - | - | 50 % | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC725V0YSZXF Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | 1000% @ 1mA | - | - | -25°C~100°C | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -25°C | - | 350mW | - | 5000Vrms | 300V | Darlington with Base | - | 1 | 1 | - | 1.2V | - | DC | - | - | 300V | - | 150mA | 100μs | 1.2V | - | 300V | 150mA | 100μs 20μs | - | - | - | - | 50mA | 50mA | - | 15000% @ 1mA | - | - | 1.2V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC852XNNIP0F SHARP/Socle Technology | In Stock | - | Datasheet | Surface Mount, Through Hole | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 1000% @ 1mA | 1 | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | 5000Vrms | - | Darlington | - | 1 | - | - | 1.2V | - | DC | - | - | 350V | - | 150mA | - | 1.2V | - | 1.2V | - | 100μs 20μs | 150mA | - | - | 350V | - | 50mA | - | - | - | - | 1.2V | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC847X5J000F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | 16-DIP | 16 | - | 80% @ 5mA | 4 | - | -30°C~100°C | Tube | 2005 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | 5000Vrms | 35V | Transistor | - | 4 | - | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | 0.05A | - | - | - | - | - | 260% @ 5mA | - | - | - | - | 100nA | 80V | - | RoHS Compliant | Lead Free | ||
![]() PC957L0NIP0F Sharp Microelectronics | 63212 | - | Datasheet | Surface Mount | Surface Mount | 8-SMD | - | 8-SMD | 19% @ 16mA | - | - | -55°C~85°C | Tape & Reel (TR) | 2005 | OPIC™ | - | Obsolete | 1 (Unlimited) | - | 85°C | -55°C | - | 100mW | - | 5000Vrms | - | Transistor | - | 1 | - | - | 1.7V | 200 ns | DC | - | 25mA | - | 1 Mbps | 8mA | - | - | - | - | 8mA | - | - | - | - | - | - | 25mA | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC81710NIP Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 100% @ 500μA | 1 | - | -30°C~100°C | Tape & Reel (TR) | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | 1.2V | - | DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | 10mA | - | 600% @ 500μA | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |