- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Current Transfer Ratio-Min | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Voltage - Forward (Vf) (Typ) | Input Type | Optoelectronic Device Type | Forward Current | Max Output Voltage | Data Rate | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Isolation Voltage-Max | Vce Saturation (Max) | Reverse Voltage (DC) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC367N1J000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | 150% @ 500μA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | - | 3750Vrms | 80V | Transistor | - | 1 | - | 1 | 170mW | 1.2V | DC | - | 10mA | 80V | - | 50mA | 18μs | 1.2V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 10mA | 10mA | - | 300% @ 500μA | - | - | 200mV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC814X1J000F Sharp Microelectronics | 19900 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | 50% @ 1mA | 1 | - | - | -30°C~100°C | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 200mW | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 150% @ 1mA | - | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3H7J00001H SHARP/Socle Technology | 2558 |
| Datasheet | - | - | - | - | - | - | - | - | 1 | - | -30°C | - | Tape & Reel (TR) | - | - | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | - | - | - | SINGLE | 1 | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | 2500V | - | - | 400% | - | 80V | - | - | - | RoHS Compliant | - | ||
![]() PC851XNNSZ0F SHARP/Socle Technology | 20000 | - | Datasheet | - | Surface Mount, Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | 4-DIP | - | - | - | - | - | -25°C~100°C | Tube | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -25°C | - | 200mW | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | 350V | - | 50mA | - | 1.2V | - | 300mV | 50mA | 4μs 5μs | 50mA | - | - | 350V | 50mA | 50mA | - | - | - | - | 300mV | - | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PC452J00000F SHARP/Socle Technology | 3000 |
| - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | 1000% @ 1mA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | - | 3750Vrms | 350V | Darlington | - | 1 | 6V | 1 | 170mW | 1.2V | DC | - | 50mA | 350V | - | 150mA | 300μs | 1.2V | 100 μs | 350V | 150mA | 100μs 20μs | 150mA | - | 6V | 350V | 50mA | 50mA | - | - | - | - | 1.2V | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC817X3CSZ9F SHARP/Socle Technology | 7456 |
| - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | 50% @ 5mA | - | - | - | -30°C~100°C | Tube | - | PC817 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | 50mA | - | 600% @ 5mA | - | - | 200mV | - | - | - | - | - | - | - | - | - | ||
![]() PC852X Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | 4 | - | 35V | 1000% @ 1mA | 1 | - | - | -30°C~100°C | Tube | 2004 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | - | - | unknown | UL | - | 5000Vrms | 350V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | 1 | - | - | - | - | DC | - | - | - | - | 40mA | 100μs | - | - | 1.2V | - | 100μs 20μs | - | 0.05A | - | - | - | 50mA | - | - | - | - | - | - | 4000% | 200nA | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3H4AJ0001H SHARP/Socle Technology | 50000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC713V2NSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | - | 130% @ 5mA | 1 | - | - | -25°C~100°C | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -25°C | - | 170mW | - | - | - | 5000Vrms | 80V | Transistor with Base | - | 1 | - | 1 | 170mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | 50mA | 50mA | - | 260% @ 5mA | - | - | 200mV | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC3H712NIP Sharp Microelectronics | 6520 | - | Datasheet | - | Surface Mount | - | SMD/SMT | 4 | - | - | - | - | - | - | - | Cut Tape (CT) | 2003 | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | 80V | - | - | 1 | - | 1 | - | - | - | - | - | - | - | 50mA | 4μs | - | - | 200mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC357N6J000F SHARP/Socle Technology | 23 |
| - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | 130% @ 5mA | 1 | - | - | -30°C~100°C | Digi-Reel® | - | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | - | 3750Vrms | 80V | Transistor | - | 1 | - | 1 | 170mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | 50mA | - | 6V | 80V | 50mA | 50mA | - | 400% @ 5mA | - | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3H7B Sharp Microelectronics | 4516 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | 4-Mini-Flat | - | 50% @ 1mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | - | - | - | 2500Vrms | 80V | Transistor | - | 1 | - | - | 170mW | 1.2V | DC | - | 50mA | - | - | 50mA | 18μs | 1.4V | 18 μs | 200mV | - | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 100% @ 1mA | - | - | 200mV | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC814XP1J00F Sharp Microelectronics | 35006 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | - | 4-SMD | - | 100% @ 1mA | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1 | - | 1.2V | AC, DC | - | - | - | - | 50mA | 4μs | - | - | 200mV | 50mA | 4μs 3μs | - | - | - | - | - | 50mA | - | 150% @ 1mA | - | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC457L0YIP0F SHARP/Socle Technology | 4637 |
| - | 16 Weeks | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | - | - | 19% @ 16mA | 1 | - | - | -55°C~85°C | Tape & Reel (TR) | - | OPIC™ | e2 | Active | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | 100mW | - | - | - | 3750Vrms | - | Transistor | SINGLE | - | - | - | 100mW | 1.7V | DC | LOGIC IC OUTPUT OPTOCOUPLER | 25mA | 20V | 1 MBps | 8mA | - | - | - | - | 8mA | - | 8mA | - | 5V | - | 25mA | - | - | 50% @ 16mA | 200ns, 400ns | - | - | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC844XJ0000F Sharp Microelectronics | 1570 | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | 16 | - | - | 20% @ 1mA | 4 | - | - | -30°C~100°C | Tube | 2005 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | - | - | - | 5000Vrms | 80V | Transistor | - | - | - | - | 200mW | 1.2V | AC, DC | - | 50mA | - | - | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | - | - | 50mA | - | 50mA | 300% @ 1mA | - | - | - | - | - | 100nA | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC3H7CJ0001H SHARP/Socle Technology | 35000 |
| - | - | - | - | - | - | - | - | - | 1 | 100°C | -30°C | - | Tape & Reel (TR) | - | - | e6 | Discontinued | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | - | TRANSISTOR OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | - | - | - | - | 0.05A | - | - | - | - | - | - | - | 2500V | - | - | 160% | 100nA | 80V | - | - | - | RoHS Compliant | - | ||
![]() PC817X7 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | 200% @ 5mA | 1 | - | - | -30°C~100°C | Tube | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | - | - | - | 50mA | - | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3Q510NIP0F Sharp Microelectronics | 4300 | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | 16-Mini-Flat | - | 600% @ 500μA | 4 | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | - | 2500Vrms | 35V | Darlington | - | 4 | - | 4 | 170mW | 1.2V | DC | - | 10mA | - | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | 6V | - | - | 10mA | - | - | - | - | 1V | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC355NTJ000F Sharp Microelectronics | 140 | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | 35V | 600% @ 1mA | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 1996 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 170mW | - | - | 2.54mm | 3750Vrms | 35V | Darlington | - | 1 | 6V | 1 | 170mW | 1.2V | DC | - | 50mA | 35V | - | 80mA | 300μs | 1.4V | 250 μs | 35V | 80mA | 60μs 53μs | - | - | 6V | - | 50mA | 50mA | 20mA | - | - | - | 1V | 6V | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC81711NIP0F Sharp Microelectronics | 26000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | 120% @ 500μA | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2005 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | unknown | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | 1.2V | DC | - | 5mA | - | - | 50mA | 4μs | - | - | 80V | 50mA | 4μs 3μs | - | - | - | - | 10mA | 10mA | - | 300% @ 500μA | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |