- Packaging
- Part Status
- Moisture Sensitivity Level (MSL)
- Output Type
- RoHS Status
- Operating Temperature
- Package / Case
- Input Type
- Mounting Type
- Voltage - Forward (Vf) (Typ)
- Number of Elements
- Rise / Fall Time (Typ)
Attribute column
Manufacturer
Sharp Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage (Vce(sat)@Ic,IF) | Current Transfer Ratio-Min | Fall time | Input voltage type | Isolation Voltage(rms) | Load Voltage | Number of Elements | Package | RoHS | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Reach Compliance Code | Number of Outputs | Approval Agency | Lead Pitch | Voltage - Isolation | Output Voltage | Output Type | Configuration | Number of Channels | Voltage | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Forward Current | Max Output Voltage | Output Current per Channel | Rise Time | Forward Voltage | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Rise / Fall Time (Typ) | Current - Output / Channel | Forward Current-Max | Reverse Breakdown Voltage | Voltage - Output (Max) | Reverse Voltage | Max Input Current | Current - DC Forward (If) (Max) | Input Current | Current Transfer Ratio (Max) | Isolation Voltage-Max | Vce Saturation (Max) | Current Transfer Ratio | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Height | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC817X2YIPW Sharp Microelectronics | 300000 |
| Datasheet | - | - | - | - | - | - | - | 100mV@1mA,20mA | - | 3us@2mA,100Ω | DC | 5kV | 80V | - | Tape & Reel (TR) | true | -30℃~+100℃ | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Phototransistor | - | - | - | - | - | 50mA | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC817X3NIP2B Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | 100mV@1mA,20mA | - | 3us@2mA,100Ω | DC | 5kV | 80V | - | Tape & Reel (TR) | true | -30℃~+100℃ | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Phototransistor | - | - | - | - | - | 50mA | - | - | - | - | - | - | 1.2V | - | - | - | - | - | - | - | - | 6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC851X Sharp Microelectronics | 50000 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | - | - | - | - | - | - | - | - | -25°C~100°C | Tube | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5000Vrms | 350V | Transistor | - | 1 | - | 1 | - | - | 1.2V | DC | - | 350V | 50mA | 4μs | - | - | 300mV | - | 4μs 5μs | - | - | - | - | - | - | 50mA | - | - | - | 300mV | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC817X2CSZ9F SHARP/Socle Technology | 1800 |
| - | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | 4-DIP | - | - | 50% @ 5mA | - | - | - | - | - | - | - | -30°C~100°C | Tube | - | PC817 | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | - | - | ||
![]() PC123FY2J00F Sharp Microelectronics | 4293 | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | - | - | 100% @ 5mA | - | - | - | - | 1 | - | - | -30°C~100°C | Tube | 2006 | - | e6/e2 | Obsolete | 1 (Unlimited) | TIN BISMUTH/TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | unknown | - | - | - | 5000Vrms | 70V | Transistor | SINGLE | - | - | - | 200mW | - | 1.2V | DC | 50mA | - | 50mA | 18μs | - | 18 μs | 70V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | - | - | 250% @ 5mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC817X1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | 80% @ 5mA | - | - | - | - | 1 | - | - | -30°C~100°C | Tube | 1997 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | - | 1.2V | DC | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | 160% @ 5mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC357N3 Sharp Microelectronics | 50000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-Mini-Flat | - | - | 200% @ 5mA | - | - | - | - | - | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor | - | 1 | - | 1 | - | - | 1.2V | DC | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | - | 50mA | - | 400% @ 5mA | - | 200mV | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC353T Sharp Microelectronics | 315 | - | Datasheet | - | Surface Mount | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5 | 5-SMD | - | - | - | - | - | - | - | - | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3750Vrms | 80V | Transistor with Base | - | 1 | - | 1 | - | - | 1.2V | DC | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | - | - | - | - | - | 50mA | - | - | - | 200mV | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3H4A Sharp Microelectronics | 26000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4 | - | - | - | 50% @ 1mA | - | - | - | - | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | HIGH RELIABILITY, UL RECOGNIZED | - | unknown | - | - | - | 2500Vrms | 80V | Transistor | SINGLE | 1 | - | - | - | - | 1.2V | AC, DC | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.05A | - | - | - | - | - | - | 150% @ 1mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC81710NIP1B SHARP/Socle Technology | 2331 | - | - | 16 Weeks | - | Surface Mount | 4-SMD, Gull Wing | - | - | - | - | 100% @ 500μA | - | - | - | - | - | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | e6 | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | - | - | - | 5000Vrms | - | Transistor | - | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | - | - | 80V | - | - | 10mA | - | 600% @ 500μA | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC3Q710NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-SOIC (0.173, 4.40mm Width) | 16 | - | - | - | 100% @ 500μA | - | - | - | - | 4 | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | - | - | 2500Vrms | 80V | Transistor | - | 4 | - | - | - | - | 1.2V | DC | - | - | 50mA | 4μs | - | - | 200mV | - | 4μs 3μs | - | 0.01A | - | - | - | - | 10mA | - | 600% @ 500μA | - | - | - | 100nA | 70V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC4H510NIP Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SOIC (0.209, 5.30mm Width) | - | - | - | - | 40% @ 5mA | - | - | - | - | 1 | - | - | -25°C~100°C | Tape & Reel (TR) | 2003 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | unknown | - | - | - | 2500Vrms | 350V | Transistor | SINGLE | 1 | - | - | - | - | 1.2V | DC | - | - | 50mA | - | - | - | 300mV | - | 4μs 5μs | - | 0.05A | - | - | - | - | - | - | 240% @ 5mA | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC817XIJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 50% @ 5mA | - | - | - | - | 1 | - | - | -30°C~100°C | Tube | 2005 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | - | 200mW | - | 1.2V | DC | 5mA | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | 50mA | - | 600% @ 5mA | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC852XPJ000F Sharp Microelectronics | 8000 | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 1000% @ 1mA | - | - | - | - | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2005 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 200mW | unknown | - | - | - | 5000Vrms | 350V | Darlington | SINGLE WITH BUILT-IN DIODE AND RESISTOR | - | - | - | 200mW | - | - | DC | 50mA | - | 40mA | 300μs | - | 100 μs | 350V | 150mA | 100μs 20μs | - | - | 6V | - | - | - | - | - | - | - | - | 4000% | 200nA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC851XNNIP0F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | - | - | 40% @ 5mA | - | - | - | - | 1 | - | - | -25°C~100°C | Tape & Reel (TR) | 2005 | - | e2 | Obsolete | 1 (Unlimited) | TIN COPPER | - | - | UL RECOGNIZED, VDE APPROVED | 200mW | unknown | - | - | - | 5000Vrms | - | Transistor | SINGLE | 1 | - | - | 200mW | - | 1.2V | DC | 50mA | 350V | 50mA | 10μs | - | 12 μs | 350V | - | 4μs 5μs | - | - | 6V | - | - | 50mA | - | - | - | - | - | 40% | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PC817X3NSZ1B SHARP/Socle Technology | 500 |
| - | 16 Weeks | - | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | - | - | - | - | - | - | - | 1 | - | - | -30°C~100°C | Tube | - | - | e6 | Active | 1 (Unlimited) | Tin/Bismuth (Sn/Bi) | - | - | - | - | unknown | - | - | - | - | - | Transistor | SINGLE | 1 | - | - | - | - | 1.2V | DC | - | - | - | - | - | - | - | - | 4μs 3μs | 50mA | 0.05A | - | 80V | - | - | - | - | - | 5000V | 200mV | 400% | - | 80V | - | - | - | - | RoHS Compliant | - | ||
![]() PC357N1TJ00F Sharp Microelectronics | 33 | - | - | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | - | 80% @ 5mA | - | - | - | - | 1 | - | - | -30°C~100°C | Cut Tape (CT) | 2003 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | - | 170mW | - | - | UL | 2.54mm | 3750Vrms | 80V | Transistor | SINGLE | - | 6V | - | 170mW | - | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | 20mA | 160% @ 5mA | - | 200mV | - | - | - | - | 5.3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC814XPJ000F Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | - | - | 20% @ 1mA | - | - | - | - | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | 200mW | - | - | - | - | 5000Vrms | 80V | Transistor | - | 1 | - | 1 | 200mW | - | 1.2V | AC, DC | 50mA | - | 50mA | 18μs | 1.4V | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | - | 50mA | - | 300% @ 1mA | - | 200mV | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC357N1J000F SHARP/Socle Technology | 304 | - | - | 16 Weeks | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | - | 80V | - | 80% @ 5mA | - | - | - | - | 1 | - | - | -30°C~100°C | Tape & Reel (TR) | - | - | e2 | Active | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | - | 3750Vrms | 80V | Transistor | SINGLE | - | 6V | - | 170mW | 50mA | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | 50mA | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 160% @ 5mA | - | 200mV | - | - | - | 3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC714V0NSZXF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | - | - | 50% @ 5mA | - | - | - | - | 1 | - | - | -25°C~100°C | Tube | 2005 | - | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | 170mW | - | - | - | - | 5000Vrms | 80V | Transistor | SINGLE | - | - | - | 170mW | - | 1.2V | DC | 50mA | 80V | 50mA | 18μs | - | 18 μs | 80V | - | 4μs 3μs | - | - | 6V | - | - | 50mA | - | - | 600% @ 5mA | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free |