- Package / Case
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Hold Current
- Mount
- Approval Agency
- Mounting Type
- Operating Temperature
- Output Type
- Static dV/dt (Min)
Attribute column
Manufacturer
Sharp Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Power Dissipation | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Input Voltage | Output Current per Channel | Rise Time | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Isolation Voltage | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Input Trigger Current-Nom | Peak Off-state Voltage-Min | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2S3LB0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 5mA | 1 | - | - | No | -30°C~100°C | Tape & Reel (TR) | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | CSA, UR | 3750Vrms | 600V | Triac | 50mA | SINGLE | 1 | - | - | 50mA | - | 100 μs | - | 50mA | 1.4V | - | 100μs | - | 1.2V | 50mA | - | 6V | 50mA | 3.5mA | - | 100μs (Max) | 20mA | 0.05A | - | - | 100V/μs | 5mA | - | - | - | 3.6mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PC3SD12NTZAF Sharp Microelectronics | 50000 | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | SINGLE | - | - | - | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | - | - | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 50μs (Max) | - | - | - | - | 1kV/μs | 10mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD11YTZCF SHARP/Socle Technology | 24 |
| Datasheet | - | Copper, Tin | Surface Mount, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | - | 3.5mA | 5mA | 1 | - | - | No | -30°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | CSA, UR, VDE | 5000Vrms | 600V | Triac | 100mA | SINGLE | 1 | - | - | 100mA | 1.2V | 100 μs | - | 50mA | 1.4V | 100mA | 100μs | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 100μs (Max) | 20mA | - | - | - | 1kV/μs | 5mA | - | - | - | 7.12mm | - | Unknown | RoHS Compliant | - | ||
![]() S2S5A00F SHARP/Socle Technology | 2689 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-MFP | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 3750Vrms | 600V | Triac | 50mA | - | 1 | 1 | - | 50mA | 1.2V | 100 μs | - | 50mA | 1.4V | - | 100μs | 1.4V | 1.2V | 50mA | - | 6V | - | 3.5mA | 50mA | 100μs (Max) | 20mA | - | - | 50mA | 500V/μs | - | - | - | - | 3.6mm | No | - | RoHS Compliant | Lead Free | ||
![]() S2S3A00F SHARP/Socle Technology | 50000 |
| - | - | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | CSA, UR | 3750Vrms | - | Triac | 50mA | SINGLE | 1 | - | - | - | - | 100 μs | - | 50mA | 1.4V | 50mA | - | - | 1.2V | 50mA | - | - | - | 3.5mA | - | 100μs (Max) | - | 0.05A | - | - | 100V/μs | 10mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SF21YVZAF SHARP/Socle Technology | 11627 |
| Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 420V | Triac | 100mA | SINGLE | - | - | - | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | 100mA | - | - | 1.2V | - | - | 6V | - | 100μA | - | 50μs (Max) | - | - | - | - | 1kV/μs | 10mA | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC3SF21YVZBF Sharp Microelectronics | 110 | - | Datasheet | - | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 7mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 600V | Triac | 100mA | - | 1 | 1 | 170mW | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | - | 50μs | 1.2V | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | 50mA | 50μs (Max) | 20mA | - | - | 100mA | 1kV/μs | - | - | - | - | 7.12mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC3SF11YTZBF SHARP/Socle Technology | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | 3.5mA | 7mA | 1 | - | - | No | -30°C~100°C | Tube | - | - | Discontinued | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 600V | Triac | 100mA | SINGLE | - | - | 170mW | 100mA | 1.2V | 100 μs | - | 50mA | 1.4V | - | - | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 100μs (Max) | 50mA | - | - | - | 1kV/μs | 7mA | - | - | - | - | - | Unknown | RoHS Compliant | Lead Free | ||
![]() PC4SD11NTZCF Sharp Microelectronics | 1782 | - | Datasheet | 28 Weeks | - | Through Hole | - | PDIP | 5 | - | - | - | 1 | - | - | - | - | Tube | 2004 | e2 | Discontinued | Not Applicable | Tin/Copper (Sn/Cu) | 100°C | -30°C | UL RECOGNIZED | - | - | - | 560V | - | 100mA | SINGLE | - | - | - | 100mA | - | 100 μs | TRIAC OUTPUT OPTOCOUPLER | 50mA | 1.4V | 100mA | - | 1.2V | 1.2V | - | - | 6V | - | 100μA | - | - | - | - | 5V | - | - | 5mA | 800V | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC3SD12NTZAH SHARP/Socle Technology | 42000 | - | - | 16 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | - | 6-DIP | 3.5mA | 10mA | - | - | 600V | No | -30°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 50μs (Max) | - | - | - | 100mA | 1kV/μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S2S4LY0F SHARP/Socle Technology | In Stock | - | - | - | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 5mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | CSA, UR, VDE | 3750Vrms | 420V | Triac | 50mA | SINGLE | 1 | - | - | 50mA | - | 50 μs | - | 50mA | 1.4V | - | - | - | 1.2V | 50mA | - | 6V | - | 3.5mA | - | 50μs (Max) | - | 0.05A | - | - | 100V/μs | 5mA | - | 2.6mm | 3.6mm | 4.4mm | No | - | RoHS Compliant | Lead Free | ||
![]() PC3SD21NTZDF SHARP/Socle Technology | 50000 | - | - | - | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | 3.5mA | 3mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | - | e2 | Discontinued | - | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | SINGLE | - | - | - | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | 100mA | - | - | 1.2V | - | - | 6V | 50mA | 100μA | - | 50μs (Max) | - | - | - | - | 1kV/μs | 3mA | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PC4SD21NTZCF Sharp Microelectronics | 63212 | - | Datasheet | 20 Weeks | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | 3.5mA | 5mA | 1 | - | 800V | Yes | -30°C~100°C | Tube | 2004 | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | 560V | Triac | 100mA | - | 1 | 1 | - | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | - | - | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 50μs (Max) | - | - | - | 100mA | 500V/μs | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() S21MT2 Sharp Microelectronics | 20288 | - | Datasheet | - | - | Through Hole | Through Hole | 4-DIP (0.300, 7.62mm) | - | - | 3.5mA | 10mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 1997 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | unknown | UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | - | 1.2V | - | - | - | - | 100mA | - | - | - | - | 0.05A | - | - | 100μA | 50mA | 50μs (Max) | - | - | - | - | 100V/μs | 10mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3SD11NTZCH SHARP/Socle Technology | 9000 |
| - | 16 Weeks | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | - | - | 3.5mA | 5mA | - | - | 600V | No | -30°C~100°C | Tube | - | - | Active | 1 (Unlimited) | - | - | - | - | - | CSA, UR | 5000Vrms | - | Triac | - | - | 1 | - | - | - | 1.2V | - | - | - | - | - | - | - | - | - | - | - | - | - | 50mA | 100μs (Max) | - | - | - | 100mA | 1kV/μs | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() S12MD3 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | - | DIP | - | - | - | - | 2 | -30°C | - | - | - | Tube | 1997 | e0 | Obsolete | Not Applicable | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | unknown | - | - | - | - | - | COMMON BIPOLAR TERMINAL, 2 ELEMENTS | 1 | - | - | - | - | - | SCR OUTPUT OPTOCOUPLER | - | - | 200mA | - | - | - | - | 0.05A | - | - | 300μA | - | - | - | 0.2A | - | - | - | 15mA | 400V | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S2S3Y00F Sharp Microelectronics | In Stock | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 10mA | 1 | - | - | No | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | CSA, UR, VDE | 3750Vrms | 600V | Triac | 50mA | SINGLE | 1 | - | - | 50mA | - | 100 μs | - | 50mA | 1.4V | - | - | - | 1.2V | 50mA | - | 6V | - | 3.5mA | - | 100μs (Max) | - | 0.05A | - | - | 100V/μs | 10mA | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD21NTZCF Sharp Microelectronics | 795 | - | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 5mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | 600V | Triac | 100mA | - | 1 | 1 | 170mW | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | - | - | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 50μs (Max) | 50mA | - | - | 100mA | 1kV/μs | - | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC3SD21NTZBF SHARP/Socle Technology | 850 | - | - | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | 3.5mA | 7mA | 1 | - | - | Yes | -30°C~100°C | Tube | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | 600V | Triac | 100mA | SINGLE | - | - | 170mW | 100mA | 1.2V | 50 μs | - | 50mA | 1.4V | - | 50μs | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 50μs (Max) | 50mA | - | - | - | 1kV/μs | 7mA | - | - | - | 7.12mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PC3SD12NXZA Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 6-SMD | - | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | - | 1.2V | - | - | - | - | 100mA | - | - | - | - | 0.05A | - | - | 100μA | 50mA | 50μs (Max) | - | - | - | - | 1kV/μs | 10mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |