- Package / Case
- Packaging
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Hold Current
- Mount
- Approval Agency
- Mounting Type
- Operating Temperature
- Output Type
- Static dV/dt (Min)
Attribute column
Manufacturer
Sharp Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Number of Elements | Operating Temperature (Min.) | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Approval Agency | Voltage - Isolation | Output Voltage | Output Type | Max Output Current | Configuration | Number of Channels | Number of Circuits | Output Current | Voltage - Forward (Vf) (Typ) | Turn On Delay Time | Optoelectronic Device Type | Forward Current | Max Output Voltage | Max Input Voltage | Output Current per Channel | Rise Time | Forward Voltage | Nominal Input Voltage | RMS Current (Irms) | Forward Current-Max | Reverse Breakdown Voltage | Max Input Current | Hold Current | Current - DC Forward (If) (Max) | Turn On Time | Input Current | On-State Current-Max | Current - On State (It (RMS)) (Max) | Isolation Voltage-Max | Static dV/dt (Min) | Input Trigger Current-Nom | Peak Off-state Voltage-Min | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3SH11YFZAF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 420V | Triac | 100mA | SINGLE | 1 | - | 100mA | 1.2V | 100 μs | - | 50mA | - | - | 100mA | - | - | - | - | - | 6V | - | 100μA | - | 100μs (Max) | - | - | - | - | 1kV/μs | 10mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() S2S3LA0F SHARP/Socle Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 5mA | 1 | - | 600V | No | -30°C~100°C | Digi-Reel® | - | - | Active | 1 (Unlimited) | - | - | - | UL RECOGNIZED | - | CSA, UR | 3750Vrms | 600V | Triac | 50mA | SINGLE | 1 | - | - | - | 100 μs | - | 50mA | - | 1.4V | - | - | - | 1.2V | 50mA | - | - | - | 3.5mA | - | 100μs (Max) | - | 0.05A | - | - | 100V/μs | 5mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() S2S5A Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | 2004 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | CSA, UR | 3750Vrms | 420V | Triac | - | SINGLE | - | - | 50mA | 1.2V | - | - | 50mA | - | - | 50mA | - | - | - | - | - | 6V | - | 100μA | - | 100μs (Max) | - | 0.05A | - | - | 500V/μs | 10mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S2S3AD0F SHARP/Socle Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, Gull Wing | 4 | 4-SMD | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UL | 3750Vrms | - | Triac | - | - | 1 | - | - | 1.2V | 100 μs | - | 50mA | - | 1.4V | - | - | 1.2V | 1.2V | 50mA | - | 6V | 50mA | 3.5mA | 50mA | 100μs (Max) | - | - | 50mA | - | 100V/μs | - | - | - | No | RoHS Compliant | - | ||
![]() S2S4000F Sharp Microelectronics | In Stock | - | - | 20 Weeks | Surface Mount | Surface Mount | 4-SMD | 4 | - | 3.5mA | 10mA | 1 | - | - | Yes | -30°C~100°C | Tube | 2004 | e2 | Obsolete | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | CSA, UR | 3750Vrms | 600V | Triac | 50mA | SINGLE | 1 | - | 50mA | - | 50 μs | - | 50mA | - | 1.4V | - | - | - | 1.2V | 50mA | - | 6V | - | 3.5mA | - | 50μs (Max) | - | 0.05A | - | - | 100V/μs | 10mA | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC3SH21YFZBF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-DIP (0.400, 10.16mm) | 4 | - | 3.5mA | 7mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | UL RECOGNIZED, VDE APPROVED | unknown | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | - | Triac | 100mA | SINGLE | 1 | - | 100mA | 1.2V | 50 μs | - | 50mA | - | - | 100mA | - | - | - | - | - | 6V | - | 100μA | - | 50μs (Max) | - | - | - | - | 1kV/μs | 7mA | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD21YXPLF Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | 6 | 6-SMD | 3.5mA | - | - | - | 600V | Yes | -30°C~100°C | Tape & Reel (TR) | 2004 | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR, VDE | 5000Vrms | - | Triac | - | - | 1 | - | - | 1.2V | 50 μs | - | - | 600V | - | - | - | 1.2V | - | 100mA | - | - | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PC3SD21NTZAF SHARP/Socle Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 3.5mA | 10mA | 1 | - | 600V | Yes | -30°C~100°C | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | - | Triac | 100mA | - | 1 | - | - | 1.2V | 50 μs | - | 50mA | - | - | 100mA | - | 1.2V | - | 100mA | - | - | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC1S3052NTZF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | - | Triac | 100mA | - | 1 | - | 100mA | 1.2V | 50 μs | - | 50mA | - | 1.4V | 100mA | - | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | No | RoHS Compliant | - | ||
![]() PC4SF21YVZCF Sharp Microelectronics | In Stock | - | Datasheet | - | PCB, Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | 3.5mA | 5mA | 1 | - | 800V | Yes | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 560V | Triac | 100mA | - | 1 | 1 | 100mA | 1.2V | 50 μs | - | 50mA | - | 1.4V | - | - | 1.2V | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 500V/μs | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC3SD12NTZA Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | 1.2V | - | - | - | - | - | 100mA | - | - | - | - | 0.05A | - | - | 100μA | 50mA | 50μs (Max) | - | - | - | - | 1kV/μs | 10mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC3SD12YTZAF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm) | 6 | 6-DIP | 3.5mA | 10mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR, VDE | 5000Vrms | - | Triac | 100mA | - | 1 | - | 100mA | 1.2V | 50 μs | - | 50mA | - | 1.4V | 100mA | - | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | No | RoHS Compliant | - | ||
![]() PC1S3021NTZF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | 6-DIP | 3.5mA | 15mA | 1 | - | 400V | No | -30°C~100°C | Tube | 2006 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | - | Triac | 100mA | - | 1 | - | 100mA | 1.2V | 50 μs | - | 50mA | - | 1.4V | 100mA | - | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | No | RoHS Compliant | - | ||
![]() PC3SD11NTZC Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | 3.5mA | 5mA | 1 | - | 600V | No | -30°C~100°C | Tube | 2004 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | 420V | Triac | - | SINGLE | 1 | - | - | 1.2V | - | - | - | - | - | 100mA | - | - | - | - | 0.05A | - | - | 100μA | 50mA | 100μs (Max) | - | - | - | - | 1kV/μs | 5mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PC1S3063NTZF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 5mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 1998 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | UL | 5000Vrms | - | Triac | 100mA | - | 1 | - | 100mA | 1.2V | 50 μs | - | 50mA | - | 1.4V | 100mA | - | 1.2V | 1.2V | 100mA | - | 6V | - | 3.5mA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PC3SD21NTZC Sharp Microelectronics | In Stock | - | Datasheet | 19 Weeks | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 5mA | 1 | - | 600V | Yes | -30°C~100°C | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | CSA, UR | 5000Vrms | - | Triac | - | - | 1 | - | 100mA | 1.2V | - | - | 50mA | - | - | 100mA | - | 1.4V | - | - | - | 6V | - | 100μA | 50mA | 50μs (Max) | - | - | 100mA | - | 1kV/μs | - | - | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() PC4SF11YVZBF Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | 6-DIP | 3.5mA | 7mA | - | - | 800V | No | -30°C~100°C | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | 100°C | -30°C | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | 560V | Triac | 100mA | - | 1 | 1 | - | 1.2V | 100 μs | - | 50mA | - | 1.4V | - | - | 1.2V | 1.2V | 100mA | - | - | - | 3.5mA | 50mA | 100μs (Max) | - | - | 100mA | - | 50V/μs | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() S11ME5 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | - | DIP | - | - | - | - | 1 | -30°C | - | - | - | Tube | 1997 | e0 | Obsolete | Not Applicable | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | unknown | - | - | - | - | - | SINGLE | 1 | - | - | - | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | 100mA | - | - | - | - | 0.05A | - | - | 100μA | - | - | - | - | - | 5000V | - | 10mA | 400V | - | - | Non-RoHS Compliant | - | ||
![]() PC4SD21YXPCF SHARP/Socle Technology | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 6-SMD | 6 | - | 3.5mA | 5mA | 1 | - | - | Yes | -30°C~100°C | Cut Tape (CT) | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, VDE APPROVED | - | CSA, UR, VDE | 5000Vrms | 800V | Triac | 100mA | SINGLE | - | - | 100mA | 1.2V | 50 μs | - | 50mA | - | 1.4V | - | 50μs | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 50μs (Max) | 20mA | - | - | - | 500V/μs | 5mA | - | 7.12mm | No | RoHS Compliant | Lead Free | ||
![]() PC3SD11NTZCF SHARP/Socle Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 5 | - | 3.5mA | 5mA | 1 | - | 600V | No | -30°C~100°C | Tube | - | e2 | Discontinued | 1 (Unlimited) | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED | - | CSA, UR | 5000Vrms | 420V | Triac | 100mA | SINGLE | - | - | 100mA | 1.2V | 100 μs | - | 50mA | - | 1.4V | - | - | - | 1.2V | 100mA | - | 6V | 50mA | 3.5mA | - | 100μs (Max) | - | - | - | - | 1kV/μs | 5mA | - | - | - | RoHS Compliant | Lead Free |