Filters
  • Additional Feature
  • Approval Agency
  • Common Mode Transient Immunity (Min)
  • Configuration
  • Current - DC Forward (If) (Max)
  • Forward Current-Max
  • Input Type
  • JESD-609 Code
  • Lead Free
  • Moisture Sensitivity Level (MSL)
  • Mount
  • Mounting Type

Attribute column

Manufacturer

Sharp Special Purpose

View Mode:
2 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mount

Mounting Type

Package / Case

Number of Pins

Number of Elements

Operating Temperature

Packaging

Published

Series

JESD-609 Code

Part Status

Moisture Sensitivity Level (MSL)

Type

Terminal Finish

Additional Feature

Max Power Dissipation

Voltage - Supply

Reach Compliance Code

Approval Agency

Voltage - Isolation

Configuration

Number of Channels

Voltage - Forward (Vf) (Typ)

Propagation Delay

Input Type

Max Output Voltage

Direction

Output Current per Channel

Rise Time

Fall Time (Typ)

Rise / Fall Time (Typ)

Forward Current-Max

Current - DC Forward (If) (Max)

On-State Current-Max

Propagation Delay tpLH / tpHL (Max)

Common Mode Transient Immunity (Min)

RoHS Status

Lead Free

PC942J00000F
PC942J00000F

Sharp Microelectronics

In Stock

-

Datasheet

Through Hole

Through Hole

8-DIP (0.300, 7.62mm)

8

1

-20°C~80°C

Tube

2005

OPIC™

e2

Obsolete

1 (Unlimited)

Power Transistor Driver

Tin/Copper (Sn/Cu)

UL RECOGNIZED

550mW

5.4V~13V

-

UR

5000Vrms

COMPLEX

1

1.1V

5 μs

DC

18V

Unidirectional

-

1μs

1 μs

200ns 100ns

0.025A

25mA

0.5A

5μs, 5μs

10kV/μs

RoHS Compliant

Lead Free

PC942
PC942

Sharp Microelectronics

In Stock

-

Datasheet

Through Hole

Through Hole

8-DIP (0.300, 7.62mm)

-

1

-20°C~80°C

Tube

2003

OPIC™

e0

Obsolete

1 (Unlimited)

Power Transistor Driver

Tin/Lead (Sn/Pb)

UL RECOGNIZED

-

5.4V~13V

unknown

UR

5000Vrms

COMPLEX

1

1.1V

2 μs

DC

-

-

500mA

200ns

-

200ns 100ns

0.025A

25mA

0.5A

5μs, 5μs

10kV/μs

Non-RoHS Compliant

Contains Lead