- Access Time-Max
- Ihs Manufacturer
- JESD-30 Code
- Memory Density
- Memory IC Type
- Memory Width
- Number of Functions
- Number of Terminals
- Number of Words
- Number of Words Code
- Operating Temperature-Max
- Organization
Attribute column
Manufacturer
Sharp Memory - Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Access Time-Max | Ihs Manufacturer | Number of Words | Number of Words Code | Operating Temperature-Max | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Supply Voltage-Nom (Vsup) | ECCN Code | Type | Additional Feature | HTS Code | Terminal Position | Terminal Form | Number of Functions | Terminal Pitch | Reach Compliance Code | JESD-30 Code | Qualification Status | Supply Voltage-Max (Vsup) | Temperature Grade | Supply Voltage-Min (Vsup) | Operating Mode | Organization | Seated Height-Max | Memory Width | Memory Density | Parallel/Serial | Memory IC Type | Programming Voltage | Alternate Memory Width | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LH28F400SUT-NF60 Sharp Corp | In Stock | - | Datasheet | YES | 56 | 60 ns | SHARP CORP | 524288 words | 512000 | 70 °C | PLASTIC/EPOXY | SOP | TSOP1-56 | RECTANGULAR | SMALL OUTLINE | Obsolete | 5 V | - | NOR TYPE | USER CONFIGURABLE AS 256K X 16 | - | DUAL | GULL WING | 1 | - | unknown | R-PDSO-G56 | Not Qualified | - | COMMERCIAL | - | - | 512KX8 | - | 8 | 4194304 bit | PARALLEL | FLASH | 5 V | - | - | - | ||
![]() LH28F160S5NS-L10 Sharp Corp | In Stock | - | Datasheet | YES | 56 | 100 ns | SHARP CORP | 1048576 words | 1000000 | 70 °C | PLASTIC/EPOXY | SSOP | 0.600 INCH, PLASTIC, SSOP-56 | RECTANGULAR | SMALL OUTLINE, SHRINK PITCH | Obsolete | 5 V | - | NOR TYPE | 100000 BLOCK ERASE CYCLES | - | DUAL | GULL WING | 1 | 0.8 mm | unknown | R-PDSO-G56 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 1MX16 | 1.85 mm | 16 | 16777216 bit | PARALLEL | FLASH | 5 V | 8 | 23.7 mm | 13.3 mm | ||
![]() ID240L02 Sharp Corp | In Stock | - | Datasheet | NO | 68 | 200 ns | SHARP CORP | 10485760 words | 10000000 | 60 °C | UNSPECIFIED | - | PC CARD-68 | UNSPECIFIED | MICROELECTRONIC ASSEMBLY | Obsolete | 5 V | EAR99 | NOR TYPE | - | 8542.32.00.51 | UNSPECIFIED | UNSPECIFIED | 1 | - | unknown | X-XXMA-X68 | Not Qualified | 5.5 V | COMMERCIAL | 4.5 V | ASYNCHRONOUS | 10MX16 | - | 16 | 167772160 bit | PARALLEL | FLASH | 5 V | 8 | - | - |


Product
Brand
Articles
Tools