- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Exterior Housing Material | Connector | Connector pinout layout | Contacts pitch | Current Transfer Ratio-Nom | Data Rate-Nom | Electrical mounting | Ihs Manufacturer | Kind of connector | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Supply Voltage-Min | Type of connector | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Profile | Input Trigger Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC922 Sharp Corp | In Stock | - | Datasheet | 1 | - | - | - | - | - | - | SHARP CORP | - | - | 80 °C | -20 °C | - | Obsolete | No | - | - | 5.4 V | - | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.5 A | 5000 V | - | - | - | - | - | - | ||
![]() PC817XI3J00F Sharp Corp | In Stock | - | Datasheet | 1 | socket | 2x40 | 2.54mm | 200% | - | THT | SHARP CORP | female | - | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-4 | Obsolete | Yes | 2.54mm | straight | - | pin strips | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 80 V | beryllium copper | - | - | - | ||
![]() S21MD10V Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | - | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | 600 V | ||
![]() PC4SF11YWPA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6/5 | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | 800 V | ||
![]() S2S4R Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | 600 V | ||
![]() PC3SF21YWZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | 600 V | ||
![]() PC3SF21YWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | Obsolete | Yes | - | - | - | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | 600 V | ||
![]() PC942P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 80 °C | -20 °C | DIP-8 | Obsolete | No | - | - | 5.4 V | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.5 A | 5000 V | - | - | - | - | - | - | ||
![]() PC401Z Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 85 °C | -25 °C | MINI FLAT PACKAGE-5 | Obsolete | No | - | - | 3 V | - | e0 | Tin/Lead (Sn/Pb) | TTL COMPATIBLE, UL RECOGNIZED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | - | - | - | - | 0.7 | - | ||
![]() PC837BD Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | - | - | SHARP CORP | - | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | - | - | ||
![]() PC3SD21YXPKH Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC852XPY Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 4000% | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-4 | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 200 nA | 350 V | - | - | - | - | ||
![]() PC3SD21NXPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | 600 V | ||
![]() PC817XI9 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 130% | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | SMT, DIP-4 | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 80 V | - | - | - | - | ||
![]() S21ME3FI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | 600 V | ||
![]() S21MS1B Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SD12NVZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | 600 V | ||
![]() PC912L0YUZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | 25 MBps | - | SHARP CORP | - | 1 | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | Yes | - | - | 4.5 V | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 5000 V | - | - | - | - | - | - | ||
![]() PC352N3J000F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | 240% | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | Obsolete | Yes | - | - | - | - | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 80 V | - | - | - | - | ||
![]() S21ME3F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | SHARP CORP | - | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | - | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | 600 V |