- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC4SD11NXPB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 800 V | ||
![]() PC110L1 Sharp Corp | In Stock | - | Datasheet | - | 50% | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC400Z Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 85 °C | -25 °C | MINI- FLAT, 5 PIN | Obsolete | No | 3 V | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED, TTL COMPATIBLE | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | - | - | - | - | - | - | 0.7 | - | ||
![]() PC4SF21YXPB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 800 V | ||
![]() PC847XI6 Sharp Corp | In Stock | - | Datasheet | - | 50% | SHARP CORP | 4 | 100 °C | -30 °C | PLASTIC, SMT, DIP-16 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC3SH21YIPB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC4SD21NXZD Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 3 mA | - | - | - | 800 V | ||
![]() S2S3A Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC111L Sharp Corp | In Stock | - | Datasheet | - | 100% | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC3SH21YFZC Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | - | 600 V | ||
![]() PC365NTJ000F Sharp Corp | In Stock | - | Datasheet | - | 2800% | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.01 A | - | 3750 V | - | 1000 nA | 35 V | - | - | - | - | - | ||
![]() PT495F Sharp Corp | In Stock | - | Datasheet | ROUND | - | SHARP CORP | - | 85 °C | -25 °C | 2 PIN | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 1.25 mm | - | - | - | 860 nm | 1000 nA | 35 V | - | YES | 0.2 mA | - | - | ||
![]() PC904I Sharp Corp | In Stock | - | Datasheet | - | 50% | SHARP CORP | 1 | 85 °C | -25 °C | DIP-8 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | COMPLEX | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC4SD11NWZCF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | - | 800 V | ||
![]() S2S5AY Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC3ST21NIPB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC847XI0J00F Sharp Corp | In Stock | - | Datasheet | - | 80% | SHARP CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-16 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC120F Sharp Corp | In Stock | - | Datasheet | - | 50% | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC3SF11YWPB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC924L0YIZ Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -40 °C | PLASTIC, SMT, DIP-8 | Obsolete | Yes | 15 V | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.1 A | 5000 V | - | - | - | - | - | - | - | - |