- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S11MD5T Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 10 mA | 400 V | ||
![]() S21MD3W Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 15 mA | 600 V | ||
![]() S21ME4I Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | 600 V | ||
![]() PC2SD11NVZAF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | UL RECOGNIZED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 10 mA | 400 V | ||
![]() PC906 Sharp Corp | In Stock | - | Datasheet | - | 0.1 MBps | SHARP CORP | 4 | 85 °C | -25 °C | - | Obsolete | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.026 A | 0.004 A | 4000 V | - | - | - | - | ||
![]() PC847X8 Sharp Corp | In Stock | - | Datasheet | 50% | - | SHARP CORP | 4 | 100 °C | -30 °C | PLASTIC, DIP-16 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 80 V | - | - | ||
![]() PC3SF21YXPB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | 600 V | ||
![]() PC4SD11NVZC Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 800 V | ||
![]() PC847XI7J00F Sharp Corp | In Stock | - | Datasheet | 200% | - | SHARP CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-16 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 80 V | - | - | ||
![]() S22MD1P Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | 0.05 A | 0.2 A | 5000 V | - | - | 10 mA | 600 V | ||
![]() PC3H2AD Sharp Corp | In Stock | - | Datasheet | 35% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | UL RECOGNIZED | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 80 V | - | - | ||
![]() PC3SH11YIPBF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | 600 V | ||
![]() PC4SF21YWZC Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 800 V | ||
![]() S2S4RAY Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.05 A | 3750 V | - | - | 7 mA | 600 V | ||
![]() PC3H7Y9 Sharp Corp | In Stock | - | Datasheet | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 80 V | - | - | ||
![]() PC912L0YSZ0F Sharp Corp | In Stock | - | Datasheet | - | 25 MBps | SHARP CORP | 1 | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | End Of Life | Yes | 4.5 V | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 5000 V | - | - | - | - | ||
![]() PC3ST11NIPAF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | UL RECOGNIZED | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 10 mA | 600 V | ||
![]() PC419Z Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -25 °C | DSO-5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | BI-DIRECTIONAL OUTPUT | unknown | SINGLE | FET OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 10 nA | 120 V | - | - | ||
![]() PC723VI Sharp Corp | In Stock | - | Datasheet | 100% | - | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 80 V | - | - | ||
![]() PC121FI Sharp Corp | In Stock | - | Datasheet | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | DSO-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 70 V | - | - |