- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Shape | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | Supply Voltage-Nom | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S21ME4FP Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC922I Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 80 °C | -20 °C | - | Obsolete | - | - | No | 5.4 V | - | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.5 A | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC112LI Sharp Corp | In Stock | - | Datasheet | - | - | - | 40% | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PC4N32V Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S12ME1FI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | - | 0.05 A | 0.2 A | 4000 V | - | - | - | 10 mA | - | - | - | 400 V | ||
![]() PC900VQ Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 85 °C | -25 °C | - | Obsolete | - | - | No | 3 V | - | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED, OPEN COLLECTOR, HIGH RELIABILITY | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | - | - | - | - | - | 0.7 | - | ||
![]() PC3SF11YWZA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PT4120 Sharp Corp | In Stock | - | Datasheet | - | - | RECTANGULAR | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | - | - | SIDE VIEW | - | 2 | unknown | COMMON COLLECTOR, 2 ELEMENTS | PHOTO TRANSISTOR | 4 mm | - | - | - | 800 nm | 100 nA | 35 V | - | YES | 0.45 mA | - | - | ||
![]() PC716V Sharp Corp | In Stock | - | Datasheet | - | - | - | 6000% | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 1000 nA | 35 V | - | - | - | - | - | ||
![]() PC900VIQ Sharp Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | SHARP CORP | 1 | 80 °C | -20 °C | - | Active | 0.15 W | 0.000002 ns | No | - | 16 V | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | 0.05 A | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC847X9J000F Sharp Corp | In Stock | - | Datasheet | - | - | - | 120% | SHARP CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-16 | Obsolete | - | - | Yes | - | - | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC3H5Y Sharp Corp | In Stock | - | Datasheet | - | - | - | 600% | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | - | 1000 nA | 35 V | - | - | - | - | - | ||
![]() PC723VI Sharp Corp | In Stock | - | Datasheet | - | - | - | 100% | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC121FI Sharp Corp | In Stock | - | Datasheet | - | - | - | 50% | SHARP CORP | 1 | 100 °C | -30 °C | DSO-4 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() S21MD3P Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 15 mA | - | - | - | 600 V | ||
![]() PC3SH21YIPC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | - | 600 V | ||
![]() S2S3RA0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() S2S5RY0F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC3ST11NIPAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | - | - | - | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC419Z Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -25 °C | DSO-5 | Obsolete | - | - | No | - | - | e0 | Tin/Lead (Sn/Pb) | BI-DIRECTIONAL OUTPUT | - | - | unknown | SINGLE | FET OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | - | 10 nA | 120 V | - | - | - | - | - |