- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S21MS2B Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | - | - | - | - | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | - | - | - | - | - | - | - | ||
![]() PC703 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC112L1 Sharp Corp | In Stock | - | Datasheet | 40% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 70 V | - | - | ||
![]() PC904B Sharp Corp | In Stock | - | Datasheet | 100% | - | SHARP CORP | 1 | 85 °C | -25 °C | DIP-8 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | COMPLEX | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | ||
![]() PC724W Sharp Corp | In Stock | - | Datasheet | 20% | - | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | 5000 V | 100 nA | 35 V | - | - | ||
![]() S22MD2 Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-7 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | 0.05 A | 0.2 A | 5000 V | - | - | 6 mA | 600 V | ||
![]() PC4SD21NVZCF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6 | End Of Life | Yes | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 800 V | ||
![]() PC365NT Sharp Corp | In Stock | - | Datasheet | 600% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | 0.01 A | - | 3750 V | 1000 nA | 35 V | - | - | ||
![]() PC1S3063NXPF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | - | - | - | - | Active | - | - | - | - | - | 8541.40.80.00 | unknown | - | TRIAC OUTPUT OPTOCOUPLER | - | - | - | - | - | - | - | ||
![]() PC733HP Sharp Corp | In Stock | - | Datasheet | 20% | - | SHARP CORP | 1 | 100 °C | -25 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, TTL COMPATIBLE | - | unknown | SINGLE | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.15 A | - | 5000 V | 100 nA | 35 V | - | - | ||
![]() S21MD4W Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 15 mA | 600 V | ||
![]() PC847XI6J00F Sharp Corp | In Stock | - | Datasheet | 130% | - | SHARP CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-16 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 80 V | - | - | ||
![]() PC904A Sharp Corp | In Stock | - | Datasheet | 50% | - | SHARP CORP | 1 | 85 °C | -25 °C | DIP-8 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | COMPLEX | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | ||
![]() PC3SH21YUZCF Sharp Corp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S2S4RY0F Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.05 A | 3750 V | - | - | 7 mA | 600 V | ||
![]() PC817X9 Sharp Corp | In Stock | - | Datasheet | 130% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 80 V | - | - | ||
![]() PC352N1J000F Sharp Corp | In Stock | - | Datasheet | 90% | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 100 nA | 80 V | - | - | ||
![]() PC4SD11NXPC Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 800 V | ||
![]() S2S4A Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.05 A | 3750 V | - | - | 10 mA | 600 V | ||
![]() PC910L0YIP0F Sharp Corp | In Stock | - | Datasheet | - | 10 MBps | SHARP CORP | 1 | 70 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | Yes | 4.5 V | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED, TTL COMPATIBLE | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | - | 5000 V | - | - | - | - |