- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC4SD11NWPC Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 800 V | ||
![]() PC3ST11NIPB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() S21ME3FP Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() PC4SF21YXZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 800 V | ||
![]() PC956L0YSZ Sharp Corp | In Stock | - | Datasheet | - | - | 2 MBps | SHARP CORP | 1 | 85 °C | -40 °C | DIP-8 | Obsolete | - | 4.5 V | - | - | VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.015 A | 5000 V | - | - | - | - | - | - | - | ||
![]() PC4SD11NVZB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 800 V | ||
![]() PC3H2AB Sharp Corp | In Stock | - | Datasheet | - | 35% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() PC924L0NIZ Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -40 °C | PLASTIC, SMT, DIP-8 | Obsolete | Yes | 15 V | - | - | UL RECOGNIZED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.1 A | 5000 V | - | - | - | - | - | - | - | ||
![]() PC9D17I Sharp Corp | In Stock | - | Datasheet | - | - | 1 MBps | SHARP CORP | 2 | 100 °C | -55 °C | DIP-8 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 2 CHANNELS | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() S21ME4P Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() PC4SD21NXPDF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 3 mA | - | - | 800 V | ||
![]() PT501C Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 125 °C | -25 °C | - | Obsolete | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 4.7 mm | - | - | - | 800 nm | 100 nA | 45 V | - | YES | 2.5 mA | - | ||
![]() PC3SH21YUZC Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 600 V | ||
![]() 6N137X Sharp Corp | In Stock | - | Datasheet | - | - | 10 MBps | SHARP CORP | 1 | 70 °C | - | DIP-8 | Obsolete | - | 4.5 V | - | - | WITH SIGNAL PROCESSING CIRCUIT, UL RECOGNIZED, TTL COMPATIBLE | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | - | 2500 V | - | - | - | - | - | - | - | ||
![]() PT491FE0000F Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Active | Yes | - | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | SIDE VIEW | 1 | unknown | SINGLE | PHOTO DARLINGTON | 2.5 mm | - | - | - | 860 nm | 1000 nA | 35 V | - | YES | 0.4 mA | - | ||
![]() PC3ST21NIPCF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-4 | Obsolete | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 600 V | ||
![]() PC847AD Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6N136X Sharp Corp | In Stock | - | Datasheet | - | - | 1 MBps | SHARP CORP | 1 | 100 °C | -55 °C | DIP-8 | Obsolete | - | - | - | - | UL RECOGNIZED | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.008 A | 2500 V | - | - | - | - | - | - | - | ||
![]() PC4SF21YTZC Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 800 V | ||
![]() PC352N2T Sharp Corp | In Stock | - | Datasheet | - | 150% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | - | 100 nA | 80 V | - | - | - | - |