- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Power Dissipation (Max) | Response Time-Nom | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S11MD8T Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 400 V | ||
![]() PC357CT Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S21ME3 Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | 600 V | ||
![]() PC4SD21YVZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6 | End Of Life | - | - | Yes | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 800 V | ||
![]() PC825I Sharp Corp | In Stock | - | Datasheet | - | - | 600% | - | SHARP CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 2 CHANNELS | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 1000 nA | 35 V | - | - | ||
![]() PC703VC Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD21NXPC Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 800 V | ||
![]() PC3ST21NIZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-4 | Obsolete | - | - | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 5 mA | 600 V | ||
![]() PC2SD11NWZA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 10 mA | 400 V | ||
![]() S2S3RA Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.05 A | 3750 V | - | - | 7 mA | 600 V | ||
![]() PC912L0YIZ Sharp Corp | In Stock | - | Datasheet | - | - | - | 25 MBps | SHARP CORP | 1 | 70 °C | -40 °C | PLASTIC, SMT, DIP-8 | Obsolete | - | - | - | 4.5 V | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | 5000 V | - | - | - | - | ||
![]() PC928PJ0000F Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 80 °C | -25 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-14 | Obsolete | - | - | Yes | 15 V | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.1 A | 4000 V | - | - | - | - | ||
![]() PC410H0NIP Sharp Corp | In Stock | - | Datasheet | YES | SURFACE MOUNT | - | - | SHARP CORP | 1 | 85 °C | -40 °C | - | Obsolete | 0.085 W | 7.5e-8 ns | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | unknown | - | - | 0.02 A | - | 2500 V | - | - | - | - | ||
![]() PC912L0NIZ0F Sharp Corp | In Stock | - | Datasheet | - | - | - | 25 MBps | SHARP CORP | 1 | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | - | - | Yes | 4.5 V | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 5000 V | - | - | - | - | ||
![]() PC112L5 Sharp Corp | In Stock | - | Datasheet | - | - | 40% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 70 V | - | - | ||
![]() PC3SF11YWPAF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 10 mA | 600 V | ||
![]() PC817X1YIPW Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S22MD1VI Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | SCR OUTPUT OPTOCOUPLER | 0.05 A | 0.2 A | 5000 V | - | - | 10 mA | 600 V | ||
![]() PC823A Sharp Corp | In Stock | - | Datasheet | - | - | 50% | - | SHARP CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 2 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | ||
![]() PC3SH11YFZB Sharp Corp | In Stock | - | Datasheet | - | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | - | - | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | 600 V |