- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Reverse Voltage-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Reverse Breakdown Voltage-Min | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S21ME8 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SF11YTZAF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | Yes | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 800 V | ||
![]() S11MD64 Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | - | - | - | - | - | - | - | unknown | SEPARATE, 2 CHANNELS | TRIAC OUTPUT OPTOCOUPLER | - | 0.1 A | - | 2500 V | - | - | - | 20 mA | - | - | - | 400 V | ||
![]() PC4SD11NWPBF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 7 mA | - | - | - | 800 V | ||
![]() PC3ST21NIZC Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 600 V | ||
![]() PC3SF21YXZAF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | Obsolete | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC8Q66Q Sharp Corp | In Stock | - | Datasheet | - | 100% | SHARP CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() S2S4LB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.05 A | - | 3750 V | - | - | - | 5 mA | - | - | - | 600 V | ||
![]() PD49PI Sharp Corp | In Stock | - | Datasheet | SQUARE | - | SHARP CORP | - | 85 °C | -25 °C | 2 PIN | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | HIGH SENSITIVITY, BUILT-IN VISIBLE LIGHT CUT-OFF FILTER | - | 1 | unknown | SINGLE | PIN PHOTODIODE | - | - | 32 V | - | 1000 nm | 30 nA | - | - | YES | 0.003 mA | 32 V | - | ||
![]() PC3SH11YUZA Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC3SH11YIPA Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC845XIYJ00F Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 4 | 100 °C | -30 °C | - | Obsolete | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | - | - | - | unknown | SEPARATE, 4 CHANNELS WITH BUILT-IN DIODE | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | - | 5000 V | - | 1000 nA | 35 V | - | - | - | - | - | ||
![]() PC928Y Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 80 °C | -25 °C | PLASTIC, SMD, MINI-FLAT, 14 PIN | Obsolete | No | 15 V | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.1 A | - | 4000 V | - | - | - | - | - | - | - | - | ||
![]() S2S5Y00F Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.05 A | - | 3750 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC3H7Y8 Sharp Corp | In Stock | - | Datasheet | - | 35% | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | - | 2500 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() S11MS2B Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | - | - | - | - | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD21NWZDF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 3 mA | - | - | - | 800 V | ||
![]() PC4SD11NXZCF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | - | 5000 V | - | - | - | 5 mA | - | - | - | 800 V | ||
![]() PC929Y Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 80 °C | -25 °C | PLASTIC, SMD, MINI-FLAT, 14 PIN | Obsolete | - | 15 V | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 0.1 A | - | 4000 V | - | - | - | - | - | - | - | - | ||
![]() PC928YJ0000F Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 80 °C | -25 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-14 | End Of Life | Yes | 15 V | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.025 A | 0.1 A | - | 4000 V | - | - | - | - | - | - | - | - |