- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC4SD11YVZC Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | - | 800 V | ||
![]() PC110L Sharp Corp | In Stock | - | Datasheet | - | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() S2S4LB0F Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 5 mA | - | - | - | 600 V | ||
![]() PC113L2 Sharp Corp | In Stock | - | Datasheet | - | 80% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() S2S5R00F Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC113L Sharp Corp | In Stock | - | Datasheet | - | 40% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | - | ||
![]() PC901V0YSZX Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 70 °C | - | PLASTIC, DIP-6 | Obsolete | - | 3 V | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | - | - | - | - | - | 0.7 | - | ||
![]() PC852XY Sharp Corp | In Stock | - | Datasheet | - | 4000% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 200 nA | 350 V | - | - | - | - | - | ||
![]() PT370 Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | - | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 3 mm | - | - | - | 800 nm | 100 nA | 35 V | - | YES | 0.3 mA | - | - | ||
![]() PC827AC Sharp Corp | In Stock | - | Datasheet | - | 80% | - | SHARP CORP | 2 | 100 °C | -30 °C | DIP-8 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC3ST21NFZBF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-4 | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() S2S3RAY Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC8D66Q Sharp Corp | In Stock | - | Datasheet | - | 100% | - | SHARP CORP | 2 | 100 °C | -30 °C | - | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | HIGH RELIABILITY | - | unknown | SEPARATE, 2 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC843 Sharp Corp | In Stock | - | Datasheet | - | 20% | - | SHARP CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 4 CHANNELS | AC INPUT-TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC956L0YIP0F Sharp Corp | In Stock | - | Datasheet | - | - | 2 MBps | SHARP CORP | 1 | 70 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | Obsolete | Yes | 4.5 V | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.015 A | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC853H Sharp Corp | In Stock | - | Datasheet | - | 4000% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 200 nA | 350 V | - | - | - | - | - | ||
![]() PC3ST21NSZB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC2SD11NWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | 400 V | ||
![]() PC357 Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC4SD21NWZD Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 3 mA | - | - | - | 800 V |