- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3ST21NIPBF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-4 | Obsolete | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | - | 600 V | ||
![]() S21ME4FI Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | - | 600 V | ||
![]() PC912L0NUZ0F Sharp Corp | In Stock | - | Datasheet | - | 25 MBps | SHARP CORP | 1 | 85 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | Yes | 4.5 V | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.01 A | 5000 V | - | - | - | - | - | ||
![]() PC457S0YIP0F Sharp Corp | In Stock | - | Datasheet | - | 1 MBps | SHARP CORP | 1 | 85 °C | - | ROHS COMPLIANT, MINI FLAT PACKAGE-8 | Active | Yes | - | e4 | Palladium (Pd) | UL RECOGNIZED, VDE APPROVED | 1 | unknown | SINGLE | LOGIC IC OUTPUT OPTOCOUPLER | 0.016 A | 0.008 A | 3750 V | - | - | - | - | - | ||
![]() PC4SF11YXZB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | - | 800 V | ||
![]() PC3H7Y0 Sharp Corp | In Stock | - | Datasheet | 35% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 80 V | - | - | - | ||
![]() PC3ST11NIPA Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 10 mA | - | 600 V | ||
![]() PC923L0NIZ0F Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 70 °C | -40 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | End Of Life | Yes | 15 V | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 0.1 A | 5000 V | - | - | - | - | - | ||
![]() PC923L0YIP Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | No | 15 V | e0 | Tin/Lead (Sn/Pb) | VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.02 A | 0.1 A | 5000 V | - | - | - | - | - | ||
![]() PC847BD Sharp Corp | In Stock | - | Datasheet | 130% | - | SHARP CORP | 4 | 100 °C | -30 °C | DIP-16 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() PC837AC Sharp Corp | In Stock | - | Datasheet | 80% | - | SHARP CORP | 3 | 100 °C | -30 °C | DIP-12 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SEPARATE, 3 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 35 V | - | - | - | ||
![]() PC3Q67QYJ00F Sharp Corp | In Stock | - | Datasheet | 100% | - | SHARP CORP | 4 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-16 | Obsolete | Yes | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 2500 V | 100 nA | 35 V | - | - | - | ||
![]() PC3SF11YXZBF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | 0.05 A | 0.1 A | 5000 V | - | - | 7 mA | - | 600 V | ||
![]() PC3SD21NVZDF Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 3 mA | - | 600 V | ||
![]() PC113L5 Sharp Corp | In Stock | - | Datasheet | 40% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 100 nA | 70 V | - | - | - | ||
![]() PC3SD21NWPD Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.1 A | 5000 V | - | - | 3 mA | - | 600 V | ||
![]() S2S4RB Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | 0.05 A | 0.05 A | 3750 V | - | - | 7 mA | - | 600 V | ||
![]() PC451Z Sharp Corp | In Stock | - | Datasheet | 80% | - | SHARP CORP | 1 | 100 °C | -25 °C | MINI-FLAT, 4 PIN | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | 0.05 A | - | 3750 V | 1000 nA | 350 V | - | - | - | ||
![]() PC901V0YSZX Sharp Corp | In Stock | - | Datasheet | - | - | SHARP CORP | 1 | 70 °C | - | PLASTIC, DIP-6 | Obsolete | - | 3 V | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | - | - | - | 0.7 | - | ||
![]() PC852XY Sharp Corp | In Stock | - | Datasheet | 4000% | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE WITH BUILT-IN DIODE AND RESISTOR | DARLINGTON OUTPUT OPTOCOUPLER | 0.05 A | - | 5000 V | 200 nA | 350 V | - | - | - |