- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | HTS Code | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Hysteresis Ratio-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3SF11YWZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-6/5 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() S2S4RY Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PT493F Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | SIDE VIEW | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 2.5 mm | - | - | - | 860 nm | 1000 nA | 35 V | - | YES | 0.4 mA | - | - | ||
![]() PT4110 Sharp Corp | In Stock | - | Datasheet | RECTANGULAR | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | - | - | - | - | SIDE VIEW | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 4 mm | - | - | - | 860 nm | 1000 nA | 35 V | - | YES | 4 mA | - | - | ||
![]() PC912 Sharp Corp | In Stock | - | Datasheet | - | - | 20 MBps | SHARP CORP | 1 | 70 °C | - | - | Obsolete | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | WITH SIGNAL PROCESSING CIRCUIT | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.05 A | 2500 V | - | - | - | - | - | - | 0.55 | - | ||
![]() PC3HU73YIP0B Sharp Corp | In Stock | - | Datasheet | - | 150% | - | SHARP CORP | 1 | 110 °C | -55 °C | - | Active | - | - | - | - | UL APPROVED, VDE APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | - | 100 nA | 80 V | - | - | - | - | - | ||
![]() PC3SH11YIZBF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, SMT, PLASTIC, DIP-4 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() S21MS1A Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | - | - | - | - | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | 8541.40.80.00 | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PC3SD21NXPB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC3SH21YSZB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC4SF11YXZAF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6/5 | Obsolete | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | - | 800 V | ||
![]() PC3SF21YXZB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, SMT, DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC3SF11YXZB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() PC3SD21NWPB Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, PLASTIC, DIP-6/5 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | - | 600 V | ||
![]() S2S3BY0F Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 10 mA | - | - | - | 600 V | ||
![]() PC3H5YJ0000F Sharp Corp | In Stock | - | Datasheet | - | 1600% | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, MINIFLAT-4 | End Of Life | Yes | - | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | - | unknown | SINGLE | DARLINGTON OUTPUT OPTOCOUPLER | - | 0.05 A | - | 2500 V | - | 1000 nA | 35 V | - | - | - | - | - | ||
![]() PT493FE0000F Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | Yes | - | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | SIDE VIEW | - | 1 | unknown | SINGLE | PHOTO DARLINGTON | 2.5 mm | - | - | - | 860 nm | 1000 nA | 35 V | - | YES | 0.4 mA | - | - | ||
![]() PC352M11 Sharp Corp | In Stock | - | Datasheet | - | 90% | - | SHARP CORP | 1 | 100 °C | -30 °C | - | Obsolete | - | - | - | - | UL APPROVED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 3750 V | - | 100 nA | 35 V | - | - | - | - | - | ||
![]() PC912L0YSZ Sharp Corp | In Stock | - | Datasheet | - | - | 25 MBps | SHARP CORP | 1 | 70 °C | -40 °C | PLASTIC, DIP-8 | Obsolete | - | 4.5 V | - | - | UL RECOGNIZED, VDE APPROVED | - | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | - | - | 5000 V | - | - | - | - | - | - | - | - | ||
![]() PC817XP3 Sharp Corp | In Stock | - | Datasheet | - | 200% | - | SHARP CORP | 1 | 100 °C | -30 °C | SMT, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | - |