- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Optoelectronic Device Type
- Configuration
- Operating Temperature-Min
- Isolation Voltage-Max
- Number of Elements
- Additional Feature
- Forward Current-Max
- Package Description
Attribute column
Manufacturer
Sharp Addressable, Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Shape | Current Transfer Ratio-Nom | Data Rate-Nom | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Size | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max | Peak Wavelength | Dark Current-Max | Coll-Emtr Bkdn Voltage-Min | Input Trigger Current-Nom | Infrared Range | Light Current-Nom | Peak Off-state Voltage-Min |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PC3SH11YSZA Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, DIP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | 600 V | ||
![]() S2S4LA0F Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 5 mA | - | - | 600 V | ||
![]() PC4SD21NXZDF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-6 | End Of Life | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 3 mA | - | - | 800 V | ||
![]() PC929PJ0000F Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 80 °C | -25 °C | ROHS COMPLIANT, PLASTIC, SMT, MINIFLAT-14 | Obsolete | Yes | 15 V | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.1 A | 4000 V | - | - | - | - | - | - | - | ||
![]() PC956L0YSZ0F Sharp Corp | In Stock | - | Datasheet | - | - | 2 MBps | SHARP CORP | 1 | 70 °C | -40 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | End Of Life | Yes | 4.5 V | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.02 A | 0.015 A | 5000 V | - | - | - | - | - | - | - | ||
![]() PC112L2 Sharp Corp | In Stock | - | Datasheet | - | 80% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 70 V | - | - | - | - | ||
![]() PC120FI Sharp Corp | In Stock | - | Datasheet | - | 50% | - | SHARP CORP | 1 | 100 °C | -30 °C | DSO-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() S2S3RBYF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, MINIFLAT, SOP-4 | Obsolete | - | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() PC847XI9 Sharp Corp | In Stock | - | Datasheet | - | 50% | - | SHARP CORP | 4 | 100 °C | -30 °C | PLASTIC, SMT, DIP-16 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | - | - | unknown | SEPARATE, 4 CHANNELS | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 80 V | - | - | - | - | ||
![]() PT4850FE000F Sharp Corp | In Stock | - | Datasheet | ROUND | - | - | SHARP CORP | - | 85 °C | -25 °C | - | Obsolete | Yes | - | e1 | Tin/Silver/Copper (Sn/Ag/Cu) | SIDE VIEW | 1 | unknown | SINGLE | PHOTO TRANSISTOR | 0.8 mm | - | - | - | 860 nm | 100 nA | 35 V | - | YES | 0.12 mA | - | ||
![]() S2S4RA Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | PLASTIC, MINIFLAT, SOP-4 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.05 A | 3750 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() PC4SD11NVZCF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, DIP-6/5 | End Of Life | Yes | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 5 mA | - | - | 800 V | ||
![]() PC928PYJ000F Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 80 °C | -25 °C | ROHS COMPLIANT, PLASTIC, SMD, MINIFLAT-14 | Obsolete | Yes | 15 V | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.1 A | 4000 V | - | - | - | - | - | - | - | ||
![]() PC1S3052NXPF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-6/5 | End Of Life | Yes | - | - | - | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | 600 V | ||
![]() PC354M1T Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S11MD5VI Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | MINI-FLAT, 6 PIN | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 10 mA | - | - | 400 V | ||
![]() PC956L0YIP Sharp Corp | In Stock | - | Datasheet | - | - | 2 MBps | SHARP CORP | 1 | 85 °C | -40 °C | SURFACE MOUNT, DIP-8 | Obsolete | No | 4.5 V | e0 | Tin/Lead (Sn/Pb) | VDE APPROVED | - | unknown | COMPLEX | LOGIC IC OUTPUT OPTOCOUPLER | - | 0.025 A | 0.015 A | 5000 V | - | - | - | - | - | - | - | ||
![]() PC110L2 Sharp Corp | In Stock | - | Datasheet | - | 100% | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRANSISTOR OUTPUT OPTOCOUPLER | - | 0.05 A | - | 5000 V | - | 100 nA | 35 V | - | - | - | - | ||
![]() PC3ST21NIPBF Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-4 | Obsolete | Yes | - | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V | ||
![]() S21ME4FI Sharp Corp | In Stock | - | Datasheet | - | - | - | SHARP CORP | 1 | 100 °C | -30 °C | DIP-6 | Obsolete | No | - | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, VDE APPROVED | - | unknown | SINGLE | TRIAC OUTPUT OPTOCOUPLER WITH ZERO CRSVR | - | 0.05 A | 0.1 A | 5000 V | - | - | - | 7 mA | - | - | 600 V |