- Configuration
- Ihs Manufacturer
- Number of Functions
- Optoelectronic Device Type
- Part Life Cycle Code
- Reach Compliance Code
- Operating Temperature-Max
- Operating Temperature-Min
- Slot Width-Nom
- Rohs Code
- Forward Current-Max
- Coll-Emtr Bkdn Voltage-Min
Attribute column
Manufacturer
Sharp Fiber Optics - Switches, Multiplexers, Demultiplexers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Rohs Code | Supply Voltage-Min | JESD-609 Code | Terminal Finish | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | Dark Current-Max | Output Circuit Type | Coll-Emtr Bkdn Voltage-Min | Slot Width-Nom | On-state Collector Current-Nom | Gap Size |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GP1A68L Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | No | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | - | - | - | - | - | ||
![]() GP1S97J0000F Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | 2.2 mm | - | - | ||
![]() GP1S30J0000F Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | - | 1 | unknown | COMMON COLLECTOR, 2 ELEMENTS | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 100 nA | - | 35 V | 0.9 mm | 20 mA | - | ||
![]() GP1S22J0000F Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 100 nA | - | 35 V | 1.2 mm | 20 mA | - | ||
![]() GP1A25LC Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 75 °C | -20 °C | Obsolete | - | 4.5 V | - | - | WITH SIGNAL PROCESSING CIRCUIT, WITH CONNECTOR | 1 | unknown | COMPLEX | LOGIC OUTPUT SLOTTED SWITCH | - | - | Open Collector | - | 5 mm | - | 5 mm | ||
![]() GP1S55T Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 100 nA | - | 35 V | 2.15 mm | 20 mA | - | ||
![]() GP1S37J0000F Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 100 nA | - | 35 V | 2 mm | 20 mA | - | ||
![]() GP1S96 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | No | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | 1 mm | - | - | ||
![]() GP1A74A Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 75 °C | -20 °C | Obsolete | - | 4.5 V | - | - | TTL COMPATIBLE | 1 | unknown | SINGLE | LOGIC OUTPUT SLOTTED SWITCH | - | - | Open Collector | - | 5 mm | - | 5 mm | ||
![]() GP1S47 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | 2 mm | - | - | ||
![]() GP1SQ52 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -30 °C | Obsolete | No | - | - | - | HIGH RELIABILITY | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | 100 nA | - | 35 V | 3.05 mm | 20 mA | - | ||
![]() GP1S38 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 80 °C | -25 °C | Obsolete | - | - | - | - | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.06 A | 100 nA | - | 35 V | 2 mm | 20 mA | - | ||
![]() GP1A68LJ000F Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | 0.05 A | - | - | - | - | - | - | ||
![]() GP1S46 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | - | - | Obsolete | - | - | - | - | - | 1 | unknown | COMMON COLLECTOR, 2 ELEMENTS | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | - | - | - | ||
![]() GP1S96J0000F Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 85 °C | -25 °C | Obsolete | Yes | - | e2 | Tin/Copper (Sn/Cu) | - | 1 | unknown | SINGLE | TRANSISTOR OUTPUT SLOTTED SWITCH | - | - | - | - | 1 mm | - | - |