- Current Rating
- Max Power Dissipation
- Moisture Sensitivity Level (MSL)
- Package / Case
- Part Status
- Published
- RoHS Status
- Current Rating (Amps)
- Number of Pins
- Power (Watts)
- Diameter
- Lead Free
Attribute column
Manufacturer
Sharp Laser Diodes, Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Shape | Ihs Manufacturer | Output Power-Nom | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power (Watts) | Power Rating | Current Rating (Amps) | Max Power Dissipation | Number of Functions | Reach Compliance Code | Current Rating | Operating Supply Voltage | Configuration | Max Supply Voltage | Output Power | Optoelectronic Device Type | Forward Current | Size | Forward Voltage | Max Output Power | Reverse Voltage | Peak Wavelength | Threshold Current-Max | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LT015PD Sharp Corp | In Stock | - | Datasheet | - | - | - | ROUND | SHARP CORP | 40 mW | 3 PIN | Obsolete | No | - | - | e0 | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | 1 | unknown | - | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | - | LASER DIODE | - | 3.5 mm | - | - | - | 830 nm | 80 mA | - | - | - | - | ||
![]() GH04P21A2GE Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Radial, Can, 3 Lead (5.6mm, TO-18) | 3 | - | - | - | - | - | - | - | 2007 | - | Obsolete | 2 (1 Year) | - | 70°C | -10°C | 105mW | - | 150mA | 105mW | - | - | 150mA | 5.4V | - | 6.5V | 105mW | - | 150mA | - | 5.4V | - | 2V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() GH06507B2A Sharp Microelectronics | In Stock | - | Datasheet | - | Radial, Can, 3 Lead (5.6mm, TO-18) | 3 | - | - | - | - | - | - | - | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | 7mW | 7mW | 33mA | 7mW | - | - | 33mA | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() GH06510B2A Sharp Microelectronics | In Stock | - | Datasheet | - | Radial, Can, 3 Lead (5.6mm, TO-18) | 3 | ROUND | - | - | - | - | - | - | 2000 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 10mW | - | 10mW | 1 | unknown | 40mA | - | SINGLE WITH BUILT-IN PHOTO DIODE | - | 10mW | LASER DIODE | - | 1mm | - | - | - | - | 45mA | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() GH0781JA2C Sharp Microelectronics | In Stock | - | Datasheet | - | Radial, Can, 3 Lead (5.6mm, TO-18) | 3 | ROUND | - | - | - | - | - | - | 2002 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 120mW | - | 120mW | 1 | unknown | 141mA | - | SINGLE | - | 120mW | LASER DIODE | - | 1mm | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() GH06550B2B Sharp Microelectronics | In Stock | - | Datasheet | - | Radial, Can, 3 Lead (5.6mm, TO-18) | 3 | - | - | - | - | - | - | - | 2001 | - | Obsolete | 1 (Unlimited) | - | - | - | 50mW | 50mW | 80mA | 50mW | - | - | 80mA | - | - | - | - | - | - | - | - | - | - | - | - | 5.6mm | - | RoHS Compliant | Lead Free | ||
![]() GH04020B2A Sharp Microelectronics | In Stock | - | Datasheet | - | Radial, Can, 3 Lead (5.6mm, TO-18) | - | - | - | - | - | - | - | Bulk | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | 20mW | - | 38mA | 20mW | - | - | 38mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GH04125A2A Sharp Microelectronics | In Stock | - | Datasheet | - | Radial, Can, 3 Lead (5.6mm, TO-18) | - | - | - | - | - | - | - | Bulk | 2008 | - | Obsolete | 1 (Unlimited) | - | - | - | 130mW | - | 125mA | 130mW | - | - | 125mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() GH06560B2C Sharp Microelectronics | 9000 | - | Datasheet | - | Radial, Can, 3 Lead (5.6mm, TO-18) | 20 | - | - | - | - | - | - | Tape & Reel | 2002 | - | Obsolete | 1 (Unlimited) | - | 70°C | -10°C | 60mW | - | 85mA | 60mW | - | - | 85mA | - | - | - | - | - | - | - | - | 60mW | - | - | - | 5.6mm | No | Non-RoHS Compliant | - |