- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Optoelectronic Device Type
- Manufacturer
- Color
- Part Status
- Number of Pins
- Packaging
- Operating Temperature-Max
Attribute column
Manufacturer
Sharp LED Lighting - White
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Thermal Resistance of Package | CCT(K) | Number of Elements | Packaging | Published | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Color | Max Power Dissipation | Depth | Max Current Rating | Power Dissipation | Voltage - Forward (Vf) (Typ) | Viewing Angle | Forward Current | Current - Test | Lens Style | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Forward Voltage | Illumination Color | Luminous Flux | Reverse Voltage | Flux @ 25°C, Current - Test | Number of LEDs | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() GM2BB40BM0C Sharp Microelectronics | In Stock | - | - | Surface Mount | Surface Mount | 1111 (2828 Metric) | 2 | SMD | - | 4000K | 1 | Tape & Reel (TR) | 2010 | 0.110Lx0.110W 2.80mmx2.80mm | Obsolete | 1 (Unlimited) | 100°C | -30°C | White, Neutral | 912mW | 2.8mm | 240mA | 912mW | 3.25V | 120 ° | 240mA | 150mA | Circular, Dome | 76 lm/W | 85 (Typ) | 3.25V | White | 50 lm | 5V | 37lm Typ | 1 | 1.9mm | 0.083 2.10mm | 2.8mm | 2.8mm | No | Unknown | RoHS Compliant | ||
![]() GM1BW78140A Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | SMD | 25°C/W | - | - | Tape & Reel (TR) | 1998 | 0.104Lx0.065W 2.64mmx1.64mm | Obsolete | 4 (72 Hours) | 85°C | -30°C | White | - | - | 200mA | - | 3.5V | - | 150mA | 150mA | - | 74 lm/W | - | 3.5V | White | 39 lm | - | 39lm Typ | - | 700μm | 0.035 0.90mm | 2.64mm | 1.64mm | - | - | RoHS Compliant | ||
![]() GM1BD78140A Sharp Microelectronics | In Stock | - | Datasheet | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | SMD | - | 2839K (Typ) | - | Cut Tape (CT) | 1998 | 0.104Lx0.065W 2.64mmx1.64mm | Obsolete | 4 (72 Hours) | - | - | - | - | - | 200mA | - | 3.5V | - | - | 150mA | - | 46 lm/W | - | 3.5V | - | - | - | 24lm Typ | - | - | 0.035 0.90mm | - | - | - | - | RoHS Compliant | ||
![]() GM5BW05310A Sharp Microelectronics | In Stock | - | - | - | - | 2-SMD, No Lead Exposed Pad | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | White | - | - | 350mA | - | 3.8V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant |