- Optoelectronic Device Type
- Additional Feature
- Forward Current-Max
- Number of Elements
- JESD-609 Code
- Terminal Finish
- On-State Current-Max
- Isolation Voltage-Max
- Reach Compliance Code
- RoHS Status
- Packaging
- Part Status
Attribute column
Manufacturer
Sharp Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Contact Materials | Ihs Manufacturer | Number of Elements | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Color | Additional Feature | Depth | Reach Compliance Code | Current Rating | Termination Style | Lead Pitch | Output Type | Max Output Current | Operating Supply Voltage | Circuit | Configuration | Number of Channels | Max Supply Voltage | Output Current | Throw Configuration | Turn On Delay Time | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Nominal Input Voltage | Voltage - Load | RMS Current (Irms) | Forward Current-Max | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR32MA11NTZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | - | - | 1 | - | - | - | - | - | - | Tube | 2004 | PR32MA | e2 | Discontinued | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | HIGH RELIABILITY | - | - | - | PC Pin | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 150mA | SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 0V~240V | - | 0.05A | 50mA | 100μA | 0.15A | - | 5kV | - | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S202T01F Sharp Microelectronics | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | 1 | - | - | - | - | - | - | Tube | 1997 | S202 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | - | UL RECOGNIZED, HIGH RELIABILITY | 4mm | - | - | PC Pin | - | AC | 2A | - | SPST-NO (1 Form A) | - | 1 | - | 2A | SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 80V~240V | - | 0.05A | 50mA | 50mA | 2A | - | 3kV | - | 16.8mm | 23mm | 4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S202T02F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | 1 | - | - | - | - | - | - | Tube | 1997 | S202 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | - | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | 5.5mm | - | - | PC Pin | - | AC, Zero Cross | 2A | - | SPST-NO (1 Form A) | - | - | - | 2A | SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 80V~240V | - | 0.05A | 50mA | 50mA | 2A | - | 3kV | - | 19.6mm | 18.5mm | 4mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S216S01F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | 1 | - | - | - | - | - | - | Bulk | 2004 | S216 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | - | UL RECOGNIZED | 5.5mm | - | - | PC Pin | - | AC | 16A | - | SPST-NO (1 Form A) | - | - | - | 16A | SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 80V~240V | - | 0.05A | 50mA | 50mA | - | - | 4kV | - | 19.6mm | 18.5mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PR39MF21NSZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | 1 | - | - | - | - | - | - | Tube | 2004 | PR39MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | 6.5mm | - | - | PC Pin | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 900mA | DPDT, SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 0V~240V | - | 0.05A | 50mA | 10μA | 0.9A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PR39MF51YIPF Sharp | In Stock | - | Datasheet | - | - | PCB, Surface Mount | - | - | 7 | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | - | - | SMD/SMT | - | 85 °C | -30 °C | - | - | 6.5 mm | - | - | - | - | - | - | 600 V | - | - | - | 600 V | - | - | - | - | 600 V | 9 A | 1.4 V | - | 1.4 V | - | - | - | 50 mA | 50 mA | - | 900 mA | 4 kV | - | 3.5 mm | 9.66 mm | - | No | - | RoHS Compliant | - | ||
![]() PR26MF11NIPF Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 7 | - | - | - | 1 | - | - | - | - | - | - | Tape & Reel (TR) | 2004 | PR26MF | e2 | Obsolete | 1 (Unlimited) | Gull Wing | Tin/Copper (Sn/Cu) | 85°C | -25°C | - | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | Gull Wing | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 600mA | SPST | - | TRIGGER OUTPUT SSR | 400V | - | 1.4V | Relay | - | 0V~120V | - | 0.05A | 50mA | 100μA | 0.6A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() PR33MF51NSZF Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | - | PDIP | 6 | - | - | - | 1 | - | - | - | - | - | - | Tube | 2006 | - | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | SPST | - | TRIGGER OUTPUT SSR | 600V | 3A | 1.4V | Relay | - | - | 300mA | 0.05A | 50mA | 50mA | - | 300mA | 4kV | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() PR36MF21NSZF SHARP/Socle Technology | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | 1 | - | - | - | - | - | - | Tube | - | PR36MF | e2 | Discontinued | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | 6.5mm | - | - | PC Pin | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 600mA | DPDT, SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 0V~240V | - | 0.05A | 50mA | 100μA | 0.6A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S216S02F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | - | - | - | 1 | - | - | - | - | - | - | Bulk | 2004 | S216 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | 5.5mm | - | - | PC Pin | - | AC, Zero Cross | 16A | - | SPST-NO (1 Form A) | - | - | - | 16A | SPST | 10 ms | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 80V~240V | - | 0.05A | 50mA | 50mA | - | - | 4kV | - | 24.6mm | 18.5mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PR33MF51YPLF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | 8 | 8-SMD | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2006 | PR33MF | - | Obsolete | 1 (Unlimited) | Gull Wing | - | - | - | - | - | - | - | - | Gull Wing | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | - | - | - | - | Relay | - | 0V~240V | - | - | - | - | - | 300mA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S202S02F Sharp Microelectronics | In Stock | - | Datasheet | - | Gold | Through Hole | Through Hole | 4-SIP | 4 | - | Copper | - | 1 | - | - | - | - | - | - | Bulk | 1997 | S202 | e2 | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | Black | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | 5.5mm | - | 1A | PC Pin | 2.54mm | AC, Zero Cross | 8A | - | SPST-NO (1 Form A) | - | - | - | 8A | SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | 1.4V | 80V~240V | - | 0.05A | 50mA | 50mA | 8A | - | 4kV | - | 19.6mm | 18.5mm | 5.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S201S06F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | - | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | Tube | 1997 | S201 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | - | 5.5mm | - | - | PC Pin | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 3A | SPST | - | - | 600V | 30A | 1.4V | Relay | 1.4V | 80V~240V | 3A | - | 50mA | 50mA | - | 3A | 3kV | - | 19.6mm | 18.5mm | 5.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PR22MA11NTZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6 | - | - | - | 1 | - | - | - | - | - | - | Tube | 2004 | PR22MA | e2 | Discontinued | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | HIGH RELIABILITY | - | - | - | PC Pin | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 150mA | SPST | - | TRIGGER OUTPUT SSR | 400V | - | 1.4V | Relay | - | 0V~120V | - | 0.05A | 50mA | 100μA | 0.15A | - | 5kV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PR3BMF51NSKF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | 8-DIP | - | - | - | - | - | - | - | - | - | Tube | 2006 | PR3BMF | - | Obsolete | 1 (Unlimited) | PC Pin | - | 105°C | -30°C | - | - | - | - | - | PC Pin | - | AC | 1.2A | - | SPST-NO (1 Form A) | - | - | - | 1.2A | DPDT, SPST | - | - | 600V | - | 1.4V | Relay | - | 0V~240V | - | - | 50mA | 100μA | - | 1.2A | 4kV | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PR33MF11NSZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | - | - | 1 | -20°C | - | - | - | - | - | Tube | 2004 | PR33MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | - | - | - | UL RECOGNIZED, VDE APPROVED | - | unknown | - | PC Pin | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | - | SPST | - | TRIGGER OUTPUT SSR | - | - | - | Relay | - | 0V~240V | - | 0.05A | - | 100μA | - | 300mA | - | 4000V | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PR26MF21NSZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | 1 | - | - | - | - | - | - | Tube | 2004 | PR26MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | - | PC Pin | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 600mA | SPST | - | TRIGGER OUTPUT SSR | 400V | - | 1.4V | Relay | - | 0V~120V | - | 0.05A | 50mA | 100μA | 0.6A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() S101DH2F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 10 | 16-DIP | - | - | - | - | - | - | - | - | - | Tube | 2004 | S101 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 85°C | -25°C | - | - | - | - | - | PC Pin | - | AC, Zero Cross | - | - | SPST-NO (1 Form A) | - | - | - | 1.5A | SPST | - | - | 400V | - | - | Relay | - | 0V~120V | - | - | - | 100μA | - | 1.5A | 4kV | - | 3.5mm | 19.8mm | 6.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() S101DH1F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 16 | 16-DIP | - | - | - | - | - | - | - | - | - | Tube | 2004 | S101 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | - | PC Pin | - | AC | - | - | SPST-NO (1 Form A) | - | - | - | 1.5A | SPST | - | - | - | - | - | Relay | - | 0V~120V | - | - | - | 100μA | - | 1.5A | - | - | 3.5mm | 19.8mm | 6.5mm | - | - | RoHS Compliant | Lead Free | ||
![]() PR39MF21NIPF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | 1 | - | 85 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | - | - | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | unknown | - | - | - | - | - | - | - | SINGLE | - | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | 0.9 A | - | - | 4000 V | - | - | - | - | - | - | - |