- Optoelectronic Device Type
- Additional Feature
- Forward Current-Max
- Number of Elements
- JESD-609 Code
- Terminal Finish
- On-State Current-Max
- Isolation Voltage-Max
- Reach Compliance Code
- RoHS Status
- Packaging
- Part Status
Attribute column
Manufacturer
Sharp Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | RoHS | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | Max Input Current | Input Current | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S102T02F Sharp Microelectronics | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | Tube | 2004 | S102 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | - | PC Pin | AC, Zero Cross | 2A | SPST-NO (1 Form A) | 2A | SPST | - | 400V | 1.4V | Relay | 80V~120V | - | 50mA | 100μA | 2A | 3kV | - | 16mm | 23mm | 4mm | No | RoHS Compliant | Lead Free | ||
![]() S105T01 Sharp | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 A | SPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S201S06V Sharp | In Stock | - | - | - | SIP | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 A | SPST | - | - | - | - | - | - | - | - | - | - | - | 24.6 mm | 18.5 mm | 5.5 mm | - | - | Contains Lead | ||
![]() S201N12 Sharp | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | PC Pin | - | - | - | - | - | - | - | - | - | 1.6 A | SPST | - | - | - | Relay | - | - | - | - | 1.6 A | - | - | 21 mm | 26 mm | 5.5 mm | - | - | - | ||
![]() S201DH1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | - | 1 | 85°C | -25°C | - | Tube | 2004 | S201 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | 1.5A | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 0V~240V | 0.05A | - | - | - | - | 4000V | 3.5mm | 19.8mm | 6.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PR33MF51YSLF SHARP/Socle Technology | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | Tape & Reel (TR) | - | PR33MF | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | TRIGGER OUTPUT SSR | - | - | - | 0V~240V | - | - | - | 300mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PR33MA11NTZF Sharp Microelectronics | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | 2013 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR33MF51NSLF Sharp Microelectronics | In Stock | - | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8-DIP | - | - | - | - | Tube | 2006 | PR33MF | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 0V~240V | - | - | - | 300mA | - | - | - | - | - | - | - | - | ||
![]() PR3BMF51NPLF Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR36MF51YSLF Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR39MF51NPLF Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR3BMF51NSDF Sharp Microelectronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR33MF51YPLH Sharp Microelectronics | In Stock | - | - | - | - | Surface Mount | 8-SMD (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | Tape & Reel (TR) | - | PR33MF | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | Gull Wing | AC | - | SPST-NO (1 Form A) | - | - | - | - | - | - | 0V~240V | - | - | - | 300mA | - | - | - | - | - | - | RoHS Compliant | - |