- Optoelectronic Device Type
- Additional Feature
- Forward Current-Max
- Number of Elements
- JESD-609 Code
- Terminal Finish
- On-State Current-Max
- Isolation Voltage-Max
- Reach Compliance Code
- RoHS Status
- Packaging
- Part Status
Attribute column
Manufacturer
Sharp Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Ihs Manufacturer | Number of Elements | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Terminal Finish | Additional Feature | Reach Compliance Code | Configuration | Optoelectronic Device Type | Forward Current-Max | On-State Current-Max | Isolation Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR3BMF11NIPF Sharp Corp | In Stock | - | - | SHARP CORP | 1 | 105 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | End Of Life | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 1.2 A | 4000 V | ||
![]() PR39MF22NIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -30 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.9 A | 4000 V | ||
![]() PR36MF51YSZF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -30 °C | ROHS COMPLIANT, PLASTIC, DIP-8 | Obsolete | Yes | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT, VDE APPROVED | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.6 A | 4000 V | ||
![]() PR33MF11YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 80 °C | -20 °C | LEAD FREE, PLASTIC, SMT, 8/7 PIN | End Of Life | - | - | - | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | - | 4000 V | ||
![]() PR39MF11YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.9 A | 4000 V | ||
![]() PR39MF12YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.9 A | 4000 V | ||
![]() PR39MF12YSZF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | LEAD FREE, PLASTIC, DIP-8 | Obsolete | Yes | - | - | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.9 A | 4000 V | ||
![]() S201DH2 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-16 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 1.5 A | 4000 V | ||
![]() PR3BMF51YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 105 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | Active | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT, VDE APPROVED | unknown | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | 1.2 A | 4000 V | ||
![]() S201D01 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-16 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 1.2 A | 4000 V | ||
![]() PR39MF11NIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.9 A | 4000 V | ||
![]() PR3BMF11YSZF Sharp Corp | In Stock | - | - | SHARP CORP | 1 | 105 °C | -30 °C | LEAD FREE, PLASTIC, DIP-8 | End Of Life | Yes | e2 | Tin/Copper (Sn/Cu) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 1.2 A | 4000 V | ||
![]() S202S15V Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 80 °C | -20 °C | PLASTIC, SIP-4 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, HIGH RELIABILITY | unknown | SINGLE WITH BUILT-IN SNUBBER | TRIGGER OUTPUT SSR | 0.05 A | 8 A | 3000 V | ||
![]() PR39MF51YPLH Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR3BMF51NIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 105 °C | -30 °C | ROHS COMPLIANT, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSS OVER CIRCUIT | unknown | SINGLE | TRANSISTOR OUTPUT SSR | 0.05 A | 1.2 A | 4000 V | ||
![]() PR32MA11NXPH Sharp Microelectronics of the Americas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PR49MF11NIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Active | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.9 A | 4000 V | ||
![]() PR36MF11YIPF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | LEAD FREE, PLASTIC, SMT, DIP-8 | Obsolete | Yes | e6 | Tin/Bismuth (Sn/Bi) | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 0.6 A | 4000 V | ||
![]() PR33MF11YSZF Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 80 °C | -20 °C | LEAD FREE, PLASTIC, DIP-8/7 | End Of Life | - | - | - | UL RECOGNIZED, VDE APPROVED | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | - | 4000 V | ||
![]() S101D02 Sharp Corp | In Stock | - | Datasheet | SHARP CORP | 1 | 85 °C | -25 °C | PLASTIC, DIP-16 | Obsolete | No | e0 | Tin/Lead (Sn/Pb) | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | unknown | SINGLE | TRIGGER OUTPUT SSR | 0.05 A | 1.2 A | 4000 V |