- Optoelectronic Device Type
- Additional Feature
- Forward Current-Max
- Number of Elements
- JESD-609 Code
- Terminal Finish
- On-State Current-Max
- Isolation Voltage-Max
- Reach Compliance Code
- RoHS Status
- Packaging
- Part Status
Attribute column
Manufacturer
Sharp Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | ECCN (US) | I/O Isolation Voltage (V) | Ihs Manufacturer | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature-Max | Operating Temperature-Min | Output Device | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Rohs Code | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Pin Count | Termination Style | Output Type | Circuit | Configuration | Number of Channels | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Max Surge Current | Max Input Voltage | Relay Type | Nominal Input Voltage | Voltage - Load | RMS Current (Irms) | Forward Current-Max | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PR39MF12NIPF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | 1 | - | - | 85 °C | -25 °C | - | LEAD FREE, PLASTIC, SMT, DIP-8 | - | - | - | Obsolete | - | Yes | - | - | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | - | - | - | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | 0.9 A | - | - | 4000 V | - | - | - | - | - | - | ||
![]() PR33MF11NIPF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | 1 | - | - | 80 °C | -20 °C | - | LEAD FREE, PLASTIC, SMT, 8/7 PIN | - | - | - | End Of Life | - | - | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED, VDE APPROVED | unknown | - | - | - | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | - | 4000 V | - | - | - | - | - | - | ||
![]() PR3BMF11YIPF Sharp Corp | In Stock | - | - | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | 1 | - | - | 105 °C | -30 °C | - | LEAD FREE, PLASTIC, SMT, DIP-8 | - | - | - | End Of Life | - | Yes | - | - | - | e6 | - | - | - | Tin/Bismuth (Sn/Bi) | - | - | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | unknown | - | - | - | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | 1.2 A | - | - | 4000 V | - | - | - | - | - | - | ||
![]() PR23MF11NIPF Sharp Corp | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | SHARP CORP | - | - | - | - | - | - | - | 1 | - | - | 80 °C | -20 °C | - | LEAD FREE, PLASTIC, SMT, 8/7 PIN | - | - | - | Obsolete | - | Yes | - | - | - | - | - | - | - | - | - | - | UL RECOGNIZED | unknown | - | - | - | - | SINGLE | - | - | - | - | TRIGGER OUTPUT SSR | - | - | - | - | - | - | - | 0.05 A | - | - | - | - | - | 4000 V | - | - | - | - | - | - | ||
![]() PR26MF11NSZF Sharp Microelectronics | 90 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PR26MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 600mA | SPST | - | TRIGGER OUTPUT SSR | 400V | - | 1.4V | Relay | - | 0V~120V | - | 0.05A | 50mA | 100μA | 0.6A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() S116S02 Sharp Microelectronics | 1 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | S116 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 16A | SPST | - | - | - | - | - | Relay | - | 80V~120V | - | - | - | - | - | 16A | - | - | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S102S12 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S102 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | unknown | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 8A | SPST | - | TRIGGER OUTPUT SSR | - | - | - | Relay | - | 80V~120V | - | 0.05A | - | - | 8A | - | - | 4000V | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PR26MF12NSZF Sharp Microelectronics | 4391 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PR26MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | 1 | 600mA | SPST | - | TRIGGER OUTPUT SSR | 400V | - | 1.4V | Relay | - | 0V~120V | - | 0.05A | 50mA | 100μA | 0.6A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() S102S11 Sharp Microelectronics | 5 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 80°C | -20°C | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S102 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 8A | SPST | - | TRIGGER OUTPUT SSR | - | - | - | Relay | - | 80V~120V | - | 0.05A | - | - | 8A | - | - | 4000V | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S202T01 Sharp Microelectronics | 924 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S202 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 2A | SPST | - | - | - | - | - | Relay | - | 80V~240V | - | - | - | - | - | 2A | - | - | 32mm | 23mm | 24mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PR39MF22NSZH SHARP/Socle Technology | 33 | - | Datasheet | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PR39MF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 0V~240V | - | - | - | - | - | 900mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PR39MF51NSLH SHARP/Socle Technology | 28000 | - | - | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | 8-DIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PR39MF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | - | - | 0V~240V | - | - | - | - | - | 900mA | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PR3BMF11NSZ Sharp Microelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PR3BMF | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | 105°C | -30°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 1.2A | SPST | - | TRIGGER OUTPUT SSR | 600V | - | - | Relay | - | 0V~240V | - | 0.05A | - | 50mA | - | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S216S01 Sharp Microelectronics | 9 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | S216 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 16A | SPST | - | - | - | - | - | Relay | - | 80V~240V | - | - | - | - | - | 16A | - | - | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S216SE1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 100°C | -25°C | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | S216 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 16A | SPST | - | TRIGGER OUTPUT SSR | - | - | - | Relay | - | 80V~240V | - | 0.05A | - | - | - | - | - | 3000V | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PR36MF22NSZF SHARP/Socle Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PR36MF | e2 | Discontinued | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 600mA | DPDT, SPST | - | TRIGGER OUTPUT SSR | 600V | - | 1.4V | Relay | - | 0V~240V | - | 0.05A | 50mA | 50mA | 0.6A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() PR39MF51YSZF Sharp | 20288 | - | Datasheet | - | - | - | - | - | - | EAR99 | 4000(RMS) | - | 50 | 1.4 | 85 | 0.9(RMS) | 600 | -30 | Through Hole | - | - | - | - | - | Triac | - | 3.5 | 9.66 | 6.5 | - | 7 | - | Sleeve | - | - | - | Obsolete | - | - | - | - | - | - | - | 7 | - | AC | - | - | - | - | - | DC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Supplier Unconfirmed | - | ||
![]() S202S02 Sharp Microelectronics | 1000 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S202 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | 100°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 8A | SPST | - | TRIGGER OUTPUT SSR | 600V | - | - | Relay | - | 80V~240V | - | 0.05A | - | 50mA | 8A | - | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S102T02 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 100°C | -25°C | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S102 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | unknown | - | PC Pin | AC, Zero Cross | SPST-NO (1 Form A) | - | - | 2A | SPST | - | TRIGGER OUTPUT SSR | - | - | - | Relay | - | 80V~120V | - | 0.05A | - | - | 2A | - | - | 3000V | 16mm | 23mm | 4mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PR39MF51NSZF Sharp Microelectronics | 120 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | PR39MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | UL RECOGNIZED, VDE APPROVED, HIGH RELIABILITY | - | - | PC Pin | AC | SPST-NO (1 Form A) | - | - | 900mA | DPDT, SPST | - | TRIGGER OUTPUT SSR | 600V | 9A | 1.4V | Relay | 1.4V | 0V~240V | 900mA | 0.05A | 50mA | 100μA | - | - | 4kV | - | - | - | - | No | RoHS Compliant | Lead Free |