- Optoelectronic Device Type
- Additional Feature
- Forward Current-Max
- Number of Elements
- JESD-609 Code
- Terminal Finish
- On-State Current-Max
- Isolation Voltage-Max
- Reach Compliance Code
- RoHS Status
- Packaging
- Part Status
Attribute column
Manufacturer
Sharp Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Reach Compliance Code | Termination Style | Output Type | Max Output Current | Circuit | Number of Channels | Output Current | Throw Configuration | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Voltage - Load | Forward Current-Max | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S101S06V Sharp Microelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Tube | 2004 | S101 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | 100°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 3A | SPST | TRIGGER OUTPUT SSR | 400V | - | Relay | 80V~120V | 0.05A | - | 50mA | 3A | - | 3kV | - | 24.6mm | 18.5mm | 5.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S101S16V Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | 1 | 80°C | -20°C | Tube | 2004 | S101 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | unknown | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 80V~120V | 0.05A | - | - | 3A | 3A | - | 3000V | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S212S01F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Bulk | 2004 | S212 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | - | PC Pin | AC | 12A | SPST-NO (1 Form A) | - | 12A | SPST | TRIGGER OUTPUT SSR | 600V | 1.4V | Relay | 80V~240V | 0.05A | 50mA | 100μA | - | - | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | RoHS Compliant | Lead Free | ||
![]() PR39MF11NSZF Sharp Microelectronics | 2580 | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | 1 | 85°C | -25°C | Tube | 2004 | PR39MF | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 0V~240V | 0.05A | - | - | 0.9A | 900mA | - | 4000V | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S202T02 Sharp Microelectronics | 189 | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Tube | 2004 | S202 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | 100°C | -25°C | UL RECOGNIZED, WITH ZERO CROSSOVER CIRCUIT | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 2A | SPST | TRIGGER OUTPUT SSR | 600V | - | Relay | 80V~240V | 0.05A | - | 50mA | 2A | - | 3kV | - | 32mm | 23mm | 24mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() S202S12F Sharp Microelectronics | 20 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Tube | 2004 | S202 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 80°C | -20°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | PC Pin | AC, Zero Cross | 8A | SPST-NO (1 Form A) | 1 | 8A | SPST | TRIGGER OUTPUT SSR | 600V | 1.4V | Relay | 80V~240V | 0.05A | 50mA | 50mA | 8A | - | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | RoHS Compliant | Lead Free | ||
![]() PR23MF11NSZF Sharp Microelectronics | 150 | - | Datasheet | - | Through Hole | - | PDIP | 8 | - | 1 | - | - | Tube | 2004 | - | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -25°C | UL RECOGNIZED | - | - | - | - | - | - | 300mA | DPST, SPST | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | - | 0.05A | 50mA | 100μA | - | 300mA | 4kV | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() S101DH1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | - | - | 1 | 85°C | -25°C | Tube | 2004 | S101 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | 1.5A | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 0V~120V | 0.05A | - | - | - | - | - | 4000V | 3.5mm | 19.8mm | 6.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PR39MF22NSZF SHARP/Socle Technology | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 8 | - | 1 | - | - | Tube | - | PR39MF | e2 | Discontinued | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -30°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 900mA | DPDT, SPST | TRIGGER OUTPUT SSR | 600V | 1.4V | Relay | 0V~240V | 0.05A | 50mA | 10μA | 0.9A | - | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() S101D01 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm), 10 Leads | 16 | - | 1 | 85°C | -25°C | Tube | 2004 | S101 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 0V~120V | 0.05A | - | - | 1.2A | 1.2A | - | 4000V | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S102S02F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Tube | 2004 | S102 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | PC Pin | AC, Zero Cross | 8A | SPST-NO (1 Form A) | - | 8A | SPST | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | 80V~120V | 0.05A | 50mA | 100μA | 8A | - | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | RoHS Compliant | Lead Free | ||
![]() PR3BMF51NSLF Sharp Microelectronics | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S102S11F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | 1 | - | - | Tube | 2004 | S102 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 80°C | -20°C | UL RECOGNIZED, HIGH RELIABILITY | - | PC Pin | AC | 8A | SPST-NO (1 Form A) | - | 8A | SPST | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | 80V~120V | 0.05A | 50mA | 100μA | 8A | - | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | RoHS Compliant | Lead Free | ||
![]() PR36MF12NSZF Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | Through Hole | - | DIP | 7 | - | 1 | - | - | Tube | 2004 | - | e2 | Discontinued | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | - | 600mA | DPDT, SPST | TRIGGER OUTPUT SSR | 600V | 1.4V | Relay | - | 0.05A | 50mA | 50mA | 0.6A | 600mA | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() PR29MF11NSZF Sharp Microelectronics | 200 | - | Datasheet | - | Through Hole | - | PDIP | 8 | - | 1 | - | - | Tube | 2004 | - | e2 | Obsolete | Not Applicable | PC Pin | Tin/Copper (Sn/Cu) | 85°C | -25°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | - | - | - | 900mA | DPST, SPST | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | - | 0.05A | 50mA | 10μA | 0.9A | 900mA | 4kV | - | 3.5mm | 9.66mm | 6.5mm | No | RoHS Compliant | Lead Free | ||
![]() S116S01 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | 1 | 100°C | -25°C | Bulk | 2004 | S116 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | 16A | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 80V~120V | 0.05A | - | - | - | - | - | 4000V | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S216SE2 Sharp Microelectronics | 3800 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | 1 | 100°C | -25°C | Bulk | 2004 | S216 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | unknown | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 16A | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 80V~240V | 0.05A | - | - | - | - | - | 3000V | 24.6mm | 18.5mm | 5.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S208T02 Sharp Microelectronics | 26 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | - | - | Tube | 2004 | S208 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 8A | SPST | - | - | - | Relay | 80V~240V | - | - | - | - | 8A | - | - | 16mm | 23mm | 4mm | - | Non-RoHS Compliant | - | ||
![]() PR29MF11NSZ Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | 7 | - | 1 | 85°C | -25°C | Tube | 2004 | PR29MF | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY | unknown | PC Pin | AC | - | SPST-NO (1 Form A) | - | 900mA | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 0V~120V | 0.05A | - | - | 0.9A | - | - | 4000V | 3.5mm | 9.66mm | 6.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() S216S02 Sharp Microelectronics | 80 | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | 1 | 100°C | -25°C | Bulk | 2004 | S216 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | unknown | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 16A | SPST | TRIGGER OUTPUT SSR | - | - | Relay | 80V~240V | 0.05A | - | - | - | - | - | 4000V | 32mm | 18.5mm | 24mm | - | Non-RoHS Compliant | Contains Lead |