- Optoelectronic Device Type
- Additional Feature
- Forward Current-Max
- Number of Elements
- JESD-609 Code
- Terminal Finish
- On-State Current-Max
- Isolation Voltage-Max
- Reach Compliance Code
- RoHS Status
- Packaging
- Part Status
Attribute column
Manufacturer
Sharp Solid State Relays
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | ECCN (US) | I/O Isolation Voltage (V) | Lead Shape | Maximum Input Current (mA) | Maximum Input Voltage (V) | Maximum Operating Temperature (°C) | Maximum Output Current (A) | Maximum Output Voltage (V) | Minimum Operating Temperature (°C) | Mounting | Number of Elements | Operating Temperature (Max.) | Operating Temperature (Min.) | Output Device | Package Height | Package Length | Package Width | PCB changed | RoHS | Standard Package Name | Supplier Package | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Depth | Reach Compliance Code | Pin Count | Termination Style | Output Type | Max Output Current | Circuit | Number of Circuits | Output Current | Throw Configuration | Input Type | Optoelectronic Device Type | Max Output Voltage | Max Input Voltage | Relay Type | Nominal Input Voltage | Voltage - Load | Forward Current-Max | Max Input Current | Input Current | On-State Current-Max | Load Current | Isolation Voltage | Isolation Voltage-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S202S01F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | PCB, Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1997 | S202 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | 5.5mm | - | - | PC Pin | AC | 8A | SPST-NO (1 Form A) | - | 8A | SPST | - | - | 600V | 1.4V | Relay | 1.4V | 80V~240V | - | 50mA | 50mA | - | 8A | 4kV | - | 19.6mm | 18.5mm | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() S108T02 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | 1 | 100°C | -25°C | - | - | - | - | - | - | - | - | Tube | 2004 | S108 | e0 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Lead (Sn/Pb) | - | - | UL RECOGNIZED | - | unknown | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 8A | SPST | - | TRIGGER OUTPUT SSR | - | - | Relay | - | 80V~120V | 0.05A | - | - | 8A | - | - | 3000V | 16mm | 23mm | 4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() S102S01F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S102 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | - | - | - | PC Pin | AC | 8A | SPST-NO (1 Form A) | - | 8A | SPST | - | - | 400V | 1.4V | Relay | - | 80V~120V | - | 50mA | 100μA | - | 8A | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() S101S16F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S101 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 80°C | -20°C | UL RECOGNIZED, HIGH RELIABILITY, WITH ZERO CROSSOVER CIRCUIT | - | - | - | PC Pin | AC, Zero Cross | 3A | SPST-NO (1 Form A) | - | 3A | SPST | - | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | - | 80V~120V | 0.05A | 50mA | 100μA | 3A | - | 3kV | - | 24.6mm | 18.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() S105T02 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | S105 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 5A | SPST | - | - | - | - | Relay | - | 0V~120V | - | - | - | - | 5A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S108T02F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S108 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | UL RECOGNIZED | - | - | - | PC Pin | AC, Zero Cross | 8A | SPST-NO (1 Form A) | - | 8A | SPST | - | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | - | 80V~120V | 0.05A | 50mA | 100μA | 8A | - | 3kV | - | 16mm | 23mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() S216SE1F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 1998 | S216 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | - | 80V~240V | - | - | 100μA | - | 16A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PR32MA11NXPF Sharp | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S11MS3 Sharp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S202S11F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S202 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 80°C | -20°C | UL RECOGNIZED, HIGH RELIABILITY | - | - | - | PC Pin | AC | 8A | SPST-NO (1 Form A) | - | 8A | SPST | - | TRIGGER OUTPUT SSR | 600V | 1.4V | Relay | - | 80V~240V | 0.05A | 50mA | 50mA | 8A | - | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() S205T01 Sharp Microelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | S205 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 100°C | -25°C | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | 5A | SPST | - | - | 600V | - | Relay | - | 0V~240V | - | - | 50mA | - | 5A | 3kV | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() PR36MF21NSZH SHARP/Socle Technology | 23000 |
| - | 16 Weeks | - | Through Hole | 8-DIP (0.300, 7.62mm), 7 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | - | PR36MF | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | - | - | - | - | - | - | - | - | 0V~240V | - | - | - | - | 600mA | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() PR36MF12YSZF Sharp | In Stock | - | Datasheet | - | Through Hole | - | - | 7 | - | EAR99 | 4000(RMS) | Through Hole | 50 | 1.4 | 85 | 0.6(RMS) | 600 | -25 | Through Hole | - | - | - | Triac | 3.5 | 9.66 | 6.5 | 7 | Compliant | DIP | PDIP | Sleeve | - | - | - | Obsolete | - | Solder | - | 85 °C | -25 °C | - | - | - | 7 | - | AC | - | - | - | 600 mA | DPDT | DC | - | 600 V | 1.4 V | - | - | - | - | 50 mA | 100 µA | - | - | 4 kV | - | - | - | - | No | - | RoHS Compliant | - | ||
![]() S116S01F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | S116 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | UL RECOGNIZED | - | - | - | PC Pin | AC | 16A | SPST-NO (1 Form A) | - | 16A | SPST | - | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | - | 80V~120V | 0.05A | 50mA | 100μA | - | - | 4kV | - | 24.6mm | 18.5mm | 5.5mm | No | - | RoHS Compliant | Lead Free | ||
![]() S202TA1 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 1997 | S202 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 16A | SPST | - | - | - | - | Relay | - | 80V~240V | - | - | - | - | 2.5A | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() S101N12 Sharp Microelectronics | In Stock | - | Datasheet | 6 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 1999 | S101 | - | Obsolete | 1 (Unlimited) | PC Pin | - | 80°C | -25°C | WITH ZERO CROSSOVER CIRCUIT | - | - | - | PC Pin | AC, Zero Cross | - | SPST-NO (1 Form A) | - | 1.6A | SPST | - | TRIGGER OUTPUT SSR | 140V | - | Relay | - | 80V~120V | - | - | - | - | - | 3kV | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() S202SE1F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | 4 | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S202 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | - | SPST | - | - | - | - | Relay | - | 80V~240V | - | - | 100μA | - | 8A | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() S108T01F Sharp Microelectronics | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | 4-SIP | 4 | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Tube | 2004 | S108 | e2 | Obsolete | 1 (Unlimited) | PC Pin | Tin/Copper (Sn/Cu) | 100°C | -25°C | - | - | - | - | PC Pin | AC | 8A | SPST-NO (1 Form A) | - | 8A | SPST | - | TRIGGER OUTPUT SSR | 400V | 1.4V | Relay | - | 80V~120V | 0.05A | 50mA | 100μA | 8A | - | 3kV | - | 16mm | 23mm | 4mm | No | - | RoHS Compliant | Lead Free | ||
![]() S12MD1VI Sharp | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S112S01 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | 4-SIP | - | 4-SIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2004 | S112 | - | Obsolete | 1 (Unlimited) | PC Pin | - | - | - | - | - | - | - | PC Pin | AC | - | SPST-NO (1 Form A) | - | 12A | SPST | - | - | - | - | Relay | - | 80V~120V | - | - | - | - | 12A | - | - | 24.6mm | 18.5mm | 5.5mm | - | - | Non-RoHS Compliant | Contains Lead |