- Dark Current
- Mount
- Package / Case
- Part Status
- RoHS Status
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Packaging
- Mounting Type
- Operating Temperature
- Lead Free
- Published
Attribute column
Manufacturer
Sharp Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Number of Functions | Reach Compliance Code | Configuration | Diode Type | Power Dissipation | Viewing Angle | Optoelectronic Device Type | Response Time | Voltage - DC Reverse (Vr) (Max) | Size | Rise Time | Fall Time (Typ) | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Reverse Voltage | Wavelength | Dark Current | Spectral Range | Active Area | Infrared Range | Current - Dark (Typ) | Color - Enhanced | Light Current-Nom | Responsivity @ nm | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD100MF0MP Sharp Microelectronics | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Side View | 2 | ROUND | -30°C~85°C | Tape & Reel (TR) | 2007 | e4 | Obsolete | 3 (168 Hours) | Gold (Au) | - | - | - | 1 | - | SINGLE | - | 75mW | 40° | - | - | - | 1.6mm | 10ns | 10 ns | 20V | 20V | - | - | 10nA | 680nm ~ 1100nm | - | YES | - | - | 0.0006mA | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PD100MF0MP1 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -30°C~85°C | Tape & Reel (TR) | 1999 | - | Obsolete | 2 (1 Year) | - | 85°C | -30°C | - | - | - | - | - | 75mW | 40° | - | 10ns | 20V | - | 10ns | 10 ns | 20V | 20V | - | - | 10nA | 680nm ~ 1100nm | - | - | 10nA | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PD100MC0MP Sharp Microelectronics | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | Side View | 2 | - | -30°C~85°C | Tape & Reel (TR) | 2008 | - | Obsolete | 3 (168 Hours) | - | 85°C | -30°C | - | - | - | - | - | 75mW | 40° | - | 10ns | 20V | - | 10ns | 10 ns | 20V | 20V | - | - | 10nA | 400nm ~ 1100nm | - | - | 10nA | - | - | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() PD413PI2E00F SHARP/Socle Technology | In Stock | - | - | - | - | Through Hole | Through Hole | Radial, Side View | - | - | -25°C~85°C | Bulk | - | - | Active | 2 (1 Year) | - | 85°C | -25°C | - | - | - | - | - | - | 90° | - | 200ns | 32V | - | 200ns | - | 32V | - | - | - | 10nA | 750nm ~ 1070nm | - | - | 10nA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PD410PI2E00F SHARP/Socle Technology | In Stock | - | Datasheet | - | - | PCB, Through Hole | Through Hole | Radial, Side View | 2 | ROUND | -25°C~85°C | - | - | e1 | Active | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BUILT-IN VISIBLE LIGHT CUT-OFF FILTER | 1 | - | SINGLE | PIN | 150mW | 90° | - | - | - | - | 200ns | 200 ns | - | 32V | - | 1000nm | 10nA | - | 3.31mm2 | YES | 500pA | - | 0.003mA | - | 5mm | 4mm | 3.75mm | No | RoHS Compliant | - | ||
![]() PD100MC0MP1 SHARP/Socle Technology | In Stock | - | - | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | ROUND | -30°C~85°C | Tape & Reel (TR) | - | e4 | Active | 1 (Unlimited) | Gold (Au) | - | - | - | 1 | - | SINGLE | - | 75mW | 40° | - | - | - | 1.6mm | 10ns | 10 ns | 20V | 20V | - | - | 10nA | 400nm ~ 1100nm | - | YES | - | - | 0.0009mA | - | - | - | - | No | RoHS Compliant | Lead Free | ||
![]() BS120E0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | - | RECTANGULAR | -20°C~60°C | Bulk | 2005 | e1 | Obsolete | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1 | unknown | SINGLE | - | - | - | - | - | - | - | 60μs | 60 μs | 10V | - | 10V | - | 3pA | 500nm ~ 600nm | 1.55mm2 | NO | - | - | 0.00016mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PD101SC0SS Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | 2 | SQUARE | -25°C~85°C | Tube | 2001 | e0 | Obsolete | 2 (1 Year) | Tin/Lead (Sn/Pb) | - | - | HIGH SENSITIVITY | 1 | unknown | SINGLE | - | - | - | - | - | 5V | - | - | - | 5V | - | - | - | 1nA | - | - | YES | - | - | 0.00045mA | 0.55 A/W @ 780nm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PD60T Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | 4 | - | -25°C~85°C | Bulk | 1999 | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | 130° | - | 50ns | 30V | - | - | - | 30V | - | - | - | 10nA | - | - | - | 10nA | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PD3122FE000F Sharp Microelectronics | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | - | - | 5 μs | - | - | 5μs | - | 30V | - | - | - | 2nA | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PD481PI Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | 2 | SQUARE | -25°C~85°C | Tube | 1997 | e0 | Obsolete | 2 (1 Year) | Tin/Lead (Sn/Pb) | - | - | HIGH SENSITIVITY, BUILT-IN VISIBLE LIGHT CUT-OFF FILTER | 1 | unknown | SINGLE | - | - | - | PIN PHOTODIODE | - | 32V | - | - | - | 32V | - | - | - | 1nA | 680nm ~ 1200nm | - | YES | - | - | 0.005mA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BS500B Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | - | - | -20°C~60°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | - | - | - | 10V | - | - | - | 10V | - | - | - | 3pA | 500nm ~ 600nm | 5.34mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PD3122F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Surface Mount | - | SMD/SMT | 6 | - | - | Tube | 2001 | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | - | - | - | - | - | - | - | - | 5 μs | - | - | 5μs | - | 30V | - | - | 940 nm | 2nA | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BS120 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | - | RECTANGULAR | -20°C~60°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | unknown | SINGLE | - | - | - | - | - | 10V | - | - | - | 10V | - | - | - | 3pA | 500nm ~ 600nm | 1.55mm2 | NO | - | - | 0.00016mA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PD481PIE000F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Side View | 2 | SQUARE | -25°C~85°C | Bulk | 1997 | e1 | Obsolete | 2 (1 Year) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH SENSITIVITY, BUILT-IN VISIBLE LIGHT CUT-OFF FILTER | 1 | unknown | SINGLE | - | 150mW | - | PIN PHOTODIODE | - | - | - | - | - | 32V | 32V | - | - | 1nA | 680nm ~ 1200nm | - | YES | - | - | 0.005mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BS500A Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | 2 | - | -10°C~60°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | unknown | - | - | - | - | - | - | 10V | - | - | - | 10V | - | - | - | 10pA | 800nm ~ 900nm | 5.34mm2 | - | - | Blue | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BS500A0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | 2 | - | -10°C~60°C | Bulk | 2005 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 10V | - | - | - | 10V | - | - | - | 10pA | 800nm ~ 900nm | 5.34mm2 | - | - | Blue | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() BS520 Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Side View | 2 | RECTANGULAR | -20°C~60°C | Bulk | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | - | 1 | unknown | SINGLE | - | - | - | - | - | - | - | - | - | 10V | 10V | - | - | 3pA | 500nm ~ 600nm | 5.34mm2 | NO | - | Blue | 0.00055mA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BS520E0F Sharp Microelectronics | In Stock | - | Datasheet | - | Copper, Silver, Tin | Through Hole | Through Hole | Side View | 2 | RECTANGULAR | -20°C~60°C | Bulk | 1997 | e1 | Obsolete | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1 | unknown | SINGLE | - | - | - | - | - | - | - | 180μs | 180 μs | 10V | - | 10V | - | 3pA | 500nm ~ 600nm | 5.34mm2 | NO | - | Blue | 0.00055mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PD101SC0SS0F Sharp Microelectronics | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Side View | 2 | SQUARE | -25°C~85°C | Bulk | 2001 | e1 | Obsolete | 3 (168 Hours) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | HIGH SENSITIVITY | 1 | unknown | SINGLE | - | - | - | - | - | 5V | - | - | - | 5V | - | - | - | 1nA | - | - | YES | - | - | 0.00045mA | 0.55 A/W @ 780nm | - | - | - | - | RoHS Compliant | Lead Free |