- Dark Current
- Mount
- Package / Case
- Part Status
- RoHS Status
- Max Reverse Voltage (DC)
- Moisture Sensitivity Level (MSL)
- Packaging
- Mounting Type
- Operating Temperature
- Lead Free
- Published
Attribute column
Manufacturer
Sharp Optical Sensors - Photodiodes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Viewing Angle | Response Time | Voltage - DC Reverse (Vr) (Max) | Rise Time | Max Reverse Voltage (DC) | Reverse Breakdown Voltage | Dark Current | Spectral Range | Active Area | Current - Dark (Typ) | Color - Enhanced | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PD480PI Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Side View | 2 | -25°C~85°C | Tube | 1997 | Obsolete | 2 (1 Year) | 85°C | -25°C | 40° | 100ns | 20V | 100ns | 20V | - | 10nA | 400nm ~ 1200nm | - | 10nA | - | Non-RoHS Compliant | - | ||
![]() BS500B0F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Side View | 2 | -20°C~60°C | Bulk | 2005 | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | 10V | 10V | 3pA | 500nm ~ 600nm | 5.34mm2 | - | Blue | RoHS Compliant | Lead Free | ||
![]() BS100C Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Side View | - | -20°C~60°C | Bulk | 2006 | Obsolete | 1 (Unlimited) | 60°C | -20°C | - | - | 10V | - | 10V | - | 3pA | 500nm ~ 600nm | 1.55mm2 | 3pA | Blue | Non-RoHS Compliant | Contains Lead | ||
![]() BS100C0F Sharp Microelectronics | In Stock | - | Datasheet | Through Hole | Through Hole | Side View | - | -20°C~60°C | Bulk | 2006 | Obsolete | 1 (Unlimited) | - | - | - | - | 10V | - | 10V | - | 3pA | 500nm ~ 600nm | 1.55mm2 | - | Blue | RoHS Compliant | Lead Free | ||
![]() PD413PI Sharp Microelectronics | In Stock | - | - | Through Hole | Through Hole | Side View | 2 | -25°C~85°C | Tube | 1997 | Obsolete | 2 (1 Year) | 85°C | -25°C | 90° | 200ns | 32V | 200ns | 32V | - | 10nA | 750nm ~ 1070nm | - | 10nA | - | Non-RoHS Compliant | Contains Lead |