- Dark Current
- Max Collector Current
- Max Power Dissipation
- Mount
- Rise Time
- Collector-Emitter Breakdown Voltage
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Orientation
- Package / Case
- Packaging
- Part Status
Attribute column
Manufacturer
Sharp Optical Sensors - Phototransistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Shape | Collector-Emitter Breakdown Voltage | Current-Collector (Ic) (Max) | Number of Elements | RoHS | Operating Temperature | Packaging | Published | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Orientation | Number of Functions | Reach Compliance Code | Lead Length | Operating Supply Voltage | Polarity | Configuration | Number of Channels | Power Dissipation | Output Current | Viewing Angle | Power - Max | Optoelectronic Device Type | Lens Style | Size | Rise Time | Fall Time (Typ) | Collector Emitter Voltage (VCEO) | Max Collector Current | Wavelength - Peak | Lens Color | Power Consumption | Voltage - Collector Emitter Breakdown (Max) | Wavelength | Max Breakdown Voltage | Peak Wavelength | Dark Current | Infrared Range | Current - Dark (Id) (Max) | Light Current-Nom | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT100MC0MP Sharp Microelectronics | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | ROUND | 35V | - | 1 | - | -30°C~85°C TA | Cut Tape (CT) | 1999 | e4 | Obsolete | 3 (168 Hours) | Gold (Au) | - | - | 75mW | Universal | 1 | - | - | - | NPN | SINGLE | - | 75mW | 20mA | 30° | - | PHOTO TRANSISTOR | Domed | - | 5μs | 6 μs | 6V | 20mA | 900 nm | Clear | 75mW | - | - | 35V | - | 100nA | YES | - | 2.9mA | - | - | - | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PT550 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | - | ROUND | 35V | - | - | - | -25°C~125°C TA | Tube | 1997 | e3 | Obsolete | 1 (Unlimited) | Tin (Sn) | - | - | 150mW | Top View | 1 | unknown | - | - | - | SINGLE | - | - | 100mA | 12° | 150mW | PHOTO DARLINGTON | - | 4.7mm | 350μs | 300 μs | 35V | 100mA | - | - | - | - | - | - | - | 1μA | YES | - | 20mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PT4800 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | ROUND | 35V | - | - | - | -25°C~85°C TA | Tube | 1997 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | 75mW | Side View | 1 | unknown | - | - | - | SINGLE | - | - | - | 70° | 75mW | PHOTO TRANSISTOR | - | 0.8mm | - | - | - | 20mA | - | - | - | - | - | - | - | 100μA | YES | 100μA | 0.4mA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT4800E0000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | ROUND | 35V | - | - | - | -25°C~85°C TA | Tube | 2008 | e1 | Obsolete | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 75mW | Side View | 1 | - | 17.5mm | - | NPN | SINGLE | 1 | 75mW | 20mA | 70° | - | PHOTO TRANSISTOR | Domed | 0.8mm | 3μs | 3.5 μs | 6V | 20mA | 800 nm | - | 75mW | - | - | - | - | 100μA | YES | - | 0.4mA | 3.5mm | 3mm | 3mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PT100MF0MP1 SHARP/Socle Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | 35V | 20mA | 1 | - | -30°C~85°C TA | Cut Tape (CT) | - | - | Active | 1 (Unlimited) | - | 85°C | -30°C | 75mW | Universal | - | - | - | - | NPN | - | 1 | 75mW | 20mA | 30° | 75mW | - | Domed | - | 5μs | 6 μs | 35V | 20mA | - | Black | 75mW | 35V | - | 35V | 910 nm | 100nA | - | 100nA | - | 2.2mm | 3mm | 1.5mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PT100MF0MP SHARP/Socle Technology | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | ROUND | 35V | - | 1 | - | -30°C~85°C TA | Cut Tape (CT) | - | e4 | Active | 3 (168 Hours) | Gold (Au) | - | - | 75mW | Universal | 1 | - | - | - | NPN | SINGLE | - | 75mW | 20mA | 30° | - | PHOTO TRANSISTOR | Domed | - | 5μs | 6 μs | 35V | 3.45mA | - | - | - | - | - | 35V | - | 1nA | YES | 100nA | 2mA | 1.7mm | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PT100MC0MP1 Sharp Microelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | ROUND | 35V | - | - | - | -30°C~85°C TA | Tape & Reel (TR) | 2002 | - | Obsolete | 4 (72 Hours) | - | - | - | 75mW | Universal | 1 | - | - | - | NPN | SINGLE | - | - | - | 30° | 75mW | PHOTO TRANSISTOR | Domed | 1.6mm | 5μs | 6 μs | 35V | 20mA | - | - | - | - | - | 35V | - | 100nA | YES | - | 2.9mA | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PT480 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | ROUND | 35V | - | 1 | - | -25°C~85°C TA | Tube | 1997 | e0 | Obsolete | 1 (Unlimited) | Tin/Lead (Sn/Pb) | - | - | 75mW | Side View | 1 | unknown | - | - | NPN | SINGLE | - | 75mW | 20mA | 70° | - | PHOTO TRANSISTOR | - | - | 3μs | 3.5 μs | 6V | 20mA | - | - | - | - | - | - | - | 100μA | YES | - | 1.7mA | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT501A Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-18-2 Metal Can | - | ROUND | 45V | - | - | - | -25°C~125°C TA | Tube | 1997 | e3 | Obsolete | 1 (Unlimited) | Tin (Sn) | - | - | 75mW | Top View | 1 | unknown | - | - | - | SINGLE | - | - | 80mA | 12° | 75mW | PHOTO TRANSISTOR | - | 4.7mm | 10μs | 10 μs | 45V | 10mA | - | - | - | - | - | - | - | 100nA | YES | - | 20mA | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PT4800FE000F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | ROUND | 35V | - | 1 | - | - | Bag | 1997 | e1 | Obsolete | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -25°C | 75mW | Side View | 1 | - | - | - | NPN | SINGLE | - | 75mW | 20mA | 70° | - | PHOTO TRANSISTOR | Domed | 0.8mm | 3μs | 3.5 μs | 6V | 20mA | - | Black | - | - | - | - | - | 100μA | YES | - | 0.25mA | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PT480F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | 35V | 20mA | 1 | - | -25°C~85°C TA | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | 75mW | Side View | - | - | - | - | NPN | - | - | 75mW | - | 70° | 75mW | - | - | - | 3μs | 3.5 μs | 6V | 20mA | - | - | - | 35V | - | - | - | 100μA | - | 100μA | - | 21.5mm | 3mm | 2.95mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT480FE0000F Sharp Microelectronics | In Stock | - | Datasheet | 16 Weeks | Through Hole | Through Hole | Radial | 2 | ROUND | 35V | - | - | - | -25°C~85°C TA | Bag | 1997 | e1 | Obsolete | 1 (Unlimited) | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 75mW | Side View | 1 | - | 17.5mm | - | NPN | SINGLE | 1 | 75mW | 20mA | 70° | - | PHOTO TRANSISTOR | Domed | - | 3μs | 3.5 μs | 35V | 20mA | 860 nm | Black | 75mW | - | - | - | - | 100nA | YES | 100μA | 0.8mA | 4mm | 3mm | 2.95mm | No | Unknown | RoHS Compliant | Lead Free | ||
![]() PT481E00000F Sharp Microelectronics | In Stock | - | - | 16 Weeks | Through Hole | Through Hole | Radial | 2 | - | 35V | 50mA | 1 | - | -25°C~85°C TA | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | 75mW | Side View | - | - | - | - | NPN | - | 1 | 75mW | 50mA | 70° | 75mW | - | Domed | - | 80μs | 70 μs | 6V | 50mA | - | Blue, Clear | - | 35V | - | - | - | 1mA | - | 1mA | - | 4mm | 3mm | 2.95mm | No | - | RoHS Compliant | Lead Free | ||
![]() PT481F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | 35V | 50mA | - | - | - | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | - | - | 75mW | Side View | - | - | - | - | - | - | - | - | 50mA | 70° | 75mW | - | - | - | 80μs | - | - | 50mA | - | - | - | 35V | - | - | - | 1mA | - | 1mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT550F Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | ROUND | 35V | - | 1 | - | -25°C~125°C TA | Tube | 1997 | e3 | Obsolete | 1 (Unlimited) | Tin (Sn) | - | - | 150mW | Top View | 1 | - | - | - | NPN | SINGLE | - | 150mW | 100mA | 100° | - | PHOTO DARLINGTON | Domed | - | 350μs | 300 μs | 6V | 100mA | - | - | - | - | - | - | - | 1μA | YES | - | 20mA | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PT601T Sharp | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | 1 | Non-Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | 50 mW | - | - | - | - | 10 V | NPN | - | - | 50 mW | - | - | - | - | - | - | 100 µs | - | 35 V | 20 mA | - | - | - | - | 880 nm | - | - | 1 µA | - | - | - | - | - | - | - | - | - | - | ||
![]() PT510 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-206AA, TO-18-3 Metal Can | 3 | ROUND | 35V | - | - | - | -25°C~125°C TA | Tube | 1997 | e3 | Obsolete | 1 (Unlimited) | Tin (Sn) | - | - | 75mW | Top View | 1 | unknown | - | - | NPN | SINGLE | 1 | 75mW | 20mA | 12° | - | PHOTO TRANSISTOR | - | 4.7mm | 2μs | 3 μs | 35V | 20mA | - | - | - | - | - | - | - | 100nA | YES | - | 20mA | 6.8mm | 5.7mm | 5.7mm | - | - | RoHS Compliant | Lead Free | ||
![]() PT481 Sharp Microelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial | 2 | - | 35V | 50mA | 1 | - | - | Tube | 1997 | - | Obsolete | 1 (Unlimited) | - | 85°C | -25°C | 75mW | Side View | - | - | - | - | NPN | - | - | 75mW | 50mA | 70° | 75mW | - | - | - | 80μs | 70 μs | 6V | 50mA | - | - | - | 35V | - | - | - | 1mA | - | 1mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PT381F Sharp | In Stock | - | - | - | Through Hole | - | - | 2 | - | - | - | 1 | Compliant | - | - | - | - | - | - | - | 85 °C | -25 °C | 50 mW | - | - | - | - | - | NPN | - | - | 50 mW | - | - | - | - | - | - | 400 µs | - | 35 V | 20 mA | - | - | - | - | - | - | - | 1 µA | - | - | - | - | - | - | - | - | - | - | ||
![]() PT100MF1MP1 Sharp Microelectronics | In Stock | - | - | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | 35V | 20mA | 1 | - | -30°C~85°C TA | Tape & Reel (TR) | 2007 | - | Obsolete | 2 (1 Year) | - | 85°C | -30°C | 75mW | Universal | - | - | - | - | NPN | - | 1 | 75mW | - | 30° | 75mW | - | Domed | - | 2ms | 2 ms | 6V | 20mA | - | - | - | 35V | - | 35V | - | 100nA | - | 100nA | - | 2.2mm | 3mm | 1.5mm | No | - | RoHS Compliant | - |