- Approval Agency
- Base Product Number
- Current-Hold(Ih)
- Current-LED Trigger(Ift)(Max)
- Mfr
- Mounting Type
- Operating Temperature
- Output Type
- Package
- Package / Case
- Product Status
- Series
Attribute column
Manufacturer
Sharp Socle Optoisolators - Triac, SCR Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Approvals | Base Product Number | Brand | Capacitance - nF | Capacitance - uF | Case Code - in | Case Code - mm | Current-Hold(Ih) | Current-LED Trigger(Ift)(Max) | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Package | Product Status | RoHS | Unit Weight | Voltage Rating DC | Voltage-Off State | Zero-Crossing Circuit | Operating Temperature | Packaging | Series | Tolerance | Part Status | Termination | Type | Capacitance | Subcategory | Termination Style | Approval Agency | Voltage - Isolation | Output Type | Dielectric | Number of Channels | Ripple Current | Voltage - Forward (Vf) (Typ) | Switch Type | Product Type | Current - DC Forward (If) (Max) | Legend | Turn On Time | Current - On State (It (RMS)) (Max) | Static dV/dt (Min) | Product | Product Category | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S2S3LA0F Sharp Socle | In Stock | - | - | Surface Mount | 4-SMD | 4-SMD | - | - | S2S3LA0 | - | - | - | - | - | 3.5mA | 5mA | - | - | - | - | SHARP/Socle Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 600 V | No | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | CSA, UR | 3750Vrms | Triac | - | 1 | - | 1.2V | - | - | 50 mA | - | 100µs (Max) | 50 mA | 100V/µs | - | - | - | - | - | - | ||
![]() PC3SF11YVZBH Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.400, 10.16mm), 5 Leads | 6-DIP | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | PC3SF11 | - | - | - | - | - | 3.5mA | 7mA | - | - | - | - | SHARP/Socle Technology | - | Tube | Active | - | - | - | 600V | No | -30°C ~ 100°C | - | -- | - | Active | - | - | - | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50mA | - | 100µs (Max) | 100mA | 1kV/µs | - | - | - | - | - | - | ||
![]() PC4SD21YXPDF Sharp Socle | In Stock | - | - | Surface Mount | 6-SMD | 6-SMD | - | - | PC4SD21 | - | - | - | - | - | 3.5mA | 3mA | - | - | - | - | SHARP/Socle Technology | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | - | - | - | 800 V | Yes | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50 mA | - | 50µs (Max) | 100 mA | 500V/µs | - | - | - | - | - | - | ||
![]() PC4SD11YXPBF Sharp Socle | In Stock | - | - | Surface Mount | 6-SMD | 6-SMD | - | CSA, UR, VDE | PC4SD11 | - | - | - | - | - | 3.5mA | 7mA | - | - | - | - | SHARP/Socle Technology | - | Tape & Reel (TR) | Discontinued at Digi-Key | Yes | - | - | 800V | No | -30°C ~ 100°C | Tape & Reel (TR) | -- | - | Discontinued at Digi-Key | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50mA | - | 100µs (Max) | 100mA | 50V/µs | - | - | - | - | - | - | ||
![]() PC3SF11YTZBF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | - | - | PC3SF11 | - | - | - | - | - | 3.5mA | 7mA | - | Altech | E82 | - | SHARP/Socle Technology | - | Tube | Discontinued at Digi-Key | - | - | - | 600 V | No | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50 mA | - | 100µs (Max) | 100 mA | 1kV/µs | - | - | - | - | - | - | ||
![]() PC3SD21NTZAF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | CSA, UR | PC3SD21 | - | - | - | - | - | 3.5mA | 10mA | - | - | - | - | EDAC Inc. | - | Bulk | Active | - | - | - | 600V | Yes | -30°C ~ 100°C | Tube | * | - | Discontinued at Digi-Key | - | - | - | - | - | CSA, UR | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50mA | - | 50µs (Max) | 100mA | 1kV/µs | - | - | - | - | - | - | ||
![]() S2S3AD0F Sharp Socle | In Stock | - | - | Surface Mount | 4-SMD, Gull Wing | 4-SMD | - | CSA, UL | S2S3 | - | - | - | - | - | 3.5mA | 10mA | - | - | - | - | SHARP/Socle Technology | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | - | 600 V | No | -30°C ~ 100°C | Tape & Reel (TR) | - | - | Discontinued at Digi-Key | - | - | - | - | - | CSA, UL | 3750Vrms | Triac | - | 1 | - | 1.2V | - | - | 50 mA | - | 100µs (Max) | 50 mA | 100V/µs | - | - | - | - | - | - | ||
![]() S2S3LY0F Sharp Socle | In Stock | - | - | Surface Mount | 4-SMD | 4-SMD | - | CSA, UR, VDE | S2S3L | - | - | - | - | - | 3.5mA | 5mA | - | Cooper | 79903826634 | - | SHARP/Socle Technology | - | Tube | Obsolete | - | - | - | 600V | No | -30°C ~ 100°C | Tube | -- | - | Obsolete | - | - | - | - | - | CSA, UR, VDE | 3750Vrms | Triac | - | 1 | - | 1.2V | - | - | 50mA | - | 100µs (Max) | 50mA | 100V/µs | - | - | - | - | - | - | ||
![]() PC3SF21YVZAH Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | Plastic | -- | PC3SF21 | - | - | - | - | - | -- | 10mA | - | Altech | 2LP02SP | - | SHARP/Socle Technology | - | Tube | Active | No | - | - | 600V | Yes | -- | - | -- | - | Active | - | - | - | - | - | - | 5000Vrms | Triac | - | 1 | - | -- | Pushbutton | - | - | Paro | -- | 100mA | -- | - | - | - | - | - | - | ||
![]() PC3SD12NTZAH Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | - | PC3SD12 | Amphenol Pcd | - | - | - | - | 3.5mA | 10mA | 1 | Amphenol | - | - | SHARP/Socle Technology | - | Tube | Active | - | - | - | 600 V | No | -30°C ~ 100°C | - | - | - | - | - | - | - | Circular Connectors | - | CSA, UR | 5000Vrms | Triac | - | 1 | - | 1.2V | - | Circular MIL Spec Backshells | 50 mA | - | 50µs (Max) | 100 mA | 1kV/µs | - | Circular MIL Spec Backshells | - | - | - | - | ||
![]() PC3SF11YTZBH Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | PC3SF11 | Amphenol Pcd | - | - | - | - | 3.5mA | 7mA | 1 | Amphenol | - | - | SHARP/Socle Technology | - | Tube | Active | - | - | - | 600V | No | -30°C ~ 100°C | - | -- | - | Active | - | - | - | Circular Connectors | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | Triac | - | 1 | - | 1.2V | - | Circular MIL Spec Backshells | 50mA | - | 100µs (Max) | 100mA | 1kV/µs | - | Circular MIL Spec Backshells | - | - | - | - | ||
![]() PC4SD21YXPCF Sharp Socle | In Stock | - | - | Surface Mount | 6-SMD | 6-SMD | - | CSA, UR, VDE | PC4SD21 | Cornell Dubilier - CDE | - | - | - | - | 3.5mA | 5mA | 500 | Cornell Dubilier | - | + 105 C | SHARP/Socle Technology | - 55 C | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Discontinued at Digi-Key | Details | - | 50 VDC | 800 V | Yes | -30°C ~ 100°C | Cut Tape | ATB | 20 % | Discontinued at Digi-Key | - | Long Life, Low Impedance | 47 uF | Capacitors | SMD/SMT | CSA, UR, VDE | 5000Vrms | Triac | - | 1 | 670 mA | 1.2V | - | Electrolytic Capacitors | 50 mA | - | 50µs (Max) | 100 mA | 500V/µs | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 10 mm | - | 10.2 mm | - | ||
![]() PC4SD21NTZDF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | - | - | PC4SD21 | Cornell Dubilier - CDE | - | - | - | - | 3.5mA | 3mA | 2000 | Cornell Dubilier | - | + 105 C | SHARP/Socle Technology | - 55 C | Tube | Discontinued at Digi-Key | Details | - | 25 VDC | 800 V | Yes | -30°C ~ 100°C | Cut Tape | ATB | 20 % | - | - | Long Life, Low Impedance | 10 uF | Capacitors | SMD/SMT | CSA, UR | 5000Vrms | Triac | - | 1 | 90 mA | 1.2V | - | Electrolytic Capacitors | 50 mA | - | 50µs (Max) | 100 mA | 500V/µs | Low Impedance Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | 4 mm | - | 5.4 mm | - | ||
![]() PC3SD11NTZCH Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | - | CSA, UR | PC3SD11 | - | - | - | - | - | 3.5mA | 5mA | - | - | - | - | SHARP/Socle Technology | - | Tube | Active | - | - | - | 600 V | No | -30°C ~ 100°C | - | - | - | Active | - | - | - | - | - | CSA, UR | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50 mA | - | 100µs (Max) | 100 mA | 1kV/µs | - | - | - | - | - | - | ||
![]() PC3SD11YTZCF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm) | 6-DIP | - | CSA, UR, VDE | PC3SD11 | - | - | - | - | - | 3.5mA | 5mA | - | - | - | - | SHARP/Socle Technology | - | Tape & Reel (TR) | Discontinued at Digi-Key | - | - | - | 600V | No | -30°C ~ 100°C | Tube | -- | - | Discontinued at Digi-Key | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50mA | - | 100µs (Max) | 100mA | 1kV/µs | - | - | - | - | - | - | ||
![]() PC4SF21YVZBF Sharp Socle | In Stock | - | - | Through Hole | 0402 (1005 metric) | 6-DIP | - | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | PC4SF21 | Vishay / Vitramon | 1 nF | 0.001 uF | 0402 | 1005 | 3.5mA | 7mA | 5000 | Vishay | - | + 150 C | SHARP/Socle Technology | - 55 C | Tube | Discontinued at Digi-Key | Details | 0.000053 oz | 16 VDC | 800V | Yes | -30°C ~ 100°C | Reel | VJ BX | 10 % | Discontinued at Digi-Key | Standard | - | 1000 pF | Capacitors | SMD/SMT | BSI, CSA, DEMKO, FIMKO, SEMKO, UR, VDE | 5000Vrms | Triac | X7R | 1 | - | 1.2V | - | Ceramic Capacitors | 50mA | - | 50µs (Max) | 100mA | 500V/µs | General Type MLCCs | Multilayer Ceramic Capacitors MLCC - SMD/SMT | - | 0.6 mm | 1 mm | 0.5 mm | ||
![]() PC3SD21NTZDH Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | - | - | PC3SD21 | - | - | - | - | - | 3.5mA | 3mA | - | - | - | - | SHARP/Socle Technology | - | Tube | Active | - | - | - | 600 V | Yes | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | CSA, UR | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50 mA | - | 50µs (Max) | 100 mA | 1kV/µs | - | - | - | - | - | - | ||
![]() PC3SD11NTZCF Sharp Socle | In Stock | - | - | Through Hole | 6-DIP (0.300, 7.62mm), 5 Leads | 6-DIP | - | CSA, UR | PC3SD11 | - | - | - | - | - | 3.5mA | 5mA | - | - | - | - | SHARP/Socle Technology | - | Tube | Discontinued at Digi-Key | - | - | - | 600V | No | -30°C ~ 100°C | Tube | -- | - | Discontinued at Digi-Key | - | - | - | - | - | CSA, UR | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50mA | - | 100µs (Max) | 100mA | 1kV/µs | - | - | - | - | - | - | ||
![]() S2S5FA0F Sharp Socle | In Stock | - | - | Surface Mount | 4-SOIC (0.173, 4.40mm Width) | 4-SMD | - | UR | S2S5FA0 | - | - | - | - | - | 3.5mA | -- | - | - | - | - | SHARP/Socle Technology | - | Tape & Reel (TR) | Active | - | - | - | 600V | No | -30°C ~ 100°C | - | -- | - | Active | - | - | - | - | - | UR | 3750Vrms | Triac | - | 1 | - | 1.2V | - | - | 50mA | - | 100µs | 50mA | 500V/µs | - | - | - | - | - | - | ||
![]() PC3SD11YTZAH Sharp Socle | In Stock | - | - | Through Hole | 4-DIP (0.300, 7.62mm) | 4-DIP | - | - | PC3SD11 | - | - | - | - | - | 3.5mA | 10mA | - | - | - | - | SHARP/Socle Technology | - | Tube | Active | - | - | - | 600 V | No | -30°C ~ 100°C | - | - | - | - | - | - | - | - | - | CSA, UR, VDE | 5000Vrms | Triac | - | 1 | - | 1.2V | - | - | 50 mA | - | 100µs (Max) | 100 mA | 1kV/µs | - | - | - | - | - | - |