- Diode Configuration
- Forward Voltage (Vf@If)
- Package
- Reverse Voltage (Vr)
- RoHS
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Leakage Current
- Operating Temperature
- Reverse Recovery Time (trr)
- Rectified Current (Io)
Attribute column
Manufacturer
Shikues Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Rectified Current (Io) | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ES2JBF Shikues | In Stock | - | Datasheet | 1.65V@2A | Tape & Reel (TR) | 2A | - | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() MSK240AW Shikues | 10 |
| Datasheet | 430mV@3A | Tape & Reel (TR) | 3A | - | - | 80uA@45V | 50V | true | - | Independent Type | - | ||
![]() SS10100BG Shikues | In Stock | - | Datasheet | 900mV | Tape & Reel (TR) | 10A | - | - | 500nA | 100V | true | - | Independent Type | - | ||
![]() S2MF Shikues | In Stock | - | Datasheet | 1.1V@2A | Tape & Reel (TR) | 2A | - | 5uA@1kV | - | 1kV | true | - | Independent Type | - | ||
![]() SS56CG Shikues | In Stock | - | Datasheet | 700mV@5A | Tape & Reel (TR) | 5A | - | - | 1mA@60V | 60V | true | - | Independent Type | - | ||
![]() SK120WA Shikues | In Stock | - | Datasheet | 850mV@1A | Tape & Reel (TR) | 1A | - | - | 200uA@120V | 120V | true | - | Independent Type | - | ||
![]() US5MCG Shikues | In Stock | - | Datasheet | 1.65V@5A | Tape & Reel (TR) | 5A | - | 5uA@1kV | - | 1kV | true | -55℃~+150℃@(Tj) | Independent Type | 75ns | ||
RS3GCG Shikues | In Stock | - | - | 1.3V@3A | Tape & Reel (TR) | 3A | - | 5uA@400V | - | 400V | true | -55℃~+150℃@(Tj) | Independent Type | 150ns | ||
PMEG2010ER Shikues | In Stock | - | - | 550mV@1A | Tape & Reel (TR) | 1A | - | - | 200uA@20V | 20V | true | - | Independent Type | - | ||
![]() Q-SSC0865-TF Shikues | In Stock | - | Datasheet | 1.4V@10A | Tube-packed | - | 8A | - | 10uA | 650V | true | - | Independent Type | - | ||
SS36CG Shikues | In Stock | - | - | 700mV@3A | Tape & Reel (TR) | 3A | - | - | 500uA@60V | 60V | true | - | Independent Type | - | ||
![]() SS320CG Shikues | In Stock | - | Datasheet | 950mV@3A | Tape & Reel (TR) | 3A | - | - | 300uA@200V | 200V | true | - | Independent Type | - | ||
SS110F Shikues | 30000 |
| - | 850mV@1A | Tape & Reel (TR) | 1A | - | - | 200uA@100V | 100V | true | - | Independent Type | - | ||
RS1JF Shikues | 88 |
| - | 1.3V@1A | Tape & Reel (TR) | 1A | - | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | Independent Type | 250ns | ||
ES3GF Shikues | 1309 |
| - | 1.25V@3A | Tape & Reel (TR) | 3A | - | 5uA@400V | - | 400V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
PMEG6020ER Shikues | 10 |
| Datasheet | 850mV@2A | Tape & Reel (TR) | 2A | - | - | 500uA@60V | 60V | true | - | Independent Type | - | ||
![]() SS54CG Shikues | In Stock | - | Datasheet | 550mV@5A | Tape & Reel (TR) | 5A | - | - | 1mA@40V | 40V | true | - | Independent Type | - | ||
MBR30100C-ST Shikues | In Stock | - | - | 720mV | Tape & Reel (TR) | 30A | - | - | 50uA | 100V | true | - | 1 pair common anode | - | ||
![]() SK26WA Shikues | 3000 |
| Datasheet | 500mV | Tape & Reel (TR) | 2A | - | - | 300uA | 60V | true | - | Independent Type | - | ||
![]() US3JCG Shikues | In Stock | - | Datasheet | 1.68V@3A | Tape & Reel (TR) | 3A | - | 5uA@600V | - | 600V | true | -55℃~+150℃@(Tj) | Independent Type | 75ns |


Product
Brand
Articles
Tools