- Diode Configuration
- Forward Voltage (Vf@If)
- Package
- Reverse Voltage (Vr)
- RoHS
- Rectified Current
- Reverse Leakage Current (Ir)
- Reverse Leakage Current
- Operating Temperature
- Reverse Recovery Time (trr)
- Rectified Current (Io)
Attribute column
Manufacturer
Shikues Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Forward Voltage (Vf@If) | Package | Rectified Current | Rectified Current (Io) | Reverse Leakage Current | Reverse Leakage Current (Ir) | Reverse Voltage (Vr) | RoHS | Operating Temperature | Diode Configuration | Reverse Recovery Time (trr) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MBRD2040 Shikues | In Stock | - | Datasheet | 600mV@10A | Tape & Reel (TR) | 20A | - | - | 100uA@40V | 40V | true | - | 1 pair of common cathodes | - | ||
![]() SS520CG Shikues | In Stock | - | Datasheet | 850mV@5A | Tape & Reel (TR) | 5A | - | - | 1mA@200V | 200V | true | - | Independent Type | - | ||
![]() Q-SSC1065-TF Shikues | In Stock | - | Datasheet | 1.4V@10A | Tube-packed | - | 10A | - | 10uA | 650V | true | - | Independent Type | - | ||
![]() SS510CG Shikues | 2870 |
| Datasheet | 850mV@5A | Tape & Reel (TR) | 5A | - | - | 1mA@100V | 100V | true | - | Independent Type | - | ||
![]() RB060M-30 Shikues | In Stock | - | Datasheet | 550mV@2A | Tape & Reel (TR) | 2A | - | - | 500uA@30V | 30V | true | - | Independent Type | - | ||
B5819WS Shikues | 5940 |
| Datasheet | 600mV@1A | Tape & Reel (TR) | 1A | - | - | 1mA@40V | 40V | true | - | Independent Type | - | ||
BAT46WS Shikues | In Stock | - | Datasheet | 1V@250mA | Tape & Reel (TR) | 150mA | - | - | 2uA@75V | 100V | true | - | Independent Type | - | ||
![]() ES1DF Shikues | In Stock | - | Datasheet | 1V@1A | Tape & Reel (TR) | 1A | - | 5uA@200V | - | 200V | true | -55℃~+150℃@(Tj) | Independent Type | 35ns | ||
![]() BAT43W Shikues | 2475 |
| Datasheet | 450mV@15mA | Tape & Reel (TR) | 200mA | - | - | 500nA@25V | 30V | true | - | Independent Type | - | ||
SS26F Shikues | 30000 |
| - | 700mV@2A | Tape & Reel (TR) | 2A | - | - | 500uA@60V | 60V | true | - | Independent Type | - | ||
RS2MF Shikues | 2750 |
| - | 1.3V@2A | Tape & Reel (TR) | 2A | - | 5uA@1kV | - | 1kV | true | -55℃~+150℃@(Tj) | Independent Type | 500ns | ||
MBR0540 Shikues | 6000 |
| - | 510mV@500mA | Tape & Reel (TR) | 500mA | - | - | 200uA@40V | 40V | true | - | Independent Type | - | ||
SS16F Shikues | 30000 |
| - | 700mV@1A | Tape & Reel (TR) | 1A | - | - | 300uA@60V | 60V | true | - | Independent Type | - | ||
S1GF Shikues | 95 |
| - | 1.1V@1A | Tape & Reel (TR) | 1A | - | 5uA@400V | - | 400V | true | - | Independent Type | - |


Product
Brand
Articles
Tools