- Package
- RoHS
- Collector Current (Ic)
- Collector-Emitter Breakdown Voltage (Vceo)
- Power Dissipation (Pd)
- Collector-Emitter Saturation Voltage (VCE(sat)@Ic,Ib)
- DC Current Gain (hFE@Ic,Vce)
- Transition Frequency (fT)
- Collector Cut-Off Current (Icbo)
- Transistor Type
- Operating Temperature
Attribute column
Manufacturer
Shikues Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Collector Current (Ic) | Collector Cut-Off Current (Icbo) | Collector-Emitter Breakdown Voltage (Vceo) | Collector-Emitter Saturation Voltage (VCE(sat)@Ic,Ib) | DC Current Gain (hFE@Ic,Vce) | Package | Power Dissipation (Pd) | RoHS | Transition Frequency (fT) | Operating Temperature | Transistor Type |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
BCX55-16 Shikues | In Stock | - | Datasheet | 1A | 100nA | 45V | 500mV@500mA,50mA | 100@150mA,2V | Tape & Reel (TR) | 1.3W | true | 130MHz | - | NPN | ||
D882 Shikues | 1000 |
| Datasheet | 3A | 1uA | 30V | 500mV@2A,200mA | 32@100mA,2V | Tape & Reel (TR) | 500mW | true | 50MHz | - | NPN | ||
2SC1623 Shikues | 3000 |
| Datasheet | 100mA | 100nA | 50V | 300mV@100mA,10mA | 200@1mA,6V | Tape & Reel (TR) | 200mW | true | 250MHz | -55℃~+150℃@(Tj) | NPN | ||
BC847C Shikues | In Stock | - | Datasheet | 100mA | 100nA | 45V | 500mV@100mA,5mA | 420@2mA,5V | Tape & Reel (TR) | 200mW | true | 100MHz | -65℃~+150℃@(Tj) | - | ||
S9013 Shikues | 1524 |
| Datasheet | 500mA | 100nA | 25V | 600mV@500mA,50mA | 120@50mA,1V | Tape & Reel (TR) | 300mW | true | 150MHz | - | NPN | ||
S9014 Shikues | 2970 |
| Datasheet | 100mA | 50nA | 45V | 600mV@100mA,5mA | 200@1mA,5V | Tape & Reel (TR) | 200mW | true | 100MHz | - | NPN | ||
S9012 Shikues | 2950 |
| Datasheet | 500mA | 100nA | 25V | 600mV@500mA,50mA | 40@500mA,1V | Tape & Reel (TR) | 300mW | true | 150MHz | - | PNP | ||
S9018 Shikues | 2808 |
| Datasheet | 50mA | 50nA | 15V | 500mV@10mA,1mA | 100@1mA,5V | Tape & Reel (TR) | 200mW | true | 1.1GHz | - | NPN | ||
C1815 Shikues | In Stock | - | Datasheet | 150mA | 100nA | 50V | 250mV@100mA,10mA | 25@2mA,6V | Tape & Reel (TR) | 200mW | true | 80MHz | - | NPN | ||
![]() DTC114EE Shikues | In Stock | - | Datasheet | 100mA | 500nA | 50V | 300mV@10mA,0.5mA | 30@5mA,5V | Tape & Reel (TR) | 150mW | true | 250MHz | -55℃~+150℃ | NPN | ||
![]() M28S Shikues | In Stock | - | Datasheet | 1A | 100nA | 20V | 550mV@600mA,20mA | 1000@0.1A,1V | Tape & Reel (TR) | 200mW | true | 100MHz | -55℃~+150℃ | NPN | ||
![]() A1015 Shikues | In Stock | - | Datasheet | 150mA | 100nA | 50V | 300mV@100mA,10mA | 130@2mA,6V | Tape & Reel (TR) | 200mW | true | 80MHz | - | PNP | ||
![]() BCV27 Shikues | In Stock | - | Datasheet | 500mA | 100nA | 30V | 1V@100mA,0.1mA | 4000@1mA,5V | Tape & Reel (TR) | 200mW | true | 220MHz | -65℃~+150℃ | NPN | ||
PZTA42 Shikues | 10000 | - | - | 500mA | 100nA | 300V | 500mV@20mA,2mA | 400@10mA,10V | Tape & Reel (TR) | 2W | true | 50MHz | -55℃~+150℃ | NPN | ||
SS8550 Shikues | 1265 |
| Datasheet | 1.5A | 100nA | 25V | 500mV@800mA,80mA | 200@100mA,1V | Tape & Reel (TR) | 350mW | true | 120MHz | -55℃~+150℃ | PNP | ||
MMBTA06 Shikues | In Stock | - | Datasheet | 500mA | 100nA | 80V | 250mV@100mA,10mA | 100@10mA,1V | Tape & Reel (TR) | 300mW | true | 100MHz | -55℃~+150℃ | NPN | ||
S9015 Shikues | 2940 |
| Datasheet | 100mA | 50nA | 45V | 650mV@100mA,5mA | 300@1mA,5V | Tape & Reel (TR) | 200mW | true | 100MHz | - | PNP | ||
BC846B Shikues | 3000 |
| Datasheet | 100mA | 100nA | 65V | 500mV@100mA,5mA | 450@2mA,5V | Tape & Reel (TR) | 200mW | true | 100MHz | -65℃~+150℃ | NPN | ||
BCX56 Shikues | In Stock | - | Datasheet | 1A | 100nA | 80V | 500mV@500mA,50mA | 25@500mA,2V | Tape & Reel (TR) | 500mW | true | 130MHz | - | NPN | ||
MMBTA94 Shikues | In Stock | - | Datasheet | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - |


Product
Brand
Articles
Tools