- Case
- Certificates
- Max. forward impulse current
- Max. forward voltage
- Max. off-state voltage
- Mounting
- Semiconductor structure
- Type of diode
- Features of semiconductor devices
- Kind of package
- Kind of package1
- Applications
Attribute column
Manufacturer
Shindengen Pulling, Support Grips
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Case | Certificates | Features of semiconductor devices | Kind of package | Kind of package1 | Max. forward impulse current | Max. forward voltage | Max. off-state voltage | Mounting | Semiconductor structure | Type of diode | Applications |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() D1FK120P-5103 SHINDENGEN | In Stock | - | - | 1F (DO214AC) | RoHS compliant | fast switching | tube | - | 18A | 3V | 1.2kV | SMD | single diode | rectifying | - | ||
![]() D1FK120P-5053 SHINDENGEN | In Stock | - | - | 1F (DO214AC) | RoHS compliant | fast switching | reel | tape | 18A | 3V | 1.2kV | SMD | single diode | rectifying | - | ||
![]() D1FK120P-5073 SHINDENGEN | In Stock | - | - | 1F (DO214AC) | RoHS compliant | fast switching | reel | tape | 18A | 3V | 1.2kV | SMD | single diode | rectifying | - | ||
![]() D3CE60VE-5063R SHINDENGEN | In Stock | - | - | CE (SC110B) | RoHS compliant | - | - | - | 60A | 1.1V | 0.6kV | SMD | single diode | rectifying | - | ||
![]() D15FR60V-5071 SHINDENGEN | In Stock | - | - | TO252AA | RoHS compliant | - | - | - | 300A | 1.05V | 0.6kV | SMD | single diode | rectifying | - | ||
![]() D3CE20LUS-5063R SHINDENGEN | In Stock | - | - | CE (SC110B) | RoHS compliant | fast switching | reel | tape | 100A | 0.98V | 200V | SMD | single diode | rectifying | - | ||
![]() D2CF60K-5053 SHINDENGEN | In Stock | - | - | 1F (DO214AC) | RoHS compliant | fast switching | reel | tape | 110A | 1.57V | 0.6kV | SMD | single diode | rectifying | - | ||
![]() D15FR60LA-5071 SHINDENGEN | In Stock | - | - | TO252AA | RoHS compliant | fast switching | reel | tape | 0.45kA | 2.1V | 0.6kV | SMD | single diode | rectifying | - | ||
![]() D10FR60LA-5071 SHINDENGEN | In Stock | - | - | TO252AA | RoHS compliant | fast switching | reel | tape | 288A | 2.1V | 0.6kV | SMD | single diode | rectifying | - | ||
![]() D3CE60V-5063R SHINDENGEN | In Stock | - | - | CE (SC110B) | RoHS compliant | - | - | - | 50A | 1.1V | 0.6kV | SMD | single diode | rectifying | automotive industry |