- ECCN Code
- Holding Current-Max
- Ihs Manufacturer
- JESD-609 Code
- Moisture Sensitivity Levels
- Operating Temperature-Max
- Package Description
- Part Life Cycle Code
- Peak Reflow Temperature (Cel)
- Reach Compliance Code
- Rohs Code
- Surface Mount
Attribute column
Manufacturer
Shindengen TVS - Surge Protection Devices (SPDs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Breakover Voltage-Min | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Configuration | Trigger Device Type | Non-Repetitive Pk On-state Cur | Clamping Voltage-Max | Holding Current-Max | On-State Voltage-Max | DC Off-state Voltage-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KU10LU07 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | YES | 2 | 65 V | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 125 °C | PLASTIC/EPOXY | SMALL OUTLINE, R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | Obsolete | No | e0 | No | EAR99 | TIN LEAD | 8541.30.00.80 | DUAL | C BEND | 240 | unknown | 2 | UL RECOGNIZED | R-PDSO-C2 | Not Qualified | SINGLE | SILICON SURGE PROTECTOR | 100 A | 100 V | 150 mA | - | 58 V | ||
![]() KP10N12 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | YES | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | - | 125 °C | - | , | - | - | Obsolete | No | e0 | - | EAR99 | TIN LEAD | - | - | - | 240 | unknown | - | - | - | - | - | SILICON SURGE PROTECTOR | - | - | 100 mA | 1.15 V | - |