- Factory Pack QuantityFactory Pack Quantity
- RoHS
- Packaging
- Manufacturer
- Configuration
- Ihs Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Ir - Reverse Current
- Mounting Styles
Attribute column
Manufacturer
Shindengen Diodes - Rectifiers - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Surface Mount | Diode Element Material | Number of Terminals | Avg. Forward Curr (Max) | Brand | Factory Pack QuantityFactory Pack Quantity | Forward Voltage-Max (VF) | If - Forward Current | Ifsm - Forward Surge Current | Ihs Manufacturer | Ir - Reverse Current | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting | Mounting Styles | Number of Elements | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Package Type | Part Life Cycle Code | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Peak Reverse Voltage | Phase Type | Rad Hardened | Rev Curr | Risk Rank | RoHS | Rohs Code | Unit Weight | Vr - Reverse Voltage | Vrrm - Repetitive Reverse Voltage | Packaging | ECCN Code | Type | Max Operating Temperature | HTS Code | Subcategory | Technology | Terminal Position | Terminal Form | Reach Compliance Code | Pin Count | Termination Style | JESD-30 Code | Qualification Status | Configuration | Element Configuration | Diode Type | Case Connection | Max Reverse Leakage Current | Max Surge Current | Output Current-Max | Forward Voltage | Product Type | Number of Phases | Rep Pk Reverse Voltage-Max | Non-rep Pk Forward Current-Max | Reverse Current-Max | Recovery Time | Breakdown Voltage-Min | Reverse Recovery Time-Max | Product | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SF8K60M-5600 Shindengen | In Stock | - | - | - | - | - | - | - | - | 100 | - | 8 A | - | - | 10 uA | - | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | Details | - | 0.075475 oz | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 150 A | - | - | - | - | - | - | - | 82 ns | - | - | General Purpose Diodes | 1.25 V | - | - | - | - | ||
![]() M1FJ4-6063 Shindengen | In Stock | - | - | M1F | - | - | - | - | Shindengen | 2500 | - | 1 A | 30 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 50 uA | Shindengen | M1FJ4-6063 | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.69 | Details | - | - | - | 40 V | Reel | EAR99 | - | - | - | Diodes & Rectifiers | Si | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | Schottky Diodes | 570 mV | Schottky Diodes & Rectifiers | - | - | - | ||
![]() DE5LC40-7061 Shindengen | In Stock | - | - | E PACK | - | - | - | - | Shindengen | 1500 | - | 5 A | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | DE5LC40-7061 | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 2.17 | Details | - | - | 400 V | - | Reel | EAR99 | Fast Recovery Rectifiers | - | - | Diodes & Rectifiers | - | - | - | unknown | - | SMD/SMT | - | - | Dual Common Cathode | - | - | - | - | 50 A | - | - | Rectifiers | - | - | - | - | 50 ns | - | - | Rectifiers | 1.3 V | Rectifiers | 2.55 mm | 6.6 mm | 5.5 mm | ||
![]() S1WBA80-7072 Shindengen | In Stock | - | - | - | - | - | - | - | Shindengen | 2000 | - | - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Reel | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | 3.1 mm | 10.5 mm | 6.5 mm | ||
![]() D10XB20-4100 Shindengen | In Stock | - | - | - | NO | SILICON | 4 | - | - | - | 1.1 V | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | Shindengen Electronic Manufacturing Co Ltd | D10XB20-4100 | - | - | - | - | 4 | - | - | 150 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | 5.81 | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | unknown | - | - | R-PSFM-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | - | 2.7 A | - | - | 1 | - | 120 A | 0.00001 µA | - | 200 V | - | - | - | - | - | - | - | ||
![]() D10XB60-4100 Shindengen | In Stock | - | - | - | NO | SILICON | 4 | - | - | - | 1.1 V | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | Shindengen Electronic Manufacturing Co Ltd | D10XB60-4100 | - | - | - | - | 4 | - | - | 150 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | - | 5.6 | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | unknown | - | - | R-PSFM-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | - | 2.7 A | - | - | 1 | - | 120 A | 10 µA | - | 600 V | - | - | - | - | - | - | - | ||
![]() D15XB60-4101 Shindengen | In Stock | - | - | - | NO | SILICON | 4 | - | - | - | 1.1 V | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | Shindengen Electronic Manufacturing Co Ltd | D15XB60-4101 | - | - | - | - | 4 | - | - | 150 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Active | - | - | - | - | - | - | 5.6 | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | unknown | 4 | - | R-PSFM-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | - | 15 A | - | - | 1 | - | 200 A | 10 µA | - | 600 V | - | - | - | - | - | - | - | ||
![]() D5SB20-4000 Shindengen | In Stock | - | - | - | NO | SILICON | 4 | - | - | - | 1.05 V | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | Shindengen Electronic Manufacturing Co Ltd | D5SB20-4000 | - | - | - | - | 4 | - | - | 150 °C | PLASTIC/EPOXY | R-PSFM-T4 | RECTANGULAR | FLANGE MOUNT | - | Obsolete | - | - | - | - | - | - | 5.75 | - | - | - | - | - | - | - | - | - | 8541.10.00.80 | - | - | SINGLE | THROUGH-HOLE | unknown | 4 | - | R-PSFM-T4 | Not Qualified | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | ISOLATED | - | - | 6 A | - | - | 1 | - | 170 A | 10 µA | - | 200 V | - | - | - | - | - | - | - | ||
![]() S1ZB60-7072 Shindengen | In Stock | - | - | 1Z | - | - | - | - | Shindengen | 3000 | - | 800 mA | - | - | 10 uA | Shindengen | - | + 150 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | Details | - | 0.011641 oz | - | - | MouseReel | - | Single Phase Bridge | - | - | Diodes & Rectifiers | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 30 A | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1.05 V | Bridge Rectifiers | 2.5 mm | 4.7 mm | 3.8 mm | ||
![]() D1FS4A-5073 Shindengen | In Stock | - | - | 1F | - | - | - | - | - | 7500 | - | 1.5 A | 60 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 mA | - | D1FS4A-5073 | + 150 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.76 | Details | - | - | - | 40 V | Reel | EAR99 | Schottky Rectifier | - | - | - | - | - | - | unknown | - | SMD/SMT | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 480 mV | - | 1.9 mm | 4.4 mm | 2.5 mm | ||
![]() D1FL40-4103 Shindengen | In Stock | - | - | - | YES | SILICON | 2 | - | - | - | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | - | Shindengen Electronic Manufacturing Co Ltd | D1FL40-4103 | - | - | - | - | 1 | - | - | 150 °C | PLASTIC/EPOXY | R-PDSO-C2 | RECTANGULAR | SMALL OUTLINE | - | Obsolete | - | - | - | - | - | - | 5.72 | - | - | - | - | - | - | EAR99 | - | - | 8541.10.00.80 | - | - | DUAL | C BEND | unknown | 2 | - | R-PDSO-C2 | Not Qualified | SINGLE | - | RECTIFIER DIODE | - | - | - | 0.8 A | - | - | - | 400 V | - | - | - | - | 0.05 µs | - | - | - | - | - | - | ||
![]() S3K60-5000 Shindengen | In Stock | - | - | - | - | - | - | - | - | 200 | - | 3 A | - | - | 10 uA | - | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | Details | - | 0.037390 oz | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 120 A | - | - | - | - | - | - | - | 100 ns | - | - | General Purpose Diodes | 1.3 V | - | - | - | - | ||
![]() D3FJ10-5063 Shindengen | In Stock | - | - | 2F | - | - | - | - | - | 750 | - | 3 A | 100 A | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 400 uA | - | D3FJ10-5063 | + 150 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 5.28 | Details | - | 0.013144 oz | - | 100 V | MouseReel | EAR99 | Schottky Diode | - | - | - | - | - | - | unknown | - | - | - | - | Single | Single | - | - | 400 µA | 100 A | - | - | - | - | - | - | - | - | - | - | Schottky Diodes | 750 mV | - | 2.7 mm | 7 mm | 4 mm | ||
![]() S3L60-5000 Shindengen | In Stock | - | - | - | - | - | - | - | - | 200 | - | 2.2 A | - | - | 10 uA | - | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | Details | - | 0.168198 oz | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 60 A | - | - | - | - | - | - | - | 50 ns | - | - | General Purpose Diodes | 1.5 V | - | - | - | - | ||
![]() M1FE40-6063 Shindengen | In Stock | - | - | M1F | - | - | - | - | - | 2500 | - | 2 A | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | - | M1FE40-6063 | + 150 C | - 55 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | No | - | 1.58 | Details | - | - | 400 V | - | MouseReel | EAR99 | Standard Recovery Rectifiers | - | - | - | - | - | - | unknown | - | - | - | - | Single | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | Rectifiers | 1.1 V | - | - | - | - | ||
![]() D3SB80-7000 Shindengen | In Stock | - | - | 3S | - | - | - | 2.3(A) | Shindengen | 250 | - | - | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | D3SB80-7000 | + 150 C | - | Through Hole | Through Hole | 1 | -40C to 150C | Automotive | - | - | - | - | - | SIP | Active | 120(A) | 800(V) | 800 V | Single Phase | No | 10(mA) | 2.12 | Details | - | 0.137568 oz | - | - | Tape and Reel | EAR99 | Single Phase Bridge | - | - | Diodes & Rectifiers | - | - | - | unknown | 4 | Solder Lead | - | - | - | - | - | - | - | 120 A | - | 1.05(V) | Bridge Rectifiers | - | - | - | - | - | - | - | - | 1.05 V | Bridge Rectifiers | 15 mm | 25 mm | 4.6 mm | ||
![]() S1WB(A)60-7101 Shindengen | 483 |
| - | - | - | - | - | - | Shindengen | 50 | - | - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | - | - | - | - | - | - | Bridge Rectifiers | - | - | - | ||
![]() UD4KB80-7000 Shindengen | In Stock | - | - | D3K | NO | - | - | - | Shindengen | 500 | 1 V | 1.3 A | - | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 10 uA | Shindengen | UD4KB80-7000 | + 150 C | - | - | Through Hole | 4 | - | - | 150 °C | - | - | - | - | - | Active | - | - | 800 V | - | - | - | 2.29 | Details | Yes | 0.045285 oz | - | - | Bulk | EAR99 | Single Phase Bridge | 150 °C | 8541.10.00.80 | Diodes & Rectifiers | - | - | - | unknown | - | Solder Lead | - | - | BRIDGE, 4 ELEMENTS | - | BRIDGE RECTIFIER DIODE | - | 10 µA | 135 A | 4 A | - | Bridge Rectifiers | - | 800 V | 135 A | - | - | - | - | - | 1 V | Bridge Rectifiers | 3.1 mm | 13.8 mm | 10.8 mm | ||
![]() S2L60-5000 Shindengen | In Stock | - | - | - | - | - | - | - | - | 200 | - | 1.5 A | - | - | 10 uA | - | - | + 150 C | - 55 C | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | 600 V | - | - | - | - | Details | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | - | 50 A | - | - | - | - | - | - | - | 50 ns | - | - | General Purpose Diodes | 1.5 V | - | - | - | - | ||
![]() D1NS4-5060 Shindengen | In Stock | - | - | - | - | - | - | - | Shindengen | 4000 | - | - | - | - | - | Shindengen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Ammo Pack | - | - | - | - | Diodes & Rectifiers | Si | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - | - | - | - | - | - | - | Schottky Diodes & Rectifiers | - | - | - |