- Case Connection
- Collector Current-Max (IC)
- Collector-Emitter Voltage-Max
- Configuration
- DC Current Gain-Min (hFE)
- ECCN Code
- HTS Code
- Ihs Manufacturer
- JESD-30 Code
- JESD-609 Code
- Moisture Sensitivity Levels
- Number of Elements
Attribute column
Manufacturer
Shindengen Transistors - Bipolar (BJT) - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Number of Terminals | Transistor Element Material | Ihs Manufacturer | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Part Package Code | Rohs Code | Transition Frequency-Nom (fT) | Turn-off Time-Max (toff) | Turn-on Time-Max (ton) | JESD-609 Code | Pbfree Code | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | JESD-30 Code | Qualification Status | Configuration | Case Connection | Transistor Application | Polarity/Channel Type | JEDEC-95 Code | Power Dissipation-Max (Abs) | Collector Current-Max (IC) | DC Current Gain-Min (hFE) | Collector-Emitter Voltage-Max | VCEsat-Max | Power Dissipation Ambient-Max |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2SC4150 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 50 MHz | 2000 ns | 300 ns | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.29.00.75 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | SWITCHING | NPN | - | 25 W | 12 A | 70 | 40 V | 0.3 V | 25 W | ||
![]() 2SA1601 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 50 MHz | 2000 ns | 300 ns | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.29.00.75 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | SWITCHING | PNP | - | 45 W | 15 A | 70 | 40 V | 0.3 V | 45 W | ||
![]() 2SD1791 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 20 MHz | 17000 ns | 2000 ns | e0 | No | EAR99 | TIN LEAD | - | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | DARLINGTON WITH BUILT-IN RESISTOR | ISOLATED | CHOPPER | NPN | - | 30 W | 7 A | 1500 | 100 V | 1.5 V | 30 W | ||
![]() 2SA1796 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | YES | 2 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | EPACK-3 | RECTANGULAR | SMALL OUTLINE | Obsolete | - | No | 50 MHz | 2000 ns | 300 ns | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.29.00.75 | SINGLE | GULL WING | 240 | unknown | 3 | R-PSSO-G2 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | PNP | - | 10 W | 7 A | 70 | 40 V | 0.3 V | 10 W | ||
![]() 2SC4052 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 20 MHz | 2200 ns | 500 ns | e0 | - | EAR99 | TIN LEAD | - | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | SWITCHING | NPN | - | 25 W | 3 A | 10 | 450 V | 1 V | 25 W | ||
![]() 2SC4940 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 20 MHz | 3300 ns | 500 ns | e0 | - | EAR99 | TIN LEAD | - | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | SWITCHING | NPN | - | 30 W | 4 A | 10 | 550 V | 1 V | 30 W | ||
![]() 2SC4941 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | No | 8 MHz | 3800 ns | 500 ns | e0 | - | EAR99 | TIN LEAD | - | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | SWITCHING | NPN | - | 65 W | 6 A | 15 | 800 V | 0.5 V | 65 W | ||
![]() 2SC4057 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-3P | No | 20 MHz | 2200 ns | 500 ns | e0 | - | EAR99 | TIN LEAD | - | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | COLLECTOR | SWITCHING | NPN | - | 80 W | 8 A | 10 | 450 V | 1 V | 80 W | ||
![]() 2SD1023 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 20 MHz | 13000 ns | 2000 ns | e0 | No | EAR99 | TIN LEAD | - | 8541.29.00.95 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | DARLINGTON WITH BUILT-IN RESISTOR | COLLECTOR | CHOPPER | NPN | TO-220AB | 30 W | 5 A | 1500 | 200 V | 1.5 V | 30 W | ||
![]() 2SC4151 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | FLANGE MOUNT, R-PSFM-T3 | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 50 MHz | 2000 ns | 300 ns | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.29.00.75 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | SWITCHING | NPN | - | 30 W | 15 A | 70 | 40 V | 0.3 V | 30 W | ||
![]() 2SA1878 Shindengen Electronic Manufacturing Co Ltd | In Stock | - | Datasheet | NO | 3 | SILICON | SHINDENGEN ELECTRIC MANUFACTURING CO LTD | 2 | 1 | 150 °C | PLASTIC/EPOXY | ITO-220, 3 PIN | RECTANGULAR | FLANGE MOUNT | Obsolete | TO-220AB | No | 50 MHz | 1700 ns | 300 ns | e0 | - | EAR99 | TIN LEAD | HIGH RELIABILITY | 8541.29.00.75 | SINGLE | THROUGH-HOLE | 240 | unknown | 3 | R-PSFM-T3 | Not Qualified | SINGLE | ISOLATED | SWITCHING | PNP | - | 25 W | 5 A | 70 | 80 V | 0.3 V | 25 W |